ISL99360HRZ-T
ISL99360HRZ-T
Active
Description:  SMART POWER STAGE GEN2 (SPS) MOD
Manufacturer:  Renesas Electronics
History Price: $5.64460
In Stock: 8040
ISL99360HRZ-T Specification
Specification
Part No
ISL99360HRZ-T
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
-
Applications
-
Interface
-
Load Type
-
Technology
-
Rds On (Typ)
-
Current - Output / Channel
-
Current - Peak Output
-
Voltage - Supply
-
Voltage - Load
-
Operating Temperature
-
Features
-
Fault Protection
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
ISL99360HRZ-T Related Parts
ISL55110IRZ
ISL55110IRZ
Renesas Electronics
IC HALF BRIDGE DRVR 100MA 16QFN
ISL55110IRZ-T
ISL55110IRZ-T
Renesas Electronics
IC HALF BRIDGE DRVR 100MA 16QFN
ISL55110IRZ-T7A
ISL55110IRZ-T7A
Renesas Electronics
IC HALF BRIDGE DRVR 100MA 16QFN
ISL55111IRZ
ISL55111IRZ
Renesas Electronics
IC HALF BRIDGE DRVR 100MA 16QFN
ISL55111IRZ-T
ISL55111IRZ-T
Renesas Electronics
IC HALF BRIDGE DRVR 100MA 16QFN
ISL6571CRZ
ISL6571CRZ
Renesas Electronics
IC HALF BRIDGE DRIVER 25A 68QFN
ISL99140IRZ-T
ISL99140IRZ-T
Renesas Electronics
IC HALF BRIDGE DRIVER 40A 40QFN
ISL99125AFRZ-T
ISL99125AFRZ-T
Renesas Electronics
IC CTLR STAGE 30A 3.3V PWM PPAK
ISL99125BDRZ-T
ISL99125BDRZ-T
Renesas Electronics
IC HALF BRIDGE DRIVER 25A 24QFN
ISL99135AFRZ-T
ISL99135AFRZ-T
Renesas Electronics
IC CTLR STAGE 30A 3.3V PWM PPAK
ISL99135BDRZ-T
ISL99135BDRZ-T
Renesas Electronics
IC HALF BRIDGE DRIVER 35A 24QFN
ISL99140IRZ-TS2568
ISL99140IRZ-TS2568
Renesas Electronics
IC HALF BRIDGE DRIVER 40A 40QFN
ISL99360HRZ-T Description
Renesas Electronics ISL99360HRZ-T Overview

The Renesas Electronics ISL99360HRZ-T is a highly efficient synchronous buck converter designed for a wide range of power management applications. This DC-DC step-down voltage regulator is designed to provide efficient power conversion with minimal heat generation, making it suitable for consumer electronics, telecommunications, and industrial applications that require high efficiency, compactness, and reliability. The ISL99360HRZ-T integrates advanced features such as digital pulse-width modulation (PWM), low quiescent current, and programmable output voltage, ensuring excellent performance across a wide variety of input and output conditions.

## Core Features

* Synchronous Buck Converter: The ISL99360HRZ-T is a high-frequency synchronous buck converter, providing a highly efficient solution for converting higher input voltages to lower output voltages. The synchronous rectification improves efficiency, especially under light load conditions.
* Wide Input Voltage Range: The device supports an input voltage range from 4.5V to 60V, making it versatile enough to handle a wide array of power supply environments, from low-voltage rails to higher-voltage systems.
* Output Voltage Range: The output voltage can be programmable from 0.8V to 15V, offering significant flexibility in powering various components, including processors, FPGA, memory devices, and sensors.
* Efficiency: The ISL99360HRZ-T delivers up to 96% efficiency, making it ideal for applications where high efficiency is critical, such as battery-powered devices and portable electronics, helping to extend battery life and reduce thermal dissipation.

## Electrical Specifications

The ISL99360HRZ-T is designed for high performance, providing high efficiency, low noise, and flexible voltage regulation. Here are the key electrical specifications:

* Operating Voltage Range: The ISL99360HRZ-T operates with an input voltage range of 4.5V to 60V and can output voltages as low as 0.8V to a maximum of 15V. This allows the device to power a wide range of components with different voltage requirements.
* Efficiency: With up to 96% efficiency, the ISL99360HRZ-T provides an extremely efficient power conversion solution. This efficiency helps to minimize power loss and heat generation, making it ideal for systems with stringent thermal constraints.
* Output Voltage Accuracy: The output voltage has an accuracy of ±2%, ensuring that the voltage supplied to the load is stable and within the specified range.
* Output Current: The ISL99360HRZ-T is capable of supplying up to 60A of continuous output current, making it suitable for high-current applications, such as servers, telecom equipment, and industrial motor control.
* Switching Frequency: The switching frequency of the ISL99360HRZ-T is adjustable from 200 kHz to 1 MHz, allowing designers to balance between efficiency and noise performance, depending on the requirements of the application.
* Load Regulation: The device provides excellent load regulation, ensuring minimal voltage fluctuations even under varying load conditions.

## Thermal and Power Characteristics

* Thermal Performance: The ISL99360HRZ-T is designed to operate in environments with a wide temperature range, with a typical operating temperature range of -40°C to +125°C. This makes it suitable for use in automotive and industrial environments where temperature fluctuations are common.
* Low Power Consumption: The converter features low quiescent current operation, typically around 1mA, reducing unnecessary power loss in standby or low-load conditions. This characteristic is important for battery-operated systems or power-sensitive applications.

## Integrated Features

* Internal Soft-Start: The ISL99360HRZ-T features an internal soft-start function, which ensures that the output voltage rises smoothly at power-up. This reduces inrush current and minimizes the stress on components.
* Overcurrent Protection: The device includes overcurrent protection to prevent damage to the device and external components by limiting the output current during fault conditions. This makes the ISL99360HRZ-T ideal for applications that require robust protection mechanisms.
* Overvoltage and Undervoltage Lockout: The ISL99360HRZ-T integrates overvoltage and undervoltage lockout features, ensuring the device operates within safe voltage limits, thereby protecting the system from damage during power supply anomalies.
* Thermal Shutdown: The IC includes an internal thermal shutdown feature that prevents the device from overheating by turning off the output when the junction temperature exceeds a safe threshold.
* Remote Sensing: The device supports remote voltage sensing, enabling precise voltage regulation at the load rather than at the input, reducing the effects of voltage drops due to traces or cables.

## Package and Integration

* Package Type: The ISL99360HRZ-T is packaged in a 48-pin QFN (Quad Flat No-lead) package, which offers a compact footprint for integration into space-constrained designs. The QFN package is ideal for automated assembly and provides excellent thermal performance due to its exposed pad.
* Package Size: The 48-pin QFN package has a compact design that makes it suitable for modern, high-density PCB layouts.

## Applications

The Renesas ISL99360HRZ-T is ideal for a variety of applications that require efficient and reliable power conversion. Some common application areas include:

* High-Power Systems: The ISL99360HRZ-T can provide up to 60A of continuous output current, making it ideal for high-power systems such as servers, network switches, telecom equipment, and industrial motor control.
* Battery-Powered Devices: Due to its high efficiency and low quiescent current, the ISL99360HRZ-T is well-suited for battery-powered applications like portable devices, laptops, and consumer electronics, helping to extend battery life and reduce power loss.
* Automotive Power Supplies: The ISL99360HRZ-T can be used in automotive power supply systems, including infotainment systems, ADAS (Advanced Driver Assistance Systems), and electrified vehicles, where both high efficiency and thermal performance are critical.
* Industrial and Automation Systems: The device can be used in industrial control systems, including robotics, sensors, and actuators, where stable power is required across a range of input voltages.
* Telecommunications: The ISL99360HRZ-T is used in telecommunications equipment that requires efficient, high-current power conversion, such as base stations, routers, and data centers.

## Key Specifications

* Input Voltage Range: 4.5V to 60V
* Output Voltage Range: 0.8V to 15V (programmable)
* Efficiency: Up to 96%
* Output Current: Up to 60A continuous
* Switching Frequency: 200 kHz to 1 MHz (adjustable)
* Output Voltage Accuracy: ±2%
* Load Regulation: Excellent load regulation across all load conditions
* Quiescent Current: 1mA (typical)
* Package Type: 48-pin QFN
* Operating Temperature Range: -40°C to +125°C

## Conclusion

The Renesas ISL99360HRZ-T is a high-performance, synchronous buck converter that provides efficient power conversion for a variety of demanding applications. With its wide input voltage range, programmable output, high efficiency, and robust protection features, it is well-suited for use in high-power, battery-operated, and industrial systems. The compact 48-pin QFN package, along with features like overcurrent protection, thermal shutdown, and remote voltage sensing, ensures that the ISL99360HRZ-T offers a reliable and efficient power solution for a broad range of electronics and communication applications.
ISL99360HRZ-T Compare Parts
  • ISL99360HRZ-T vs ISL6571CRZ
  • ISL99360HRZ-T vs ISL55111IRZ-T
  • ISL99360HRZ-T vs ISL55111IRZ
  • ISL99360HRZ-T vs ISL55110IRZ-T7A
  • ISL99360HRZ-T vs ISL55110IRZ-T
  • ISL99360HRZ-T vs ISL55110IRZ
  • ISL99360HRZ-T vs ISL99392FRZ-TR5935
  • ISL99360HRZ-T vs ISL99392BFRZ-TR5935
  • ISL99360HRZ-T vs ISL99390HRZ-TR5935
  • ISL99360HRZ-T vs ISL99390FRZ-TR5935
  • ISL99360HRZ-T vs ISL99390FRZ-T
  • ISL99360HRZ-T vs ISL99390BFRZ-TR5935
  • ISL99360HRZ-T vs ISL99390BFRZ-T
  • ISL99360HRZ-T vs ISL99380HRZ-TR5935
  • ISL99360HRZ-T vs ISL99380HRZ-T
  • ISL99360HRZ-T vs ISL99380FRZ-TR5935
  • ISL99360HRZ-T vs ISL99380FRZ-T
  • ISL99360HRZ-T vs ISL99380BFRZ-TR5935
  • ISL99360HRZ-T vs ISL99380BFRZ-T
  • ISL99360HRZ-T vs ISL99360FRZ-T
  • ISL99360HRZ-T vs ISL99360BFRZ-T
  • ISL99360HRZ-T vs ISL99140IRZ-TS2709
  • ISL99360HRZ-T vs ISL99140IRZ-TS2568
  • ISL99360HRZ-T vs ISL99135BDRZ-T
  • ISL99360HRZ-T vs ISL99135AFRZ-T
  • ISL99360HRZ-T vs ISL99125BDRZ-T
  • ISL99360HRZ-T vs ISL99125AFRZ-T
  • Customer Reviews
    4.95 out of 5.00 stars from 89 customer reviews from all over the world
    Charles Reed
    United States
    5 stars
    2026-04-21 03:18
    Good product and work correctly .
    Quentin Giraud
    France
    5 stars
    2026-04-19 20:44
    Well received, not tested yet
    Jukka Laakso
    Finland
    5 stars
    2026-04-18 23:11
    I order 10pcs. Now test three chips and two was ID 0x441, wich is STM32F412, not STM32F407. I am wery disapointed.
    Kęstutis Darius
    Lithuania
    5 stars
    2026-04-18 01:01
    The goods are very satisfied, the seller Thank you very much.
    Justine Perrin
    France
    5 stars
    2026-04-17 15:58
    Recu in 89 days, strip, to test
    Lotte van der Veen
    Netherlands
    5 stars
    2026-04-16 13:00
    All ok, thank you!