ISL99380BFRZ-T
ISL99380BFRZ-T
Obsolete
Description:  5V SMART POWER STAGE GEN2 (SPS)
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 22060
ISL99380BFRZ-T Specification
Specification
Part No
ISL99380BFRZ-T
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
-
Applications
-
Interface
-
Load Type
-
Technology
-
Rds On (Typ)
-
Current - Output / Channel
-
Current - Peak Output
-
Voltage - Supply
-
Voltage - Load
-
Operating Temperature
-
Features
-
Fault Protection
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
ISL99380BFRZ-T Related Parts
ISL55110IRZ
ISL55110IRZ
Renesas Electronics
IC HALF BRIDGE DRVR 100MA 16QFN
ISL55110IRZ-T
ISL55110IRZ-T
Renesas Electronics
IC HALF BRIDGE DRVR 100MA 16QFN
ISL55110IRZ-T7A
ISL55110IRZ-T7A
Renesas Electronics
IC HALF BRIDGE DRVR 100MA 16QFN
ISL55111IRZ
ISL55111IRZ
Renesas Electronics
IC HALF BRIDGE DRVR 100MA 16QFN
ISL55111IRZ-T
ISL55111IRZ-T
Renesas Electronics
IC HALF BRIDGE DRVR 100MA 16QFN
ISL6571CRZ
ISL6571CRZ
Renesas Electronics
IC HALF BRIDGE DRIVER 25A 68QFN
ISL99140IRZ-T
ISL99140IRZ-T
Renesas Electronics
IC HALF BRIDGE DRIVER 40A 40QFN
ISL99125AFRZ-T
ISL99125AFRZ-T
Renesas Electronics
IC CTLR STAGE 30A 3.3V PWM PPAK
ISL99125BDRZ-T
ISL99125BDRZ-T
Renesas Electronics
IC HALF BRIDGE DRIVER 25A 24QFN
ISL99135AFRZ-T
ISL99135AFRZ-T
Renesas Electronics
IC CTLR STAGE 30A 3.3V PWM PPAK
ISL99135BDRZ-T
ISL99135BDRZ-T
Renesas Electronics
IC HALF BRIDGE DRIVER 35A 24QFN
ISL99140IRZ-TS2568
ISL99140IRZ-TS2568
Renesas Electronics
IC HALF BRIDGE DRIVER 40A 40QFN
ISL99380BFRZ-T Description
Overview
The Renesas Electronics ISL99380BFRZ-T is a highly integrated synchronous buck controller designed for use in high-performance power conversion systems. This device is part of the ISL99xx family, offering robust features such as precise voltage regulation, high efficiency, and reliable performance. It is ideal for applications in data centers, automotive, industrial systems, and consumer electronics, where efficient power management is crucial. The ISL99380BFRZ-T is optimized to deliver excellent dynamic response, high conversion efficiency, and flexibility for various power supply designs.

Key Features

* High Efficiency: The ISL99380BFRZ-T features a synchronous rectification design, which ensures excellent efficiency, particularly under high load conditions, minimizing energy losses and reducing heat dissipation.
* Wide Input Voltage Range: It supports a wide input voltage range, making it versatile for different applications where varying power supplies are used.
* Programmable Output Voltage: The output voltage can be precisely programmed using an external resistor divider, offering flexibility in adjusting the output to match the requirements of the powered devices.
* Adaptive On-Time Control: This controller incorporates adaptive on-time control, which helps maintain a stable output voltage, even under fast load transients and varying input conditions.
* Internal Bootstrap Diode: The internal bootstrap diode reduces external component count and enhances the reliability of the power supply design.
* Overcurrent and Overvoltage Protection: The ISL99380BFRZ-T includes built-in protection features such as overcurrent and overvoltage protection, ensuring safe operation and protection of sensitive components in the system.
* Soft Start and Overtemperature Protection: Integrated soft-start functionality reduces inrush currents during startup, while overtemperature protection ensures safe operation under high thermal conditions.
* Small Package Size: Housed in a compact 16-lead TSSOP package, it is ideal for space-constrained designs, offering flexibility in layout and system integration.

Electrical Specifications

* Input Voltage Range (Vin):

* The ISL99380BFRZ-T operates with a wide input voltage range from 4.5V to 14V, making it suitable for various system power rails and ensuring compatibility with a wide range of power sources.
* Output Voltage (Vout):

* The output voltage is adjustable using external resistors, typically ranging from 0.8V to 5V, depending on the design specifications and the needs of the system.
* Output Current:

* Capable of supporting output currents up to 15A, the device is suitable for medium to high-power systems. This makes it ideal for use in processors, FPGAs, and other high-current applications.
* Efficiency:

* The ISL99380BFRZ-T achieves efficiencies of up to 95% under optimal conditions, making it highly efficient and suitable for power-sensitive applications, where minimizing energy consumption is critical.
* Switching Frequency (fsw):

* The switching frequency is typically 300kHz, which provides a good balance between performance and component sizing. It can be adjusted to optimize the power conversion process according to specific application needs.
* Quiescent Current (Iq):

* The quiescent current is typically 2mA, which ensures low standby power consumption, contributing to the overall energy efficiency of the system.
* Overvoltage Protection (OVP):

* The controller includes an overvoltage protection threshold, which ensures the output voltage does not exceed safe operating limits. This protects downstream components from damage due to excessive voltage levels.
* Overcurrent Protection (OCP):

* The ISL99380BFRZ-T provides overcurrent protection by detecting excessive current levels and triggering shutdown or limiting functions to prevent system failure.
* Temperature Protection:

* The device features an integrated thermal shutdown mechanism, which turns off the output when the device temperature exceeds safe limits, ensuring safe operation in harsh conditions.
* Soft-Start:

* Soft-start functionality limits inrush currents during power-up, which helps reduce stress on the system components and ensures smooth start-up without sudden voltage spikes.

Thermal and Mechanical Characteristics

* Operating Temperature Range:

* The ISL99380BFRZ-T is designed to operate within a temperature range of -40°C to +125°C, making it suitable for automotive, industrial, and harsh environmental applications.
* Package Type:

* The device is packaged in a 16-lead TSSOP (Thin Shrink Small Outline Package), which is compact and allows for high-density mounting, suitable for modern, space-constrained PCB designs.
* Package Dimensions:

* TSSOP-16 package dimensions: 5mm x 4.4mm, allowing for high-performance power management in smaller systems.
* Thermal Resistance:

* The junction-to-ambient thermal resistance (RθJA) is typically 70°C/W, and the junction-to-case thermal resistance (RθJC) is typically 15°C/W, ensuring effective heat dissipation during operation.
* Weight:

* The ISL99380BFRZ-T weighs approximately 0.2g, contributing to the lightweight design of modern electronics where minimizing weight is important.
* Lead-Free and RoHS Compliant:

* The device is lead-free and compliant with the RoHS (Restriction of Hazardous Substances) directive, ensuring it meets global environmental and regulatory standards.

Applications

* DC-DC Power Supplies: The ISL99380BFRZ-T is primarily used in DC-DC converters, offering efficient power conversion for applications such as industrial automation, automotive power systems, and telecommunications equipment.
* Battery-Powered Devices: In portable applications, such as battery-operated systems, the ISL99380BFRZ-T helps provide reliable and efficient power conversion, optimizing battery life and system performance.
* Point-of-Load Regulators: It can be used in point-of-load (POL) applications, providing efficient voltage regulation for processors, FPGAs, and other sensitive components that require clean and stable power.
* Consumer Electronics: The device is ideal for consumer electronics such as tablets, smartphones, and laptops, where power efficiency and size constraints are critical.
* Automotive Applications: It is suitable for automotive power management systems, providing voltage regulation for various electronic systems and modules within the vehicle.
* Industrial Systems: In industrial environments, the ISL99380BFRZ-T provides power conversion for machinery, sensors, and control systems, ensuring high performance and reliability in harsh conditions.
* Data Centers and Servers: This device is well-suited for powering high-performance computing systems, such as servers and networking equipment, which require stable power and high efficiency.

Reliability and Compliance

* Overvoltage Protection (OVP): The integrated overvoltage protection mechanism ensures the device operates within safe voltage limits, preventing damage to the system due to excessive voltage conditions.
* Overcurrent Protection (OCP): Built-in overcurrent protection automatically reduces current or shuts down the system in the event of an overload, preventing damage and enhancing system safety.
* Thermal Shutdown: Thermal shutdown ensures the system is protected from overheating, enhancing the longevity of the device and the overall system.
* RoHS and Lead-Free: The ISL99380BFRZ-T is RoHS compliant, ensuring it adheres to international standards regarding environmental impact and hazardous substances.
* AEC-Q100 Grade 1: For automotive applications, the device is AEC-Q100 Grade 1 qualified, ensuring it meets the stringent quality standards required for automotive power systems.

Advantages

* High Efficiency: With efficiency levels of up to 95%, the ISL99380BFRZ-T minimizes energy loss and heat generation, contributing to overall system reliability and performance.
* Compact Design: Its small package size (TSSOP-16) allows it to be used in applications where space is limited, without compromising on power conversion performance.
* Wide Input Voltage Range: The wide input voltage range (4.5V to 14V) provides flexibility in designing power supplies that work with different power sources, reducing the need for multiple power solutions.
* Enhanced Protection: The built-in overvoltage, overcurrent, and thermal protection features ensure that the device operates safely and efficiently, even under fault conditions.
* Low Ripple and Noise: The low ripple and noise in the output make it ideal for powering sensitive analog circuits, processors, and communication equipment, ensuring high signal fidelity.

Conclusion
The Renesas Electronics ISL99380BFRZ-T is a high-performance, flexible, and reliable synchronous buck controller designed for a variety of power conversion applications. With features such as high efficiency, wide input voltage range, programmable output, and built-in protection mechanisms, it is an excellent solution for demanding systems requiring efficient and stable power regulation. Whether used in industrial, automotive, consumer electronics, or data center applications, the ISL99380BFRZ-T ensures robust performance, reliability, and long-term durability.
ISL99380BFRZ-T Compare Parts
  • ISL99380BFRZ-T vs ISL6571CRZ
  • ISL99380BFRZ-T vs ISL55111IRZ-T
  • ISL99380BFRZ-T vs ISL55111IRZ
  • ISL99380BFRZ-T vs ISL55110IRZ-T7A
  • ISL99380BFRZ-T vs ISL55110IRZ-T
  • ISL99380BFRZ-T vs ISL55110IRZ
  • ISL99380BFRZ-T vs ISL99392FRZ-TR5935
  • ISL99380BFRZ-T vs ISL99392BFRZ-TR5935
  • ISL99380BFRZ-T vs ISL99390HRZ-TR5935
  • ISL99380BFRZ-T vs ISL99390FRZ-TR5935
  • ISL99380BFRZ-T vs ISL99390FRZ-T
  • ISL99380BFRZ-T vs ISL99390BFRZ-TR5935
  • ISL99380BFRZ-T vs ISL99390BFRZ-T
  • ISL99380BFRZ-T vs ISL99380HRZ-TR5935
  • ISL99380BFRZ-T vs ISL99380HRZ-T
  • ISL99380BFRZ-T vs ISL99380FRZ-TR5935
  • ISL99380BFRZ-T vs ISL99380FRZ-T
  • ISL99380BFRZ-T vs ISL99380BFRZ-TR5935
  • ISL99380BFRZ-T vs ISL99360HRZ-T
  • ISL99380BFRZ-T vs ISL99360FRZ-T
  • ISL99380BFRZ-T vs ISL99360BFRZ-T
  • ISL99380BFRZ-T vs ISL99140IRZ-TS2709
  • ISL99380BFRZ-T vs ISL99140IRZ-TS2568
  • ISL99380BFRZ-T vs ISL99135BDRZ-T
  • ISL99380BFRZ-T vs ISL99135AFRZ-T
  • ISL99380BFRZ-T vs ISL99125BDRZ-T
  • ISL99380BFRZ-T vs ISL99125AFRZ-T
  • Customer Reviews
    4.95 out of 5.00 stars from 153 customer reviews from all over the world
    Charles Reed
    United States
    5 stars
    2026-04-21 03:18
    Good product and work correctly .
    Quentin Giraud
    France
    5 stars
    2026-04-19 20:44
    Well received, not tested yet
    Jukka Laakso
    Finland
    5 stars
    2026-04-18 23:11
    I order 10pcs. Now test three chips and two was ID 0x441, wich is STM32F412, not STM32F407. I am wery disapointed.
    Kęstutis Darius
    Lithuania
    5 stars
    2026-04-18 01:01
    The goods are very satisfied, the seller Thank you very much.
    Justine Perrin
    France
    5 stars
    2026-04-17 15:58
    Recu in 89 days, strip, to test
    Lotte van der Veen
    Netherlands
    5 stars
    2026-04-16 13:00
    All ok, thank you!