☰
P80C552EBA/08
P80C552EBA/08
Active
Description:  P80C552 - 80C51, Embedded 8-bit
Manufacturer:  Rochester Electronics
History Price: Active
In Stock: 12400
P80C552EBA/08 Specification
Specification
Part No
P80C552EBA/08
Category
Embedded - Microcontrollers
Manufacturer
Rochester Electronics
Series
80C
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
8051
Core Size
8-Bit
Speed
16MHz
Connectivity
EBI/EMI, I2C, UART/USART
Peripherals
POR, PWM, WDT
Number of I/O
40
Program Memory Size
-
Program Memory Type
ROMless
EEPROM Size
-
RAM Size
256 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
68-LCC (J-Lead)
Supplier Device Package
68-PLCC (24.23x24.23)
P80C552EBA/08 Related Parts
P8039AHL
P8039AHL
Rochester Electronics
IC MCU 8BIT
P8041AH
P8041AH
Intel
8-BIT, MROM, 8048 CPU
P8042AH
P8042AH
Intel
8-BIT, MROM, 8048 CPU
P8044AH
P8044AH
Rochester Electronics
IC MCU 8BIT
P8044AH-G-RC0117
P8044AH-G-RC0117
Rochester Electronics
IC MCU
P8095BH
P8095BH
Rochester Electronics
IC MCU 16BIT
P80C151SB16
P80C151SB16
Intel
8-BIT, 80151 CPU, 16MHZ PDIP40
P80C31SBAA,512
P80C31SBAA,512
NXP Semiconductors
IC MCU 8BIT ROMLESS 44PLCC
P80C31SBBB,557
P80C31SBBB,557
NXP Semiconductors
IC MCU 8BIT ROMLESS 44PQFP
P80C31SBPN,112
P80C31SBPN,112
NXP Semiconductors
IC MCU 8BIT ROMLESS 40DIP
P80C31SFAA
P80C31SFAA
Rochester Electronics
IC MCU 8BIT ROMLESS 44PLCC
P80C31SFAA,512
P80C31SFAA,512
NXP Semiconductors
IC MCU 8BIT ROMLESS 44PLCC
P80C552EBA/08 Compare Parts
  • P80C552EBA/08 vs P80CE598FFB/00,557
  • P80C552EBA/08 vs P80CE598FFB/00,518
  • P80C552EBA/08 vs P80C652EBA/04,518
  • P80C552EBA/08 vs P80C652EBA/04,512
  • P80C552EBA/08 vs P80C592FFA/00,518
  • P80C552EBA/08 vs P80C592FFA/00,512
  • P80C552EBA/08 vs P80C592FFA
  • P80C552EBA/08 vs P80C562EBA/02,512
  • P80C552EBA/08 vs P80C557E4EFB/01,55
  • P80C552EBA/08 vs P80C557E4EFB/01,51
  • P80C552EBA/08 vs P80C554SFBD,157
  • P80C552EBA/08 vs P80C554SBBD,157
  • P80C552EBA/08 vs P80C552IFA/08,512
  • P80C552EBA/08 vs P80C552IBA/08,518
  • P80C552EBA/08 vs P80C552IBA/08,512
  • P80C552EBA/08 vs P80C552IBA/08
  • P80C552EBA/08 vs P80C552EFB/08,557
  • P80C552EBA/08 vs P80C552EFA/08,518
  • P80C552EBA/08 vs P80C552EFA/08,512
  • P80C552EBA/08 vs P80C552EFA/08
  • P80C552EBA/08 vs P80C552EBB/08,557
  • P80C552EBA/08 vs P80C552EBB/08
  • P80C552EBA/08 vs P80C552EBA/08,518
  • P80C552EBA/08 vs P80C552EBA/08,512
  • P80C552EBA/08 vs P80C51RA+4A/G512
  • P80C552EBA/08 vs P80C51FA-4N,112
  • P80C552EBA/08 vs P80C51FA-4B557
  • P80C552EBA/08 vs P80C51FA-4B,557
  • P80C552EBA/08 vs P80C51FA-4A,512
  • P80C552EBA/08 vs P80C32X2FN,112
  • P80C552EBA/08 vs P80C32X2FN
  • P80C552EBA/08 vs P80C32X2FA,512
  • P80C552EBA/08 vs P80C32X2FA
  • P80C552EBA/08 vs P80C32X2BBD,157
  • P80C552EBA/08 vs P80C32X2BA,512
  • P80C552EBA/08 vs P80C32UFBB,557
  • P80C552EBA/08 vs P80C32UFAA,518
  • P80C552EBA/08 vs P80C32UFAA,512
  • P80C552EBA/08 vs P80C32UBPN,112
  • P80C552EBA/08 vs P80C32UBAA,518
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.