☰
BA10339
BA10339
Obsolete
Description:  IC COMPARATOR 4 GEN PUR 14DIP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA10339 Datasheet
History Price: Obsolete
In Stock: 22080
BA10339 Specification
Specification
Part No
BA10339
Category
Linear - Comparators
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
4
Output Type
Open Collector
Voltage - Supply, Single/Dual (?
3V ~ 36V, ?.5V ~ 18V
Voltage - Input Offset (Max)
5mV @ 5V
Current - Input Bias (Max)
0.25μA @ 5V
Current - Output (Typ)
16mA @ 5V
Current - Quiescent (Max)
2mA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
14-DIP (0.300", 7.62mm)
Mounting Type
Through Hole
Supplier Device Package
14-DIP
BA10339 PDF Datasheet
BA10339 Related Parts
BA10339F-E2
BA10339F-E2
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
BA10339FV
BA10339FV
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP
BA10339FV-E2
BA10339FV-E2
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP
BA10393
BA10393
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8DIP
BA10393F
BA10393F
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP
BA10393F-E2
BA10393F-E2
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP
BA10393N
BA10393N
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SIP
BA10339 Description
The Rohm Semiconductor BA10339 is a high-performance operational amplifier (op-amp) designed for a variety of applications, including audio processing, signal conditioning, and general-purpose amplification. Below is a detailed overview of the BA10339, including its specifications and features.

## Overview

The BA10339 is a dual operational amplifier, which means it contains two independent, high-gain, internally frequency-compensated op-amps. It is designed to operate with a wide range of supply voltages and is suitable for both single-supply and dual-supply configurations. The device is known for its low noise, high slew rate, and excellent linearity, making it ideal for precision applications.

## Key Features

1. Dual Op-Amp Configuration: The BA10339 contains two op-amps in a single package, allowing for space-saving designs and simplified circuit layouts.

2. Wide Supply Voltage Range: The device can operate with a supply voltage ranging from ±2V to ±15V, making it versatile for various applications.

3. Low Input Offset Voltage: The BA10339 features a low input offset voltage, typically around 0.5 mV, which enhances accuracy in signal amplification.

4. High Slew Rate: With a slew rate of approximately 0.5 V/µs, the op-amp can handle fast-changing signals, making it suitable for audio and video applications.

5. Low Noise: The op-amp is designed to minimize noise, which is crucial for high-fidelity audio applications.

6. High Gain Bandwidth Product: The gain bandwidth product is typically around 1 MHz, allowing for effective amplification of a wide range of frequencies.

7. Temperature Range: The BA10339 operates effectively over a temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications.

## Specifications

Here are the detailed specifications of the BA10339:

- Supply Voltage (V+ to V-): ±2V to ±15V
- Input Offset Voltage (VOS): 0.5 mV (typical)
- Input Bias Current (IB): 50 nA (typical)
- Input Impedance (ZIN): 10 MΩ (typical)
- Output Voltage Swing: Typically ±12V with a ±15V supply
- Slew Rate: 0.5 V/µs (typical)
- Gain Bandwidth Product: 1 MHz (typical)
- Common Mode Rejection Ratio (CMRR): 100 dB (typical)
- Power Supply Rejection Ratio (PSRR): 100 dB (typical)
- Total Harmonic Distortion (THD): 0.01% (typical at 1 kHz)
- Package Type: Available in various packages, including DIP-8 and SOP-8.

## Applications

The BA10339 is suitable for a wide range of applications, including:

- Audio signal processing
- Active filters
- Instrumentation amplifiers
- Voltage followers
- Signal conditioning circuits
- General-purpose amplification

## Conclusion

The Rohm Semiconductor BA10339 is a versatile and reliable dual operational amplifier that offers excellent performance characteristics for various applications. Its low noise, high slew rate, and wide supply voltage range make it an ideal choice for both consumer and industrial electronics. Whether used in audio processing or signal conditioning, the BA10339 provides the precision and reliability needed for high-quality performance.
BA10339 Compare Parts
  • BA10339 vs BA10393F-E2
  • BA10339 vs BA10393F
  • BA10339 vs BA10393
  • BA10339 vs BA10339FV-E2
  • BA10339 vs BA10339FV
  • BA10339 vs BA10339F-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you