☰
BA10393F
BA10393F
Obsolete
Description:  IC COMPARATOR 2 GEN PUR 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA10393F Datasheet
History Price: Obsolete
In Stock: 37680
BA10393F Specification
Specification
Part No
BA10393F
Category
Linear - Comparators
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
2
Output Type
Open-Collector
Voltage - Supply, Single/Dual (?
2V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
5mV @ 5V
Current - Input Bias (Max)
0.25μA @ 5V
Current - Output (Typ)
16mA @ 5V
Current - Quiescent (Max)
1mA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
8-SOIC (0.173", 4.40mm Width)
Mounting Type
Surface Mount
Supplier Device Package
8-SOP
BA10393F PDF Datasheet
BA10393F Related Parts
BA10339
BA10339
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14DIP
BA10339F-E2
BA10339F-E2
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
BA10339FV
BA10339FV
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP
BA10339FV-E2
BA10339FV-E2
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP
BA10393
BA10393
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8DIP
BA10393F-E2
BA10393F-E2
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP
BA10393N
BA10393N
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SIP
BA10393F Description
Product Overview
The Rohm Semiconductor BA10393F is a high-performance operational amplifier (op-amp) designed for precision analog signal processing. It is a dual operational amplifier that provides low noise, high gain, and low distortion, making it ideal for applications requiring high accuracy and stability in the amplification of low-level signals. The BA10393F is widely used in audio equipment, industrial instrumentation, signal conditioning, and sensor interfacing, where high-performance amplification is critical. Its features such as low power consumption, wide input voltage range, and stable operation over temperature make it a versatile choice for a variety of applications.

Key Features

* Dual Operational Amplifier: Contains two independent op-amps in a single package, providing space-saving benefits and ease of integration into circuits.
* Low Noise: Designed to operate with minimal noise, making it suitable for precision applications where signal integrity is critical.
* Low Distortion: Ensures accurate amplification with minimal signal distortion, essential for high-quality audio and measurement systems.
* Wide Supply Voltage Range: Operates over a broad supply voltage range, enhancing flexibility for various system designs.
* High Open-Loop Gain: Provides excellent amplification performance for low-level signals.
* Low Power Consumption: Suitable for low-power designs, making it ideal for battery-operated and portable systems.
* Wide Common-Mode Input Voltage Range: Supports a wide common-mode input voltage range, allowing it to interface with different signal sources.
* High Slew Rate: Ensures fast response to rapid changes in input signals, making it suitable for high-speed applications.

Electrical and Performance Specifications

* Supply Voltage (Vcc):

* Vcc (Operating Supply Voltage): 3V to 36V (single supply), or ±1.5V to ±18V (dual supply), providing flexibility to operate in different power environments.
* Input Voltage Range:

* Common-Mode Input Voltage (Vcm): The op-amp can operate with input voltages within the range of -Vcc + 3V to Vcc - 3V, ensuring reliable performance in various signal conditions.
* Output Voltage Swing:

* VOH (Output High Voltage): Typically Vcc - 2V when sourcing 1mA of current.
* VOL (Output Low Voltage): Typically 2V when sinking 1mA of current, ensuring the device can interface with standard logic and analog systems.
* Input Bias Current (Ib):

* Typically 100nA, contributing to low offset voltage and improving accuracy, especially when dealing with high-impedance sources.
* Offset Voltage:

* Input Offset Voltage (Vio): Typically 5mV, ensuring that the device maintains accuracy across the input signal range.
* Open-Loop Gain:

* Typically 100dB, providing high amplification capabilities for low-level signals.
* Bandwidth:

* The device features a wide bandwidth, with a gain bandwidth product (GBWP) of 1MHz, ensuring fast response times for high-speed applications.
* Slew Rate:

* Slew Rate: Typically 0.3V/µs, ensuring the amplifier can respond quickly to changes in the input signal without excessive distortion.
* Power Consumption:

* Quiescent Current (Iq): Typically 0.6mA per amplifier, offering low power consumption suitable for portable and battery-powered systems.
* Total Harmonic Distortion (THD):

* Typically 0.002%, making the BA10393F suitable for high-fidelity applications where distortion must be minimized.

Package and Mechanical Characteristics

* Package Type: The BA10393F is available in an 8-pin Dual In-line Package (DIP) and a 8-pin Small Outline Package (SOIC), providing flexibility for both through-hole and surface-mount designs.
* Package Dimensions:

* DIP-8: 9.8mm (length), 6.4mm (width), 4.8mm (height).
* SOIC-8: 4.9mm (length), 3.9mm (width), 1.75mm (height).
* Lead Pitch:

* DIP-8: 2.54mm, standard for through-hole mounting.
* SOIC-8: 1.27mm, ideal for compact surface-mount applications.
* Thermal Resistance:

* Junction-to-Ambient (θJA): 110°C/W (for the DIP package) and 150°C/W (for the SOIC package), ensuring the device operates reliably under typical conditions.
* Weight:

* DIP-8: Approximately 0.4g.
* SOIC-8: Approximately 0.1g, making it suitable for space-efficient designs.
* Lead Finish: Available in a lead-free (RoHS-compliant) version for environmentally friendly designs.

Applications

* Audio Amplifiers: Commonly used in audio amplification circuits for high-fidelity applications, where low distortion and noise are essential.
* Signal Conditioning: Suitable for conditioning low-level signals from sensors and transducers before further processing.
* Active Filters: Ideal for active low-pass, high-pass, and band-pass filters in audio and communication systems.
* Precision Measurement Systems: Used in instrumentation where high accuracy and low noise are critical for signal acquisition.
* Industrial Control Systems: Employed in industrial monitoring and control systems to amplify and process sensor signals.
* Data Acquisition Systems: Useful in data acquisition systems for accurately amplifying small signals before analog-to-digital conversion.
* Battery-Powered Systems: Due to its low power consumption, the BA10393F is well-suited for battery-operated devices that require continuous signal amplification.

Advantages and Benefits

* Low Power Consumption: With a typical quiescent current of just 0.6mA per op-amp, the BA10393F is ideal for power-sensitive designs, particularly battery-powered applications.
* High Performance: Featuring a high open-loop gain of 100dB and a low total harmonic distortion of 0.002%, this op-amp delivers high-quality signal amplification for both audio and measurement systems.
* Versatile Voltage Range: Operating from 3V to 36V (single supply) or ±1.5V to ±18V (dual supply), the BA10393F offers flexibility for integration into a wide range of system designs, from low-voltage systems to higher-voltage industrial applications.
* Low Noise and Distortion: Its low noise and distortion characteristics make it suitable for high-fidelity and high-accuracy applications, such as audio equipment and precision measurement systems.
* Compact and Reliable: Available in both DIP and SOIC packages, the BA10393F is compact and easy to integrate into different designs, while offering high reliability over a wide temperature range.
* Built-In Flexibility: The device supports both single and dual supply configurations, making it adaptable to various application environments and simplifying system design.

Conclusion
The Rohm Semiconductor BA10393F is a dual operational amplifier that delivers high performance, low power consumption, and excellent signal amplification with minimal distortion. With its broad supply voltage range, low offset voltage, and high open-loop gain, the BA10393F is ideal for applications in audio systems, precision measurement, signal conditioning, and industrial control. Its low quiescent current makes it particularly suited for battery-powered and portable devices. This op-amp’s versatility, low noise operation, and high reliability make it a valuable component in a wide array of consumer, industrial, and professional applications where accurate and low-distortion amplification is required.
BA10393F Compare Parts
  • BA10393F vs BA10393F-E2
  • BA10393F vs BA10393
  • BA10393F vs BA10339FV-E2
  • BA10393F vs BA10339FV
  • BA10393F vs BA10339F-E2
  • BA10393F vs BA10339
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you