☰
BA10393
BA10393
Obsolete
Description:  IC COMPARATOR 2 GEN PUR 8DIP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA10393 Datasheet
History Price: Obsolete
In Stock: 44560
BA10393 Specification
Specification
Part No
BA10393
Category
Linear - Comparators
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
2
Output Type
Open Collector
Voltage - Supply, Single/Dual (?
2V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
5mV @ 5V
Current - Input Bias (Max)
0.25μA @ 5V
Current - Output (Typ)
16mA @ 5V
Current - Quiescent (Max)
1mA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
8-DIP (0.300", 7.62mm)
Mounting Type
Through Hole
Supplier Device Package
8-DIP
BA10393 PDF Datasheet
BA10393 Related Parts
BA10339
BA10339
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14DIP
BA10339F-E2
BA10339F-E2
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
BA10339FV
BA10339FV
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP
BA10339FV-E2
BA10339FV-E2
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP
BA10393F
BA10393F
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP
BA10393F-E2
BA10393F-E2
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP
BA10393N
BA10393N
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SIP
BA10393 Description
The Rohm Semiconductor BA10393 is a high-performance dual operational amplifier (op-amp) designed for a variety of applications, including audio processing, signal conditioning, and general-purpose amplification. This op-amp is known for its low noise, high gain, and versatility, making it suitable for both consumer and industrial applications. Below is a detailed overview of the BA10393, including its specifications and features.

## Overview

The BA10393 is a dual op-amp that features two independent, high-gain, internally frequency-compensated amplifiers. It is designed to operate with a wide range of supply voltages and is suitable for both single-supply and dual-supply configurations. The device is particularly noted for its low input offset voltage and high slew rate, which contribute to its effectiveness in precision applications.

## Key Features

1. Dual Op-Amp Configuration: The BA10393 contains two op-amps in a single package, allowing for compact designs and simplified circuit layouts.

2. Wide Supply Voltage Range: The device can operate with a supply voltage ranging from ±2V to ±15V, providing flexibility for various applications.

3. Low Input Offset Voltage: The BA10393 features a low input offset voltage, typically around 0.5 mV, enhancing the accuracy of signal amplification.

4. High Slew Rate: With a slew rate of approximately 0.5 V/µs, the op-amp can handle fast-changing signals, making it suitable for audio and video applications.

5. Low Noise: The op-amp is designed to minimize noise, which is crucial for high-fidelity audio applications.

6. High Gain Bandwidth Product: The gain bandwidth product is typically around 1 MHz, allowing for effective amplification of a wide range of frequencies.

7. Temperature Range: The BA10393 operates effectively over a temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications.

## Specifications

Here are the detailed specifications of the BA10393:

- Supply Voltage (V+ to V-): ±2V to ±15V
- Input Offset Voltage (VOS): 0.5 mV (typical)
- Input Bias Current (IB): 50 nA (typical)
- Input Impedance (ZIN): 10 MΩ (typical)
- Output Voltage Swing: Typically ±12V with a ±15V supply
- Slew Rate: 0.5 V/µs (typical)
- Gain Bandwidth Product: 1 MHz (typical)
- Common Mode Rejection Ratio (CMRR): 100 dB (typical)
- Power Supply Rejection Ratio (PSRR): 100 dB (typical)
- Total Harmonic Distortion (THD): 0.01% (typical at 1 kHz)
- Package Type: Available in various packages, including DIP-8 and SOP-8.

## Applications

The BA10393 is suitable for a wide range of applications, including:

- Audio signal processing
- Active filters
- Instrumentation amplifiers
- Voltage followers
- Signal conditioning circuits
- General-purpose amplification

## Conclusion

The Rohm Semiconductor BA10393 is a versatile and reliable dual operational amplifier that offers excellent performance characteristics for various applications. Its low noise, high slew rate, and wide supply voltage range make it an ideal choice for both consumer and industrial electronics. Whether used in audio processing or signal conditioning, the BA10393 provides the precision and reliability needed for high-quality performance.
BA10393 Compare Parts
  • BA10393 vs BA10393F-E2
  • BA10393 vs BA10393F
  • BA10393 vs BA10339FV-E2
  • BA10393 vs BA10339FV
  • BA10393 vs BA10339F-E2
  • BA10393 vs BA10339
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you