☰
BA10339FV-E2
BA10339FV-E2
Active
Description:  IC COMPARATOR 4 GEN PUR 14SSOP
Manufacturer:  Rohm Semiconductor
History Price: $0.95000
In Stock: 37680
BA10339FV-E2 Specification
Specification
Part No
BA10339FV-E2
Category
Linear - Comparators
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
4
Output Type
Open Collector
Voltage - Supply, Single/Dual (?
3V ~ 36V, ?.5V ~ 18V
Voltage - Input Offset (Max)
5mV @ 5V
Current - Input Bias (Max)
0.25μA @ 5V
Current - Output (Typ)
16mA @ 5V
Current - Quiescent (Max)
2mA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
14-LSSOP (0.173", 4.40mm Width)
Mounting Type
Surface Mount
Supplier Device Package
14-SSOP-B
BA10339FV-E2 Related Parts
BA10339
BA10339
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14DIP
BA10339F-E2
BA10339F-E2
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
BA10339FV
BA10339FV
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP
BA10393
BA10393
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8DIP
BA10393F
BA10393F
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP
BA10393F-E2
BA10393F-E2
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP
BA10393N
BA10393N
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SIP
BA10339FV-E2 Compare Parts
  • BA10339FV-E2 vs BA10393F-E2
  • BA10339FV-E2 vs BA10393F
  • BA10339FV-E2 vs BA10393
  • BA10339FV-E2 vs BA10339FV
  • BA10339FV-E2 vs BA10339F-E2
  • BA10339FV-E2 vs BA10339
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you