LM358PWR
LM358PWR
Active
Description:  IC OPAMP GP 2 CIRCUIT 8TSSOP
Manufacturer:  Texas Instruments
Datasheet:   LM358PWR Datasheet
History Price: $0.37000
In Stock: 34800
LM358PWR Specification
Specification
Part No
LM358PWR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
0.3V/μs
Gain Bandwidth Product
700 kHz
-3db Bandwidth
-
Current - Input Bias
20 nA
Voltage - Input Offset
3 mV
Current - Supply
500μA (x2 Channels)
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-TSSOP
LM358PWR Related Parts
LM301AD
LM301AD
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AD
LM301AD
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADG
LM301ADG
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2
LM301ADR2
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2G
LM301ADR2G
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADT
LM301ADT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AN
LM301AN
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN
LM301AN
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN/NOPB
LM301AN/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301ANG
LM301ANG
onsemi
IC OPAMP GP 1 CIRCUIT 8DIP
LM307J
LM307J
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 8CERDIP
LM3080N
LM3080N
Texas Instruments
IC OP TRANSCONDUCTIVE AMP 8DIP
LM358PWR Description
Introduction to Rohm Semiconductor LM358PWR

The LM358PWR is a dual operational amplifier (op-amp) produced by Rohm Semiconductor. It is designed for a variety of applications, including signal conditioning, filtering, and amplification in both consumer and industrial electronics. Known for its versatility and ease of use, the LM358PWR is widely utilized in audio processing, sensor signal conditioning, and other analog applications.

Key Specifications

- Number of Amplifiers: The LM358PWR contains two independent, high-gain, frequency-compensated operational amplifiers in a single package.

- Supply Voltage Range: It operates with a wide supply voltage range from 3V to 32V for single supply operation and ±1.5V to ±16V for dual supply operation, providing flexibility for various circuit designs.

- Input Voltage Range: The input common-mode voltage range extends from 0V to (V+ - 2V), allowing it to handle signals close to the ground level without distortion.

- Output Voltage Swing: The output can swing from near the negative rail to within 1.5V of the positive rail under load conditions, making it suitable for low-voltage applications.

- Gain Bandwidth Product: The LM358PWR has a gain bandwidth product of approximately 1 MHz, which is adequate for many audio and low-frequency applications.

- Slew Rate: It features a slew rate of 0.3 V/µs, indicating how quickly the output can respond to rapid changes in input signals. This parameter is crucial for maintaining signal fidelity in dynamic environments.

- Input Offset Voltage: The typical input offset voltage is around 2 mV, which contributes to the accuracy of amplification in precision applications.

- Power Consumption: With low power consumption characteristics (approximately 500 µA per amplifier), the LM358PWR is suitable for battery-operated devices where energy efficiency is critical.

Features and Benefits

- Dual Configuration: The inclusion of two op-amps in a single package reduces board space and component count in designs requiring multiple amplifiers.

- High Input Impedance: The LM358PWR exhibits high input impedance, minimizing loading effects on preceding stages and ensuring accurate signal transfer.

- Robust Design: Built with durable materials, the op-amp can operate effectively across a wide temperature range from -40°C to +85°C, making it ideal for automotive and industrial applications.

- Versatile Applications: This op-amp can be used in various configurations such as inverting/non-inverting amplifiers, integrators, differentiators, and active filters due to its flexible design.

- Cost-effective Solution: The LM358PWR offers an economical choice for designers looking to implement reliable amplification solutions without compromising on performance or quality.

Applications

The versatility of the LM358PWR makes it suitable for numerous applications including:

- Audio signal processing
- Active filters
- Sensor signal conditioning
- Voltage followers
- Comparator circuits
- Data acquisition systems

Conclusion

In conclusion, the Rohm Semiconductor LM358PWR is a highly versatile dual operational amplifier that provides excellent performance characteristics tailored for various analog signal processing tasks. Its wide supply voltage range, low power consumption, and robust design make it an ideal choice for engineers seeking reliable amplification solutions across different applications. Whether used in consumer electronics or industrial control systems, the LM358PWR delivers consistent results that meet modern design requirements while ensuring ease of integration into existing circuits.
LM358PWR Compare Parts
  • LM358PWR vs LM3900N
  • LM358PWR vs LM3900MX
  • LM358PWR vs LM3900M
  • LM358PWR vs LM3900DR
  • LM358PWR vs LM3900D
  • LM358PWR vs LM359N/NOPB
  • LM358PWR vs LM359MX/NOPB
  • LM358PWR vs LM359MX
  • LM358PWR vs LM359M/NOPB
  • LM358PWR vs LM359M
  • LM358PWR vs LM358YDT
  • LM358PWR vs LM358WST
  • LM358PWR vs LM358WPT
  • LM358PWR vs LM358WDT
  • LM358PWR vs LM358WDT
  • LM358PWR vs LM358TPX/NOPB
  • LM358PWR vs LM358TPX
  • LM358PWR vs LM358TP/NOPB
  • LM358PWR vs LM358ST
  • LM358PWR vs LM358ST
  • LM358PWR vs LM358SNG
  • LM358PWR vs LM358S-13
  • LM358PWR vs LM358QT
  • LM358PWR vs LM358PWRG4-JF
  • LM358PWR vs LM358PWRG4
  • LM358PWR vs LM358PWRG3
  • LM358PWR vs LM358PW
  • LM358PWR vs LM358PT
  • LM358PWR vs LM358PSR
  • LM358PWR vs LM358PE4
  • LM358PWR vs LM358PE3
  • LM358PWR vs LM358P
  • LM358PWR vs LM358NG
  • LM358PWR vs LM358N/NOPB
  • LM358PWR vs LM358N/NOPB
  • LM358PWR vs LM358N
  • LM358PWR vs LM358N
  • LM358PWR vs LM358N
  • LM358PWR vs LM358N
  • LM358PWR vs LM358N
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…