SC189EULTRT
SC189EULTRT
Obsolete
Description:  IC REG BUCK 1.28V 1.5A 6MLPD
Manufacturer:  Semtech Corporation
Datasheet:   SC189EULTRT Datasheet
History Price: Obsolete
In Stock: 1200
SC189EULTRT Specification
Specification
Part No
SC189EULTRT
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Semtech Corporation
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Fixed
Number of Outputs
1
Voltage - Input (Min)
2.9V
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
1.28V
Voltage - Output (Max)
-
Current - Output
1.5A
Frequency - Switching
2.5MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
6-UFDFN Exposed Pad
Supplier Device Package
6-MLPD-UT (2x2)
SC189EULTRT Related Parts
SC120SKTRT
SC120SKTRT
Semtech Corporation
IC REG BST ADJ/3.3V 900MA SOT23
SC120ULTRT
SC120ULTRT
Semtech Corporation
IC REG BST ADJ/3.3V 900MA 6MLPD
SC121ULTRT
SC121ULTRT
Semtech Corporation
IC REG BST ADJ/3.3V 900MA 6MLPD
SC122ULTRT
SC122ULTRT
Semtech Corporation
IC REG BOOST 3.3V 350MA 6MLPD
SC1462ISKTRT
SC1462ISKTRT
Semtech Corporation
IC REG CHARGE PUMP 2VIN SOT23
SC171MLTRT
SC171MLTRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 1A 10MLPD
SC172MLTRT
SC172MLTRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 2A 10MLPD
SC173AMLTRT
SC173AMLTRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 3A 10MLPD
SC173MLTRT
SC173MLTRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 3A 10MLPD
SC174MLTRT
SC174MLTRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 4A 10MLPD
SC183CULTRT
SC183CULTRT
Semtech Corporation
IC REG BUCK PROG 2A 16MLPQ
SC185BULTRT
SC185BULTRT
Semtech Corporation
IC REG BUCK 1V 4A 16MLPQ
SC189EULTRT Compare Parts
  • SC189EULTRT vs SC197ULTRT
  • SC189EULTRT vs SC196AMLTRT
  • SC189EULTRT vs SC195ULTRT
  • SC189EULTRT vs SC194BMLTRT
  • SC189EULTRT vs SC194AMLTRT
  • SC189EULTRT vs SC192IMLTRT
  • SC189EULTRT vs SC191AWLTRT
  • SC189EULTRT vs SC190CIMLTRT
  • SC189EULTRT vs SC190BIMLTRT
  • SC189EULTRT vs SC189ZULTRT
  • SC189EULTRT vs SC189ZSKTRT
  • SC189EULTRT vs SC189YSKTRT
  • SC189EULTRT vs SC189VSKTRT
  • SC189EULTRT vs SC189TULTRT
  • SC189EULTRT vs SC189NULTRT
  • SC189EULTRT vs SC189LULTRT
  • SC189EULTRT vs SC189LSKTRT
  • SC189EULTRT vs SC189HULTRT
  • SC189EULTRT vs SC189HSKTRT
  • SC189EULTRT vs SC189FULTRT
  • SC189EULTRT vs SC189CULTRT
  • SC189EULTRT vs SC189CSKTRT
  • SC189EULTRT vs SC189BULTRT
  • SC189EULTRT vs SC189BSKTRT
  • SC189EULTRT vs SC189AULTRT
  • SC189EULTRT vs SC189ASKTRT
  • SC189EULTRT vs SC186ULTRT
  • SC189EULTRT vs SC185QULTRT
  • SC189EULTRT vs SC185LULTRT
  • SC189EULTRT vs SC185JULTRT
  • SC189EULTRT vs SC185HULTRT
  • SC189EULTRT vs SC185EULTRT
  • SC189EULTRT vs SC185BULTRT
  • SC189EULTRT vs SC183CULTRT
  • SC189EULTRT vs SC174MLTRT
  • SC189EULTRT vs SC173MLTRT
  • SC189EULTRT vs SC173AMLTRT
  • SC189EULTRT vs SC172MLTRT
  • SC189EULTRT vs SC171MLTRT
  • SC189EULTRT vs SC1462ISKTRT
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund