SC189YSKTRT
SC189YSKTRT
Not For New Designs
Description:  IC REG BUCK 2.5V 1.5A SOT23-5
Manufacturer:  Semtech Corporation
Datasheet:   SC189YSKTRT Datasheet
History Price: $0.49000
In Stock: 15200
SC189YSKTRT Specification
Specification
Part No
SC189YSKTRT
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Semtech Corporation
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Fixed
Number of Outputs
1
Voltage - Input (Min)
2.9V
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
2.5V
Voltage - Output (Max)
-
Current - Output
1.5A
Frequency - Switching
2.5MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
SC189YSKTRT Related Parts
SC120SKTRT
SC120SKTRT
Semtech Corporation
IC REG BST ADJ/3.3V 900MA SOT23
SC120ULTRT
SC120ULTRT
Semtech Corporation
IC REG BST ADJ/3.3V 900MA 6MLPD
SC121ULTRT
SC121ULTRT
Semtech Corporation
IC REG BST ADJ/3.3V 900MA 6MLPD
SC122ULTRT
SC122ULTRT
Semtech Corporation
IC REG BOOST 3.3V 350MA 6MLPD
SC1462ISKTRT
SC1462ISKTRT
Semtech Corporation
IC REG CHARGE PUMP 2VIN SOT23
SC171MLTRT
SC171MLTRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 1A 10MLPD
SC172MLTRT
SC172MLTRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 2A 10MLPD
SC173AMLTRT
SC173AMLTRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 3A 10MLPD
SC173MLTRT
SC173MLTRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 3A 10MLPD
SC174MLTRT
SC174MLTRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 4A 10MLPD
SC183CULTRT
SC183CULTRT
Semtech Corporation
IC REG BUCK PROG 2A 16MLPQ
SC185BULTRT
SC185BULTRT
Semtech Corporation
IC REG BUCK 1V 4A 16MLPQ
SC189YSKTRT Compare Parts
  • SC189YSKTRT vs SC197ULTRT
  • SC189YSKTRT vs SC196AMLTRT
  • SC189YSKTRT vs SC195ULTRT
  • SC189YSKTRT vs SC194BMLTRT
  • SC189YSKTRT vs SC194AMLTRT
  • SC189YSKTRT vs SC192IMLTRT
  • SC189YSKTRT vs SC191AWLTRT
  • SC189YSKTRT vs SC190CIMLTRT
  • SC189YSKTRT vs SC190BIMLTRT
  • SC189YSKTRT vs SC189ZULTRT
  • SC189YSKTRT vs SC189ZSKTRT
  • SC189YSKTRT vs SC189VSKTRT
  • SC189YSKTRT vs SC189TULTRT
  • SC189YSKTRT vs SC189NULTRT
  • SC189YSKTRT vs SC189LULTRT
  • SC189YSKTRT vs SC189LSKTRT
  • SC189YSKTRT vs SC189HULTRT
  • SC189YSKTRT vs SC189HSKTRT
  • SC189YSKTRT vs SC189FULTRT
  • SC189YSKTRT vs SC189EULTRT
  • SC189YSKTRT vs SC189CULTRT
  • SC189YSKTRT vs SC189CSKTRT
  • SC189YSKTRT vs SC189BULTRT
  • SC189YSKTRT vs SC189BSKTRT
  • SC189YSKTRT vs SC189AULTRT
  • SC189YSKTRT vs SC189ASKTRT
  • SC189YSKTRT vs SC186ULTRT
  • SC189YSKTRT vs SC185QULTRT
  • SC189YSKTRT vs SC185LULTRT
  • SC189YSKTRT vs SC185JULTRT
  • SC189YSKTRT vs SC185HULTRT
  • SC189YSKTRT vs SC185EULTRT
  • SC189YSKTRT vs SC185BULTRT
  • SC189YSKTRT vs SC183CULTRT
  • SC189YSKTRT vs SC174MLTRT
  • SC189YSKTRT vs SC173MLTRT
  • SC189YSKTRT vs SC173AMLTRT
  • SC189YSKTRT vs SC172MLTRT
  • SC189YSKTRT vs SC171MLTRT
  • SC189YSKTRT vs SC1462ISKTRT
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund