LAN8742-CZ
LAN8742-CZ
Obsolete
Description:  IC TRANSCEIVER FULL 1/1 24SQFN
Manufacturer:  Microchip Technology
Datasheet:   LAN8742-CZ Datasheet
History Price: Obsolete
In Stock: 7200
LAN8742-CZ Specification
Specification
Part No
LAN8742-CZ
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Microchip Technology
Series
flexPWR
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RMII
Number of Drivers/Receivers
1/1
Duplex
Full
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
1.8V ~ 3.3V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
24-VFQFN Exposed Pad
Supplier Device Package
24-SQFN (4x4)
LAN8742-CZ PDF Datasheet
LAN8742-CZ Related Parts
LAN8187-JT
LAN8187-JT
Microchip Technology
IC TRANSCEIVER FULL 64TQFP
LAN8187I-JT
LAN8187I-JT
Microchip Technology
IC TRANSCEIVER 64TQFP
LAN8670B1-E/LMX
LAN8670B1-E/LMX
Microchip Technology
10BASE-T1S PHY TRANSCEIVER WITH
LAN8671B1-E/U3B
LAN8671B1-E/U3B
Microchip Technology
10BASE-T1S PHY TRANSCEIVER WITH
LAN8672B1-E/LNX
LAN8672B1-E/LNX
Microchip Technology
10BASE-T1S PHY TRANSCEIVER WITH
LAN8700C-AEZG
LAN8700C-AEZG
Microchip Technology
IC TRANSCEIVER FULL 36QFN
LAN8700C-AEZG-TR
LAN8700C-AEZG-TR
Microchip Technology
IC TRANSCEIVER FULL 36QFN
LAN8700IC-AEZG
LAN8700IC-AEZG
Microchip Technology
IC TRANSCEIVER FULL 36QFN
LAN8700IC-AEZG-TR
LAN8700IC-AEZG-TR
Microchip Technology
IC TRANSCEIVER FULL 36QFN
LAN8710A-EZC
LAN8710A-EZC
Microchip Technology
IC TRANSCEIVER FULL 4/4 32QFN
LAN8710A-EZC-TR
LAN8710A-EZC-TR
Microchip Technology
IC TRANSCEIVER FULL 4/4 32QFN
LAN8710A-EZK
LAN8710A-EZK
Microchip Technology
IC TRANSCEIVER FULL 4/4 32QFN
LAN8742-CZ Compare Parts
  • LAN8742-CZ vs LAN8840/PSA
  • LAN8742-CZ vs LAN8831/Q2A
  • LAN8742-CZ vs LAN8830T/PSA
  • LAN8742-CZ vs LAN8830T-V/PSA
  • LAN8742-CZ vs LAN8830/PSA
  • LAN8742-CZ vs LAN8830-V/PSA
  • LAN8742-CZ vs LAN8820I-ABZJ-TR
  • LAN8742-CZ vs LAN8820I-ABZJ
  • LAN8742-CZ vs LAN8820-ABZJ-TR
  • LAN8742-CZ vs LAN8820-ABZJ
  • LAN8742-CZ vs LAN8810I-AKZE-TR
  • LAN8742-CZ vs LAN8810I-AKZE
  • LAN8742-CZ vs LAN8810-AKZE-TR
  • LAN8742-CZ vs LAN8810-AKZE
  • LAN8742-CZ vs LAN8742AI-CZ-TR
  • LAN8742-CZ vs LAN8742AI-CZ
  • LAN8742-CZ vs LAN8742A-CZ-TR
  • LAN8742-CZ vs LAN8742A-CZ
  • LAN8742-CZ vs LAN8742-CZ-TR
  • LAN8742-CZ vs LAN8741AI-EN-TR
  • LAN8742-CZ vs LAN8741AI-EN
  • LAN8742-CZ vs LAN8741A-EN-TR
  • LAN8742-CZ vs LAN8741A-EN
  • LAN8742-CZ vs LAN8740AI-EN-TR
  • LAN8742-CZ vs LAN8740AI-EN
  • LAN8742-CZ vs LAN8740A-EN-TR
  • LAN8742-CZ vs LAN8740A-EN
  • LAN8742-CZ vs LAN8720AI-CP-TR-ABC
  • LAN8742-CZ vs LAN8720AI-CP-TR
  • LAN8742-CZ vs LAN8720AI-CP-ABC
  • LAN8742-CZ vs LAN8720AI-CP
  • LAN8742-CZ vs LAN8720A-CP-TR-ABC
  • LAN8742-CZ vs LAN8720A-CP-TR
  • LAN8742-CZ vs LAN8720A-CP-ABC
  • LAN8742-CZ vs LAN8720A-CP
  • LAN8742-CZ vs LAN8710AI-EZK-TR
  • LAN8742-CZ vs LAN8710AI-EZK
  • LAN8742-CZ vs LAN8710A-EZK-TR
  • LAN8742-CZ vs LAN8710A-EZK
  • LAN8742-CZ vs LAN8710A-EZC-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!