☰
L272D2
L272D2
Obsolete
Description:  IC OPAMP GP 2 CIRCUIT 16SOIC
Manufacturer:  onsemi
Datasheet:   L272D2 Datasheet
History Price: Obsolete
In Stock: 800
L272D2 Specification
Specification
Part No
L272D2
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
1V/μs
Gain Bandwidth Product
350 kHz
-3db Bandwidth
-
Current - Input Bias
300 nA
Voltage - Input Offset
15 mV
Current - Supply
8mA
Current - Output / Channel
700 mA
Voltage - Supply Span (Min)
4 V
Voltage - Supply Span (Max)
28 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
L272D2 PDF Datasheet
L272D2 Related Parts
L272
L272
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 16POWERDIP
L2720
L2720
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 16POWERDIP
L2720D
L2720D
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 16SO
L2720D13TR
L2720D13TR
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 16SO
L2720W13TR
L2720W13TR
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 16SO
L2722
L2722
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 8MINI DIP
L2726
L2726
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 20SO
L2726013TR
L2726013TR
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 20SO
L272AD2
L272AD2
onsemi
IC OPAMP GP 2 CIRCUIT 16SOIC
L272AD2TF
L272AD2TF
Fairchild Semiconductor
IC OPAMP GP 2 CIRCUIT 16SOIC
L272AD2TF
L272AD2TF
onsemi
IC OPAMP GP 2 CIRCUIT 16SOIC
L272AM
L272AM
onsemi
IC OPAMP GP 2 CIRCUIT 8DIP
L272D2 Description
The ON Semiconductor L272D2 is a dual operational amplifier that is widely used in various electronic applications due to its versatility, high performance, and reliability. This device is particularly suitable for audio processing, signal conditioning, and general-purpose amplification tasks. The L272D2 is designed to provide high gain, low noise, and a wide range of operating conditions, making it an excellent choice for both consumer and industrial applications.

## Key Features

1. Dual Operational Amplifier: The L272D2 contains two independent, high-gain, frequency-compensated operational amplifiers. This dual configuration allows for multiple amplification tasks within a single package, saving space and simplifying circuit design.

2. Wide Supply Voltage Range: The device can operate with a dual supply voltage ranging from ±3V to ±15V. This flexibility allows it to be used in various circuit designs, accommodating different power supply configurations.

3. Low Noise Performance: The L272D2 is designed to minimize noise, making it ideal for applications where signal integrity is critical, such as audio and precision measurement systems. Its low noise characteristics help ensure that the amplified signal remains clean and undistorted.

4. High Slew Rate: The operational amplifier features a high slew rate, typically around 0.5 V/µs. This characteristic allows the amplifier to respond quickly to changes in input signals, making it suitable for high-frequency applications.

5. Low Total Harmonic Distortion (THD): The L272D2 exhibits low total harmonic distortion, ensuring high fidelity in audio applications and accurate signal reproduction. This is particularly important in audio processing where signal quality is paramount.

6. Wide Bandwidth: The device has a wide bandwidth, typically around 1 MHz for the gain bandwidth product, enabling it to handle a variety of signal frequencies without significant attenuation.

7. Thermal Shutdown Protection: The L272D2 includes thermal shutdown features to protect the device from overheating, enhancing reliability in demanding applications. This feature is crucial for maintaining performance and preventing damage in high-temperature environments.

## Specifications

- Supply Voltage (VCC): The L272D2 can operate with a dual supply voltage of ±3V to ±15V, providing flexibility for various applications.

- Input Voltage Range: The input voltage range is typically from -0.3V to VCC - 1.5V, ensuring compatibility with various signal levels.

- Output Voltage Swing: The output voltage swing is typically within 1V of the supply rails, allowing for maximum output range in single-supply applications.

- Slew Rate: The typical slew rate is around 0.5 V/µs, which is suitable for many general-purpose applications.

- Gain Bandwidth Product: The gain bandwidth product is typically 1 MHz, providing sufficient bandwidth for a variety of applications.

- Input Offset Voltage: The input offset voltage is typically around 2 mV, which is important for precision applications.

- Common Mode Rejection Ratio (CMRR): The CMRR is typically greater than 100 dB, ensuring that common-mode signals do not significantly affect the output.

- Power Consumption: The device has a low power consumption, typically around 1.5 mA per amplifier, making it suitable for battery-operated devices.

- Package Type: The L272D2 is available in various package options, including DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit), facilitating easy integration into different circuit designs.

## Applications

The ON Semiconductor L272D2 is suitable for a wide range of applications, including:

- Audio Amplification: Used in audio processing circuits for amplifying audio signals with high fidelity, making it ideal for consumer electronics and professional audio equipment.

- Signal Conditioning: Ideal for conditioning sensor signals in industrial applications, ensuring accurate signal processing and measurement.

- Active Filters: Employed in active filter designs for signal processing and noise reduction, enhancing the performance of various electronic systems.

- Instrumentation: Used in instrumentation applications where precision and low noise are critical, such as in medical devices and measurement equipment.

- Data Acquisition Systems: Suitable for amplifying signals in data acquisition systems for accurate measurements and analysis.

## Conclusion

The ON Semiconductor L272D2 is a versatile and high-performance dual operational amplifier that meets the needs of various applications across different industries. With its wide supply voltage range, low noise characteristics, and robust performance specifications, it is an excellent choice for engineers looking to implement reliable and efficient amplification solutions. Its compact package options and thermal protection features further enhance its usability in a wide array of electronic designs, making it a valuable component in modern electronic systems.
L272D2 Compare Parts
  • L272D2 vs L272M
  • L272D2 vs L272D013TR
  • L272D2 vs L272D
  • L272D2 vs L272AM
  • L272D2 vs L272AD2TF
  • L272D2 vs L272AD2TF
  • L272D2 vs L272AD2
  • L272D2 vs L2726013TR
  • L272D2 vs L2726
  • L272D2 vs L2722
  • L272D2 vs L2720W13TR
  • L272D2 vs L2720D13TR
  • L272D2 vs L2720D
  • L272D2 vs L2720
  • L272D2 vs L272
  • L272D2 vs L272M-ON
  • L272D2 vs L272M
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!