☰
L272M
L272M
Obsolete
Description:  IC OPAMP GP 2 CIRCUIT 8MINI DIP
Manufacturer:  STMicroelectronics
Datasheet:   L272M Datasheet
History Price: Obsolete
In Stock: 12480
L272M Specification
Specification
Part No
L272M
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
1V/μs
Gain Bandwidth Product
350 kHz
-3db Bandwidth
-
Current - Input Bias
300 nA
Voltage - Input Offset
15 mV
Current - Supply
8mA
Current - Output / Channel
700 mA
Voltage - Supply Span (Min)
4 V
Voltage - Supply Span (Max)
28 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-Mini DIP
L272M PDF Datasheet
L272M Related Parts
L272
L272
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 16POWERDIP
L2720
L2720
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 16POWERDIP
L2720D
L2720D
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 16SO
L2720D13TR
L2720D13TR
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 16SO
L2720W13TR
L2720W13TR
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 16SO
L2722
L2722
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 8MINI DIP
L2726
L2726
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 20SO
L2726013TR
L2726013TR
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 20SO
L272AD2
L272AD2
onsemi
IC OPAMP GP 2 CIRCUIT 16SOIC
L272AD2TF
L272AD2TF
Fairchild Semiconductor
IC OPAMP GP 2 CIRCUIT 16SOIC
L272AD2TF
L272AD2TF
onsemi
IC OPAMP GP 2 CIRCUIT 16SOIC
L272AM
L272AM
onsemi
IC OPAMP GP 2 CIRCUIT 8DIP
L272M Description
The onsemi L272M is a high-performance operational amplifier designed for a variety of applications, including audio processing, signal conditioning, and instrumentation. This op-amp is known for its low noise, high gain, and wide bandwidth, making it suitable for both consumer and industrial applications.

## Key Specifications:

1. General Characteristics:
- Type: Dual Operational Amplifier
- Package: Available in various packages, including DIP-8 and SOIC-8.
- Supply Voltage (V+ to V-): Typically ±15V, with a maximum of ±22V.

2. Electrical Characteristics:
- Input Offset Voltage (V_os): Typically 0.5 mV, with a maximum of 2 mV.
- Input Bias Current (I_b): Typically 50 nA, with a maximum of 100 nA.
- Input Impedance: High input impedance, typically around 2 MΩ.
- Common-Mode Rejection Ratio (CMRR): Typically 100 dB.
- Power Supply Rejection Ratio (PSRR): Typically 100 dB.

3. Performance Parameters:
- Gain-Bandwidth Product (GBP): Typically 1 MHz.
- Slew Rate: Typically 0.5 V/µs, allowing for fast signal changes.
- Total Harmonic Distortion (THD): Low distortion, typically around 0.01% at 1 kHz.

4. Output Characteristics:
- Output Voltage Swing: Typically ±12V with a ±15V supply, allowing for a wide range of output signals.
- Output Current: Capable of sourcing or sinking up to 20 mA, making it suitable for driving loads directly.

5. Thermal Characteristics:
- Operating Temperature Range: Typically from -40°C to +85°C, suitable for industrial applications.
- Thermal Resistance (θJA): Typically around 100°C/W, depending on the package and PCB layout.

## Applications:

The L272M operational amplifier is widely used in various applications, including:

- Audio Amplification: Its low noise and high fidelity make it ideal for audio signal processing.
- Signal Conditioning: Used in sensor applications to amplify weak signals.
- Active Filters: Suitable for designing active filter circuits due to its high gain and bandwidth.
- Instrumentation: Commonly used in measurement and instrumentation systems for accurate signal amplification.

## Conclusion:

The onsemi L272M operational amplifier is a versatile and reliable component that meets the needs of various electronic applications. Its combination of low noise, high gain, and wide bandwidth makes it an excellent choice for both consumer and industrial designs. When selecting an operational amplifier, the L272M stands out for its performance and adaptability in a wide range of scenarios.
L272M Compare Parts
  • L272M vs L272D013TR
  • L272M vs L272D
  • L272M vs L272AM
  • L272M vs L272AD2TF
  • L272M vs L272AD2TF
  • L272M vs L272AD2
  • L272M vs L2726013TR
  • L272M vs L2726
  • L272M vs L2722
  • L272M vs L2720W13TR
  • L272M vs L2720D13TR
  • L272M vs L2720D
  • L272M vs L2720
  • L272M vs L272
  • L272M vs L272M-ON
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give