☰
L292H
L292H
Obsolete
Description:  IC MTR DRVR 18V-36V 15MULTIWATT
Manufacturer:  STMicroelectronics
Datasheet:   L292H Datasheet
History Price: Obsolete
In Stock: 40520
L292H Specification
Specification
Part No
L292H
Category
PMIC - Motor Drivers, Controllers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Interface
Parallel
Technology
Bipolar
Step Resolution
-
Applications
General Purpose
Current - Output
2A
Voltage - Supply
18V ~ 36V
Voltage - Load
18V ~ 36V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
15-SSIP Exposed Pad, Formed Leads
Supplier Device Package
15-Multiwatt
L292H Related Parts
L292
L292
STMicroelectronics
IC MTR DRVR 18V-36V 15MULTIWATT
L293B
L293B
STMicroelectronics
IC MTR DRV BIPOLAR 4.5-36V 16DIP
L293D
L293D
STMicroelectronics
IC MTRDRV BIPLR 4.5-36V 16PWRDIP
L293DD
L293DD
STMicroelectronics
IC MTR DRV BIPOLR 4.5-36V 20SOIC
L293DD013TR
L293DD013TR
STMicroelectronics
IC MTR DRV BIPOLR 4.5-36V 20SOIC
L293DNE
L293DNE
Texas Instruments
IC MTR DRV BIPOLAR 4.5-36V 16DIP
L293DNEE4
L293DNEE4
Texas Instruments
IC MTR DRV BIPOLAR 4.5-36V 16DIP
L293DWP
L293DWP
Texas Instruments
IC MTR DRV BIPOLR 4.5-36V 28SOIC
L293DWPG4
L293DWPG4
Texas Instruments
IC MTR DRV BIPOLR 4.5-36V 28SOIC
L293E
L293E
STMicroelectronics
IC MOTOR DRIVER BIPLR 20-PWRDIP
L293N
L293N
Texas Instruments
IC MTR DRV BIPOLAR 4.5-36V 16DIP
L293NE
L293NE
Texas Instruments
IC MTR DRV BIPOLAR 4.5-36V 16DIP
L292H Description
The STMicroelectronics L292H is a versatile dual power supply voltage regulator designed for a wide range of applications, including automotive, industrial, and consumer electronics. This device is particularly known for its ability to provide stable output voltages with high efficiency and low dropout characteristics. Below is a detailed overview of the specifications and features of the L292H.

## Key Specifications

1. Output Voltage:
- The L292H can be configured to provide two adjustable output voltages, typically ranging from 1.2V to 37V for each output.
- The output voltage can be set using external resistors, allowing for flexibility in various applications.

2. Input Voltage Range:
- Input Voltage (Vin): 4.5V to 40V
- This wide input voltage range makes the L292H suitable for various power supply configurations.

3. Output Current:
- Maximum Output Current: 1.5A per channel
- The ability to deliver up to 1.5A of output current per channel makes it suitable for powering a range of devices.

4. Dropout Voltage:
- Dropout Voltage: 1.5V (typical at 1.5A load)
- The low dropout voltage ensures that the regulator can maintain a stable output voltage even when the input voltage is close to the output voltage.

5. Power Supply Rejection Ratio (PSRR):
- PSRR: 70dB (typical at 1kHz)
- A high PSRR indicates that the regulator can effectively filter out noise from the input power supply, providing a clean output voltage.

6. Temperature Range:
- Operating Temperature: -40°C to +125°C
- This wide temperature range makes the L292H suitable for use in various environmental conditions, including automotive applications.

7. Package Type:
- Package: TO-220 or DPAK
- The TO-220 package allows for efficient heat dissipation, making it suitable for high-power applications.

8. Quiescent Current:
- Quiescent Current: 10mA (typical)
- The low quiescent current helps to improve overall efficiency, especially in battery-powered applications.

## Features

- Dual Output: The L292H features two independent output channels, allowing it to power multiple devices or circuits simultaneously.

- Thermal Protection: The device includes built-in thermal shutdown protection, which prevents damage due to overheating by shutting down the regulator if the junction temperature exceeds safe limits.

- Short-Circuit Protection: The L292H features short-circuit protection, ensuring that the device can withstand fault conditions without damage.

- Adjustable Output: The output voltage can be easily adjusted using external resistors, providing flexibility for various applications.

- Low Noise Operation: The L292H is designed to provide low output noise, making it suitable for sensitive applications such as RF and audio devices.

## Applications

The L292H is suitable for a wide range of applications, including:

- Automotive Electronics: Ideal for powering automotive control systems, sensors, and infotainment systems.
- Industrial Equipment: Used in industrial automation and control systems that require stable and reliable power supplies.
- Consumer Electronics: Suitable for various consumer devices, including home appliances and personal electronics.
- Battery-Powered Devices: The low quiescent current and high efficiency make it an excellent choice for battery-operated devices.

## Conclusion

The STMicroelectronics L292H is a versatile and efficient dual voltage regulator that provides stable output voltages with low noise and high performance. Its wide input voltage range, low dropout voltage, and built-in protection features make it an excellent choice for a variety of applications in automotive, industrial, and consumer electronics. With its adjustable output and robust design, the L292H is a reliable solution for designers looking to implement effective power management in their products.
L292H Compare Parts
  • L292H vs L297D
  • L292H vs L297/1
  • L292H vs L293NG4
  • L292H vs L293NEG4
  • L292H vs L293NE
  • L292H vs L293N
  • L292H vs L293E
  • L292H vs L293DWPG4
  • L292H vs L293DWP
  • L292H vs L293DNEE4
  • L292H vs L293DNE
  • L292H vs L293DD013TR
  • L292H vs L293DD
  • L292H vs L293D
  • L292H vs L293B
  • L292H vs L292
  • L292H vs L293NEE4
  • Customer Reviews
    4.95 out of 5.00 stars from 90 customer reviews from all over the world
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.