☰
L293DD
L293DD
Active
Description:  IC MTR DRV BIPOLR 4.5-36V 20SOIC
Manufacturer:  STMicroelectronics
Datasheet:   L293DD Datasheet
History Price: $8.33000
In Stock: 44480
L293DD Specification
Specification
Part No
L293DD
Category
PMIC - Motor Drivers, Controllers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Bipolar
Motor Type - AC, DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Interface
Parallel
Technology
-
Step Resolution
-
Applications
General Purpose
Current - Output
600mA
Voltage - Supply
4.5V ~ 36V
Voltage - Load
4.5V ~ 36V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SO
L293DD PDF Datasheet
L293DD Related Parts
L292
L292
STMicroelectronics
IC MTR DRVR 18V-36V 15MULTIWATT
L292H
L292H
STMicroelectronics
IC MTR DRVR 18V-36V 15MULTIWATT
L293B
L293B
STMicroelectronics
IC MTR DRV BIPOLAR 4.5-36V 16DIP
L293D
L293D
STMicroelectronics
IC MTRDRV BIPLR 4.5-36V 16PWRDIP
L293DD013TR
L293DD013TR
STMicroelectronics
IC MTR DRV BIPOLR 4.5-36V 20SOIC
L293DNE
L293DNE
Texas Instruments
IC MTR DRV BIPOLAR 4.5-36V 16DIP
L293DNEE4
L293DNEE4
Texas Instruments
IC MTR DRV BIPOLAR 4.5-36V 16DIP
L293DWP
L293DWP
Texas Instruments
IC MTR DRV BIPOLR 4.5-36V 28SOIC
L293DWPG4
L293DWPG4
Texas Instruments
IC MTR DRV BIPOLR 4.5-36V 28SOIC
L293E
L293E
STMicroelectronics
IC MOTOR DRIVER BIPLR 20-PWRDIP
L293N
L293N
Texas Instruments
IC MTR DRV BIPOLAR 4.5-36V 16DIP
L293NE
L293NE
Texas Instruments
IC MTR DRV BIPOLAR 4.5-36V 16DIP
L293DD Compare Parts
  • L293DD vs L297D
  • L293DD vs L297/1
  • L293DD vs L293NG4
  • L293DD vs L293NEG4
  • L293DD vs L293NE
  • L293DD vs L293N
  • L293DD vs L293E
  • L293DD vs L293DWPG4
  • L293DD vs L293DWP
  • L293DD vs L293DNEE4
  • L293DD vs L293DNE
  • L293DD vs L293DD013TR
  • L293DD vs L293D
  • L293DD vs L293B
  • L293DD vs L292H
  • L293DD vs L292
  • L293DD vs L293NEE4
  • Customer Reviews
    4.95 out of 5.00 stars from 182 customer reviews from all over the world
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.