☰
L293E
L293E
Active
Description:  IC MOTOR DRIVER BIPLR 20-PWRDIP
Manufacturer:  STMicroelectronics
Datasheet:   L293E Datasheet
History Price: $9.25000
In Stock: 2400
L293E Specification
Specification
Part No
L293E
Category
PMIC - Motor Drivers, Controllers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Bipolar
Motor Type - AC, DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Interface
Parallel
Technology
-
Step Resolution
-
Applications
General Purpose
Current - Output
1A
Voltage - Supply
4.5V ~ 36V
Voltage - Load
4.5V ~ 36V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-PowerDIP
L293E PDF Datasheet
L293E Related Parts
L292
L292
STMicroelectronics
IC MTR DRVR 18V-36V 15MULTIWATT
L292H
L292H
STMicroelectronics
IC MTR DRVR 18V-36V 15MULTIWATT
L293B
L293B
STMicroelectronics
IC MTR DRV BIPOLAR 4.5-36V 16DIP
L293D
L293D
STMicroelectronics
IC MTRDRV BIPLR 4.5-36V 16PWRDIP
L293DD
L293DD
STMicroelectronics
IC MTR DRV BIPOLR 4.5-36V 20SOIC
L293DD013TR
L293DD013TR
STMicroelectronics
IC MTR DRV BIPOLR 4.5-36V 20SOIC
L293DNE
L293DNE
Texas Instruments
IC MTR DRV BIPOLAR 4.5-36V 16DIP
L293DNEE4
L293DNEE4
Texas Instruments
IC MTR DRV BIPOLAR 4.5-36V 16DIP
L293DWP
L293DWP
Texas Instruments
IC MTR DRV BIPOLR 4.5-36V 28SOIC
L293DWPG4
L293DWPG4
Texas Instruments
IC MTR DRV BIPOLR 4.5-36V 28SOIC
L293N
L293N
Texas Instruments
IC MTR DRV BIPOLAR 4.5-36V 16DIP
L293NE
L293NE
Texas Instruments
IC MTR DRV BIPOLAR 4.5-36V 16DIP
L293E Description
STMicroelectronics L293E Overview

The STMicroelectronics L293E is a quadruple high-current, half-H driver IC designed to control the direction and speed of motors, specifically DC motors, stepper motors, and other inductive loads. This integrated circuit is a popular choice in a wide range of applications, such as robotics, automation systems, and motorized devices, where precise motor control is essential.

Key Features

* Quadruple High-Current Half-H Driver: The L293E features four independent high-current half-H drivers, each capable of driving one motor. The half-H bridge configuration allows for both forward and reverse motor operation, as well as speed control through Pulse Width Modulation (PWM).

* Motor Control Capability: Each channel of the L293E can drive a motor, and the device is designed to control both the direction and speed of DC motors. It can also drive stepper motors by controlling the current through each winding in a specific sequence.

* High-Current Output: The L293E can supply up to 600 mA continuous current per channel, with a peak current rating of up to 1.2 A. This allows it to control motors with relatively high power requirements, making it suitable for driving small to medium-sized motors.

* Low Saturation Voltage: The IC provides low saturation voltages (typically 1.2 V), ensuring minimal power loss and higher efficiency during operation.

* Thermal Shutdown and Overcurrent Protection: The L293E includes integrated thermal shutdown and overcurrent protection mechanisms, which protect the device and connected motors from damage due to excessive heat or current. If the temperature exceeds safe levels, the IC automatically shuts down until it cools to a safe operating temperature.

* Logic Voltage Compatibility: It is compatible with both TTL and CMOS logic voltage levels, enabling easy integration with microcontrollers, such as Arduino, Raspberry Pi, or other control systems.

* Built-In Diodes for Inductive Load Protection: The L293E includes flyback diodes on each channel, protecting the IC from the voltage spikes caused by the inductive nature of motors, particularly when switching directions.

* Package Type: The device is available in a standard 16-pin dual in-line package (DIP), making it easy to integrate into various system designs. The L293E is also available in a surface-mount version for space-constrained applications.

Applications

* DC Motor Control: The L293E is widely used in systems that require the control of DC motors, including small electric vehicles, robotics, and remote-controlled devices.

* Stepper Motor Control: By sequencing the channels appropriately, the L293E can control stepper motors for precise position control, making it useful in 3D printers, CNC machines, and other motion control systems.

* Robotics: In robotics applications, the L293E is often used to drive motors for movement, allowing for precise control of robotic arms, wheels, or other actuators.

* Power Tools and Appliances: The L293E can be used to control the motors in small power tools, household appliances, and toys, enabling forward, reverse, and speed control.

* Automation Systems: The IC is commonly used in industrial automation systems to control motors for conveyors, gates, and other motor-driven machinery.

Specifications

* Number of Channels: 4 (independent)
* Supply Voltage Range: 4.5 V to 36 V (for motor drive)
* Logic Supply Voltage: 4.5 V to 5.5 V
* Continuous Output Current per Channel: 600 mA
* Peak Output Current per Channel: 1.2 A
* Saturation Voltage: 1.2 V (typical) at 600 mA
* Thermal Shutdown Temperature: 150°C (typical)
* Overcurrent Protection: Integrated
* Input Logic Voltage Levels: TTL and CMOS compatible
* Package Type: 16-pin DIP or surface-mount package
* Operating Temperature Range: -40°C to 85°C

Conclusion

The STMicroelectronics L293E is a robust and versatile motor driver IC that provides reliable and efficient control for DC motors, stepper motors, and other inductive loads. With features like high current output, thermal shutdown, overcurrent protection, and built-in flyback diodes, it is ideal for use in a variety of applications, including robotics, automation, power tools, and other motorized systems. The L293E is easy to integrate with microcontroller-based systems and offers high performance at a cost-effective price, making it a popular choice in both hobbyist and industrial projects.
L293E Compare Parts
  • L293E vs L297D
  • L293E vs L297/1
  • L293E vs L293NG4
  • L293E vs L293NEG4
  • L293E vs L293NE
  • L293E vs L293N
  • L293E vs L293DWPG4
  • L293E vs L293DWP
  • L293E vs L293DNEE4
  • L293E vs L293DNE
  • L293E vs L293DD013TR
  • L293E vs L293DD
  • L293E vs L293D
  • L293E vs L293B
  • L293E vs L292H
  • L293E vs L292
  • L293E vs L293NEE4
  • Customer Reviews
    4.95 out of 5.00 stars from 166 customer reviews from all over the world
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.