☰
L4963D013TR
L4963D013TR
Active
Description:  IC REG BUCK ADJUSTABLE 1.5A 20SO
Manufacturer:  STMicroelectronics
Datasheet:   L4963D013TR Datasheet
History Price: $5.54000
In Stock: 24800
L4963D013TR Specification
Specification
Part No
L4963D013TR
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
9V
Voltage - Input (Max)
46V
Voltage - Output (Min/Fixed)
5.1V
Voltage - Output (Max)
36V
Current - Output
1.5A
Frequency - Switching
42kHz ~ 83kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SO
L4963D013TR PDF Datasheet
L4963D013TR Related Parts
L4962/A
L4962/A
STMicroelectronics
IC REG BUCK ADJ 1.5A 16DIP
L4963D
L4963D
STMicroelectronics
IC REG BUCK ADJUSTABLE 1.5A 20SO
L4963W
L4963W
STMicroelectronics
IC REG BUCK ADJ 1.5A 18DIP
L4964
L4964
STMicroelectronics
IC REG BUCK ADJ 4A 15MULTIWATT
L4964HT
L4964HT
STMicroelectronics
IC REG BUCK ADJ 4A 15MULTIWATT
L4970A
L4970A
STMicroelectronics
IC REG BUCK ADJ 10A 15MULTIWATT
L4971
L4971
STMicroelectronics
IC REG BUCK ADJUSTABLE 1.5A 8DIP
L4971D
L4971D
STMicroelectronics
IC REG BUCK ADJ 1.5A 16SOIC
L4971D013TR
L4971D013TR
STMicroelectronics
IC REG BUCK ADJ 1.5A 16SOIC
L4972AD
L4972AD
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 20SO
L4972AD013TR
L4972AD013TR
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 20SO
L4973D3.3
L4973D3.3
STMicroelectronics
IC REG BUCK ADJ/3.3V 3.5A 20SO
L4963D013TR Description
The STMicroelectronics L4963D013TR is a high-performance power management IC that integrates multiple functions to support various applications requiring efficient energy conversion, protection, and regulation. This device is designed to handle 12V DC input power and provide regulated outputs suitable for use in a wide range of industrial, automotive, and embedded applications. It is part of STMicroelectronics’ family of DC-DC converters, and offers a compact, highly integrated solution to simplify system design, reduce component count, and improve overall system efficiency.

## Key Features:

* Wide Input Voltage Range: The L4963D013TR operates over an input voltage range of 8V to 40V, making it suitable for systems powered by automotive batteries or industrial DC sources. This wide input voltage range ensures compatibility with various power sources, from automotive 12V to industrial 24V systems.

* Step-Down DC-DC Converter: The device is primarily a step-down (buck) converter, which means it converts a higher input voltage into a stable, lower output voltage. This capability is critical for efficient power management in systems where low voltage rails are required, such as microcontroller-based designs, sensors, and communication devices.

* Output Voltage Range: The L4963D013TR provides a regulated 3.3V, 5V, or 12V output, selectable via external resistors or configuration options. The flexibility of output voltages allows the device to power various components in an embedded system, reducing the need for multiple separate voltage regulators.

* High Efficiency: The device achieves high efficiency in its operation, typically around 85-90%, depending on load conditions and input-output voltage differential. This high efficiency minimizes power loss and reduces the need for extensive heat dissipation, which is especially useful in space-constrained or thermally sensitive applications.

* Integrated Protection Features:

* Overcurrent Protection (OCP): The L4963D013TR includes built-in overcurrent protection to prevent damage to the device and the load in case of excessive current demand. This feature is crucial for protecting sensitive components in the circuit from short circuits or overload conditions.
* Thermal Shutdown: The IC includes thermal shutdown circuitry, which helps to protect the device from overheating by disabling the regulator when the junction temperature exceeds a certain threshold.
* Overvoltage Protection (OVP): The device also includes protection against overvoltage conditions, ensuring that the output voltage stays within the specified range under varying input conditions.

* Output Voltage Regulation: The L4963D013TR features low output voltage ripple and provides precise output voltage regulation, which is essential for powering sensitive components like analog circuits, communication devices, and logic systems that require stable and noise-free power.

* Soft-Start Mechanism: The device incorporates a soft-start mechanism that minimizes inrush current during power-up. This prevents the power system from encountering large current spikes, which can cause system instability or damage to sensitive components.

* Switching Frequency: The L4963D013TR operates with an adjustable switching frequency, which can be set externally, typically ranging from 100 kHz to 1 MHz. This flexibility allows users to balance between switching efficiency and size requirements for external components such as inductors and capacitors.

* Power Good Output: The PGOOD output pin provides a signal indicating the status of the output voltage. It can be used to monitor whether the converter is operating correctly, making it easier to implement system-level monitoring and fault detection.

* Integrated MOSFETs: The device integrates high-efficiency MOSFETs, reducing the need for external switching elements and simplifying the design. This reduces component count, board space, and the need for additional cooling solutions.

* Pin-Selectable Output Voltage: The output voltage can be adjusted by selecting different resistors, making the device flexible in a range of applications where specific voltage requirements need to be met.

* Compensation-Free Design: The L4963D013TR is designed to be compensation-free, which simplifies the design process by eliminating the need for external compensation components. This results in a more streamlined design and faster time-to-market.

* Continuous Output Current: The device is capable of providing up to 3A of continuous output current, depending on the operating conditions. This current capability makes it suitable for driving medium-power devices in embedded and industrial systems.

## Technical Specifications:

* Input Voltage Range:

* 8V to 40V (with automotive 12V and industrial 24V compatibility).

* Output Voltage:

* Selectable 3.3V, 5V, or 12V, configurable with external components.

* Output Current:

* Capable of delivering up to 3A of continuous output current.

* Efficiency:

* Typically around 85% to 90% depending on load and input-output voltage differential.

* Switching Frequency:

* Adjustable from 100 kHz to 1 MHz, offering flexibility in terms of size and efficiency trade-offs.

* Operating Temperature Range:

* -40°C to +125°C, making it suitable for harsh industrial and automotive environments.

* Overcurrent Protection:

* Integrated overcurrent protection to prevent overload or short circuit conditions.

* Thermal Protection:

* Thermal shutdown ensures safe operation at high temperatures.

* Overvoltage Protection:

* Prevents the device from outputting dangerous voltages.

* Soft-Start:

* Built-in soft-start to reduce inrush current.

* Output Voltage Ripple:

* Low output voltage ripple, ensuring clean power output for sensitive circuits.

* Package Type:

* The L4963D013TR is available in a TSSOP-16 package, which provides a compact solution ideal for space-constrained applications.

* Power Good Output:

* A PGOOD signal output is available for system monitoring.

* MOSFETs:

* Integrated high-efficiency MOSFETs, eliminating the need for external components.

* Standby Current:

* The device features a very low standby current to conserve energy when the system is in idle states.

## Applications:

The STMicroelectronics L4963D013TR is an ideal solution for powering a range of electronic systems where efficient power conversion and low-voltage operation are necessary. Some key applications include:

1. Automotive Electronics:

* Used in in-vehicle power management for DC-DC converters, infotainment systems, and communication modules.

2. Industrial Systems:

* Powering sensors, actuators, and communication devices in industrial automation systems, robotics, and control equipment.

3. Embedded Systems:

* Used to provide regulated power to microcontrollers, FPGA, communication ICs, and sensors in embedded designs, data logging systems, and portable devices.

4. Battery-Powered Systems:

* The efficient power conversion ensures that battery-powered applications can run for longer periods without excessive power loss, making it suitable for IoT devices, wireless communication systems, and portable measurement instruments.

5. Telecommunications Equipment:

* Used in networking equipment, routers, and signal processors that require stable power for high-performance communication.

6. Consumer Electronics:

* Ideal for devices requiring low power consumption and compact form factors, such as set-top boxes, home automation systems, and wearable devices.

7. Power Supply Units:

* Integrated into power supply units for test equipment, medical devices, and security systems that need to maintain stable and clean power outputs.

## Performance and Reliability:

The STMicroelectronics L4963D013TR delivers high performance and reliability in various environments. Its high efficiency ensures minimal power loss, which is especially important for applications that are power-sensitive or energy-harvesting systems. The wide input voltage range makes it adaptable to both automotive and industrial environments, where voltage fluctuations are common. Additionally, its overcurrent, thermal, and overvoltage protection features safeguard the system, preventing damage to the device and connected components.

With its low ripple and precise voltage regulation, the L4963D013TR is particularly well-suited for applications that require clean, stable power for sensitive electronics. The device’s compensation-free design and integrated MOSFETs further simplify the design process, reducing the need for additional external components and making it easier for engineers to incorporate into their systems.

## Conclusion:

The STMicroelectronics L4963D013TR is a powerful, compact, and efficient DC-DC converter with robust protection features and flexibility in output voltage options. Its high efficiency, low ripple, and integrated MOSFETs make it an ideal choice for a wide range of applications, including automotive, industrial, and embedded systems. The device simplifies power management while ensuring high reliability, making it an excellent choice for engineers looking to optimize power distribution in space-constrained and energy-efficient systems.
L4963D013TR Compare Parts
  • L4963D013TR vs L4978D
  • L4963D013TR vs L4978
  • L4963D013TR vs L4976D013TR
  • L4963D013TR vs L4976D
  • L4963D013TR vs L4976
  • L4963D013TR vs L4975A
  • L4963D013TR vs L4974A
  • L4963D013TR vs L4973V5.1
  • L4963D013TR vs L4973V3.3
  • L4963D013TR vs L4973D5.1-013TR
  • L4963D013TR vs L4973D5.1
  • L4963D013TR vs L4973D3.3-013TR
  • L4963D013TR vs L4973D3.3
  • L4963D013TR vs L4972AD013TR
  • L4963D013TR vs L4972AD
  • L4963D013TR vs L4971D013TR
  • L4963D013TR vs L4971D
  • L4963D013TR vs L4971
  • L4963D013TR vs L4970A
  • L4963D013TR vs L4964HT
  • L4963D013TR vs L4964
  • L4963D013TR vs L4963W
  • L4963D013TR vs L4963D
  • L4963D013TR vs L4962/A
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class