☰
L4964
L4964
Active
Description:  IC REG BUCK ADJ 4A 15MULTIWATT
Manufacturer:  STMicroelectronics
Datasheet:   L4964 Datasheet
History Price: $11.97000
In Stock: 27440
L4964 Specification
Specification
Part No
L4964
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
9V
Voltage - Input (Max)
36V
Voltage - Output (Min/Fixed)
5.1V
Voltage - Output (Max)
28V
Current - Output
4A
Frequency - Switching
50kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
Multiwatt-15 (Vertical, Bent and Staggered Leads)
Supplier Device Package
15-Multiwatt
L4964 PDF Datasheet
L4964 Related Parts
L4962/A
L4962/A
STMicroelectronics
IC REG BUCK ADJ 1.5A 16DIP
L4963D
L4963D
STMicroelectronics
IC REG BUCK ADJUSTABLE 1.5A 20SO
L4963D013TR
L4963D013TR
STMicroelectronics
IC REG BUCK ADJUSTABLE 1.5A 20SO
L4963W
L4963W
STMicroelectronics
IC REG BUCK ADJ 1.5A 18DIP
L4964HT
L4964HT
STMicroelectronics
IC REG BUCK ADJ 4A 15MULTIWATT
L4970A
L4970A
STMicroelectronics
IC REG BUCK ADJ 10A 15MULTIWATT
L4971
L4971
STMicroelectronics
IC REG BUCK ADJUSTABLE 1.5A 8DIP
L4971D
L4971D
STMicroelectronics
IC REG BUCK ADJ 1.5A 16SOIC
L4971D013TR
L4971D013TR
STMicroelectronics
IC REG BUCK ADJ 1.5A 16SOIC
L4972AD
L4972AD
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 20SO
L4972AD013TR
L4972AD013TR
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 20SO
L4973D3.3
L4973D3.3
STMicroelectronics
IC REG BUCK ADJ/3.3V 3.5A 20SO
L4964 Description
Product Overview: STMicroelectronics L4964

The STMicroelectronics L4964 is a versatile, high-performance monolithic power switching regulator, specifically designed for efficient step-down (buck) voltage conversion in automotive and industrial environments. It integrates all necessary control, driver, and power elements into a single package, making it a highly integrated and compact solution for DC-DC power management.

The device delivers high efficiency, precise regulation, and robust protection features, suitable for powering microprocessors, sensors, and analog circuitry. The L4964 includes a 5 V linear regulator, PWM control, power switching transistor, oscillator, error amplifier, soft start, and current limiting—all on-chip.

Key Features

* Integrated 5 V linear regulator output
* Capable of delivering up to 4 A output current
* Operating input voltage range up to 50 V
* Internal PWM control with fixed frequency
* High efficiency switching regulator (up to ~90%)
* On-chip protection: current limiting, thermal shutdown, output short-circuit protection
* Soft start for inrush current limiting
* Synchronization capability with external clock
* Internally generated 5.1 V reference
* Housed in Multiwatt-15 or PowerSO-20 package

Electrical Specifications

* Input Voltage Range: 8 V to 50 V
* Output Voltage Range: Adjustable from 5.1 V to 40 V
* Switching Frequency: Fixed, typically 150 kHz
* Output Current: Up to 4 A continuous
* Efficiency: Up to 90% under typical conditions
* Reference Voltage: 5.1 V ±2%
* Line Regulation: 0.5% typical
* Load Regulation: 0.3% typical
* Standby Current: < 200 µA in disabled mode
* Soft Start Time: Programmable via external capacitor

Functional Blocks

* PWM Controller: Regulates duty cycle based on feedback from the output, maintaining a constant voltage regardless of input variations.
* Integrated Power Switch: NPN transistor capable of handling the main current path, eliminating the need for external switching FETs.
* Error Amplifier: Compares feedback voltage with the internal reference and controls PWM duty cycle accordingly.
* 5 V Regulator: Internal linear regulator supplies 5 V from the main input for biasing control logic and can also be used externally for other system components.
* Oscillator: Generates the internal clock for PWM timing; can be synchronized to an external clock.
* Protection Logic: Includes overcurrent, overvoltage, overtemperature, and output short-circuit protections.

Thermal and Packaging Information

* Package Options: Available in Multiwatt-15 and PowerSO-20 packages
* Junction Temperature Range: -40°C to +150°C
* Thermal Shutdown Threshold: 150°C typical
* Thermal Resistance (Junction-to-Case): ~3°C/W (Multiwatt)

Control and Monitoring Features

* Enable/Disable Pin: Provides remote shutdown capability to minimize power consumption during standby
* Synchronization Pin: Allows multiple L4964 devices or other systems to be synchronized to a common clock source
* Reset Output: Provides system reset function with adjustable delay on power-up
* Current Limiting: Pulse-by-pulse current limiting protects against overloads
* Output Voltage Adjustment: Via external resistor divider from the feedback pin

Applications

* Automotive ECU power supplies
* Industrial control systems
* Motor control units
* Battery-powered or distributed power systems
* Power supply for embedded microcontrollers
* Voltage regulators for telecommunication and instrumentation systems

Advantages

* High level of integration reduces BOM count and PCB area
* On-chip protections increase system reliability and robustness
* Wide input voltage range supports automotive cranking and industrial surges
* High efficiency reduces power loss and thermal dissipation
* Adjustable output and flexible control enable broad application usage

Conclusion

The STMicroelectronics L4964 is a powerful and highly integrated switching regulator that combines efficiency, reliability, and flexibility in a single device. With a wide input voltage tolerance, high output current capability, and embedded protection and control features, it serves as a robust solution for demanding power supply applications in automotive and industrial sectors. Its high efficiency and internal linear 5 V regulator also make it suitable for systems requiring multiple voltage rails with minimal external circuitry.
L4964 Compare Parts
  • L4964 vs L4978D
  • L4964 vs L4978
  • L4964 vs L4976D013TR
  • L4964 vs L4976D
  • L4964 vs L4976
  • L4964 vs L4975A
  • L4964 vs L4974A
  • L4964 vs L4973V5.1
  • L4964 vs L4973V3.3
  • L4964 vs L4973D5.1-013TR
  • L4964 vs L4973D5.1
  • L4964 vs L4973D3.3-013TR
  • L4964 vs L4973D3.3
  • L4964 vs L4972AD013TR
  • L4964 vs L4972AD
  • L4964 vs L4971D013TR
  • L4964 vs L4971D
  • L4964 vs L4971
  • L4964 vs L4970A
  • L4964 vs L4964HT
  • L4964 vs L4963W
  • L4964 vs L4963D013TR
  • L4964 vs L4963D
  • L4964 vs L4962/A
  • Customer Reviews
    4.95 out of 5.00 stars from 174 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class