☰
L4973D3.3
L4973D3.3
Obsolete
Description:  IC REG BUCK ADJ/3.3V 3.5A 20SO
Manufacturer:  STMicroelectronics
Datasheet:   L4973D3.3 Datasheet
History Price: Obsolete
In Stock: 8000
L4973D3.3 Specification
Specification
Part No
L4973D3.3
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable (Fixed)
Number of Outputs
1
Voltage - Input (Min)
8V
Voltage - Input (Max)
55V
Voltage - Output (Min/Fixed)
0.5V (3.3V)
Voltage - Output (Max)
50V
Current - Output
3.5A
Frequency - Switching
100kHz ~ 300kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SO
L4973D3.3 PDF Datasheet
L4973D3.3 Related Parts
L4962/A
L4962/A
STMicroelectronics
IC REG BUCK ADJ 1.5A 16DIP
L4963D
L4963D
STMicroelectronics
IC REG BUCK ADJUSTABLE 1.5A 20SO
L4963D013TR
L4963D013TR
STMicroelectronics
IC REG BUCK ADJUSTABLE 1.5A 20SO
L4963W
L4963W
STMicroelectronics
IC REG BUCK ADJ 1.5A 18DIP
L4964
L4964
STMicroelectronics
IC REG BUCK ADJ 4A 15MULTIWATT
L4964HT
L4964HT
STMicroelectronics
IC REG BUCK ADJ 4A 15MULTIWATT
L4970A
L4970A
STMicroelectronics
IC REG BUCK ADJ 10A 15MULTIWATT
L4971
L4971
STMicroelectronics
IC REG BUCK ADJUSTABLE 1.5A 8DIP
L4971D
L4971D
STMicroelectronics
IC REG BUCK ADJ 1.5A 16SOIC
L4971D013TR
L4971D013TR
STMicroelectronics
IC REG BUCK ADJ 1.5A 16SOIC
L4972AD
L4972AD
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 20SO
L4972AD013TR
L4972AD013TR
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 20SO
L4973D3.3 Description
The STMicroelectronics L4973D3.3 is a high-performance voltage regulator designed for various applications, particularly in automotive and industrial environments. This device is part of the L4973 series, which is known for its robustness and reliability in providing stable output voltages. The L4973D3.3 specifically offers a fixed output voltage of 3.3V, making it suitable for powering a wide range of electronic devices.

## Key Features

1. Fixed Output Voltage: The L4973D3.3 provides a stable output voltage of 3.3V, which is a common requirement for many digital circuits and microcontrollers.

2. High Output Current: This voltage regulator can deliver a maximum output current of up to 1.5A, making it capable of powering devices that require significant current without compromising performance.

3. Low Dropout Voltage: The L4973D3.3 features a low dropout voltage, typically around 0.5V at full load. This characteristic is essential for applications where the input voltage may be close to the output voltage, ensuring efficient operation.

4. Wide Input Voltage Range: The device operates over a wide input voltage range of 5V to 40V, allowing it to be used in various power supply configurations, including automotive battery systems.

5. Thermal Protection: The L4973D3.3 includes built-in thermal shutdown protection, which prevents the device from overheating and ensures safe operation under high load conditions.

6. Short-Circuit Protection: The regulator is equipped with short-circuit protection, safeguarding both the device and the connected load in the event of a fault condition.

7. Low Quiescent Current: The L4973D3.3 features low quiescent current consumption, which is beneficial for battery-powered applications where energy efficiency is critical.

8. Package Options: The device is available in various package types, including DPAK and TO-220, providing flexibility in design and integration into different systems.

## Specifications

- Input Voltage Range (Vin): 5V to 40V
- Output Voltage (Vout): Fixed at 3.3V
- Output Current (Iout): Up to 1.5A
- Dropout Voltage (Vdrop): Typically 0.5V at full load
- Quiescent Current (Iq): Typically 5mA
- Operating Temperature Range: -40°C to +125°C
- Thermal Resistance (junction to case): Typically around 5°C/W (depends on package)
- Package Types: DPAK, TO-220

## Applications

The L4973D3.3 is widely used in various applications, including:

- Automotive Electronics: Ideal for powering electronic control units (ECUs), infotainment systems, and other automotive devices that require stable voltage regulation.
- Industrial Equipment: Suitable for use in industrial automation systems, sensors, and control circuits that demand reliable power supply.
- Consumer Electronics: Can be used in devices such as home appliances, audio equipment, and other consumer products requiring regulated power.
- Battery-Powered Devices: Its low quiescent current makes it an excellent choice for battery-operated applications where energy efficiency is essential.

## Conclusion

The STMicroelectronics L4973D3.3 is a robust and efficient linear voltage regulator that provides reliable performance in a wide range of applications. Its low dropout voltage, high output current capability, and built-in protection features make it an ideal choice for automotive and industrial systems. With its versatility and reliability, the L4973D3.3 is a valuable component for engineers and designers looking to ensure stable power supply in their electronic designs.
L4973D3.3 Compare Parts
  • L4973D3.3 vs L4978D
  • L4973D3.3 vs L4978
  • L4973D3.3 vs L4976D013TR
  • L4973D3.3 vs L4976D
  • L4973D3.3 vs L4976
  • L4973D3.3 vs L4975A
  • L4973D3.3 vs L4974A
  • L4973D3.3 vs L4973V5.1
  • L4973D3.3 vs L4973V3.3
  • L4973D3.3 vs L4973D5.1-013TR
  • L4973D3.3 vs L4973D5.1
  • L4973D3.3 vs L4973D3.3-013TR
  • L4973D3.3 vs L4972AD013TR
  • L4973D3.3 vs L4972AD
  • L4973D3.3 vs L4971D013TR
  • L4973D3.3 vs L4971D
  • L4973D3.3 vs L4971
  • L4973D3.3 vs L4970A
  • L4973D3.3 vs L4964HT
  • L4973D3.3 vs L4964
  • L4973D3.3 vs L4963W
  • L4973D3.3 vs L4963D013TR
  • L4973D3.3 vs L4963D
  • L4973D3.3 vs L4962/A
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class