☰
L4975A
L4975A
Active
Description:  IC REG BUCK ADJ 5A 15MULTIWATT
Manufacturer:  STMicroelectronics
Datasheet:   L4975A Datasheet
History Price: $16.91000
In Stock: 47240
L4975A Specification
Specification
Part No
L4975A
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
15V
Voltage - Input (Max)
50V
Voltage - Output (Min/Fixed)
5.1V
Voltage - Output (Max)
40V
Current - Output
5A
Frequency - Switching
200kHz ~ 500kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
Multiwatt-15 (Vertical, Bent and Staggered Leads)
Supplier Device Package
15-Multiwatt
L4975A PDF Datasheet
L4975A Related Parts
L4962/A
L4962/A
STMicroelectronics
IC REG BUCK ADJ 1.5A 16DIP
L4963D
L4963D
STMicroelectronics
IC REG BUCK ADJUSTABLE 1.5A 20SO
L4963D013TR
L4963D013TR
STMicroelectronics
IC REG BUCK ADJUSTABLE 1.5A 20SO
L4963W
L4963W
STMicroelectronics
IC REG BUCK ADJ 1.5A 18DIP
L4964
L4964
STMicroelectronics
IC REG BUCK ADJ 4A 15MULTIWATT
L4964HT
L4964HT
STMicroelectronics
IC REG BUCK ADJ 4A 15MULTIWATT
L4970A
L4970A
STMicroelectronics
IC REG BUCK ADJ 10A 15MULTIWATT
L4971
L4971
STMicroelectronics
IC REG BUCK ADJUSTABLE 1.5A 8DIP
L4971D
L4971D
STMicroelectronics
IC REG BUCK ADJ 1.5A 16SOIC
L4971D013TR
L4971D013TR
STMicroelectronics
IC REG BUCK ADJ 1.5A 16SOIC
L4972AD
L4972AD
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 20SO
L4972AD013TR
L4972AD013TR
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 20SO
L4975A Description
The STMicroelectronics L4975A is a monolithic integrated circuit designed as a high-efficiency, step-down (buck) switching regulator with onboard power MOSFETs and complete protection features. It is optimized for automotive and industrial applications, providing a reliable, compact solution for voltage regulation in systems requiring up to 3 A of load current. The device integrates a high-voltage power stage, precise voltage reference, pulse-width modulation (PWM) controller, and comprehensive protection circuitry, including overcurrent, overtemperature, and undervoltage lockout. With a wide input voltage range, high switching frequency, and adjustable output, the L4975A enables designers to implement efficient power management in compact layouts while maintaining system robustness and thermal stability.

The L4975A is a monolithic, fixed-frequency PWM step-down regulator designed to provide regulated output voltage from a wide input voltage range, up to 40 V. It incorporates an internal high-voltage NPN power transistor, requiring only an external inductor, input capacitor, and output filter capacitor to implement a complete switching regulator solution. The IC features a high-efficiency architecture with pulse-by-pulse current limiting and fast transient response, suitable for automotive and industrial supply rails. The device also integrates a thermal shutdown function and an undervoltage lockout to ensure safe operation under fault conditions. Its compact 8-lead power package allows for space-constrained designs while providing effective heat dissipation.

## Electrical Characteristics

The L4975A provides robust electrical performance suitable for a range of regulated power supply applications:

* Input Voltage Range (VIN): 8 V to 40 V, supporting automotive, battery-powered, and industrial input rails
* Output Voltage (VOUT): Adjustable from 4.75 V to 37 V using an external resistor divider
* Maximum Output Current (IOUT): 3 A continuous, supporting moderate power loads
* Switching Frequency (fSW): 50 kHz typical, adjustable via external timing components
* Output Voltage Accuracy: ±2% typical over line and load variations, ensuring precise regulation
* Peak Current Limit (IPK): 4.5 A typical, providing protection against short-circuit and overload conditions
* Quiescent Current (IQ): 12 mA typical, enabling low-power standby operation
* Thermal Shutdown: 150°C typical junction temperature threshold, protecting the device from overheating
* Overvoltage and Undervoltage Protection: Internal circuits prevent excessive output voltage and ensure safe startup/shutdown

These specifications enable reliable, high-efficiency voltage regulation across a wide range of input conditions and load demands.

## Switching and Dynamic Performance

The L4975A’s internal PWM architecture and fast response features support high-performance step-down conversion:

* Pulse-Width Modulation: Fixed-frequency PWM with internal oscillator ensures predictable output ripple and efficient energy transfer
* Fast Transient Response: Quick response to step changes in load current reduces output voltage excursions
* Soft-Start Function: Limits inrush current at startup, preventing output overshoot and minimizing stress on components
* Current Limiting: Peak current limit with pulse-by-pulse operation ensures short-circuit and overload protection without damaging the IC
* Minimum On-Time: Provides stable operation across a wide duty cycle range, optimizing performance for low and high input-output voltage differentials

These dynamic characteristics allow for stable operation under varying load and input conditions, critical in automotive and industrial systems.

## Protection Features

The L4975A incorporates multiple protection mechanisms for reliable and safe operation:

* Thermal Shutdown: Protects the device and surrounding circuitry from excessive junction temperatures
* Undervoltage Lockout (UVLO): Ensures the regulator remains disabled until the input voltage exceeds a safe operating threshold
* Overcurrent Protection: Limits the peak inductor current during overloads or short circuits
* Output Voltage Clamping: Prevents excessive voltage on the output during transient or fault conditions
* Safe Operating Area Protection: Internal circuitry ensures the power transistor operates within safe limits, enhancing long-term reliability

These integrated protections minimize the need for external components, reduce board complexity, and improve system reliability in harsh operating conditions.

## Thermal and Package Characteristics

The device’s power package ensures effective thermal management while supporting compact designs:

* Package Type: 8-lead Power-DIP or surface-mount variants, providing low thermal resistance and high power dissipation capability
* Junction-to-Ambient Thermal Resistance (RθJA): 30°C/W typical on a standard PCB with adequate copper area
* Junction-to-Case Thermal Resistance (RθJC): 3°C/W typical, enabling efficient conduction of heat to external heatsinks or copper planes
* Maximum Junction Temperature (TJ): 150°C, supporting high-temperature automotive and industrial environments
* Storage Temperature Range: -55°C to +150°C, suitable for extended temperature applications

Proper PCB layout with sufficient copper area for VIN and VOUT traces ensures safe thermal operation under continuous high-current conditions.

## Applications

The L4975A is suitable for various automotive and industrial power supply applications:

* Automotive On-Board Voltage Regulators and Auxiliary Power Supplies
* Industrial Control and Automation Systems Requiring Compact Step-Down Regulation
* Battery-Powered Equipment and DC-DC Converters
* Power Management in Embedded Microcontroller Systems
* Intermediate Bus Voltage Regulation for High-Power Systems
* Efficient Supply Rails for Sensors, Actuators, and Communication Modules

Its high efficiency, integrated power switch, and comprehensive protection make it ideal for systems requiring robust, reliable, and compact power conversion.

## Design Considerations

To optimize the L4975A in practical applications:

* Select an inductor and output capacitor suitable for the load current and ripple requirements to ensure stable voltage regulation
* Ensure the input capacitor provides sufficient decoupling to prevent voltage sag during transient loads
* Consider thermal layout with copper planes or external heatsinks to maintain junction temperature within safe limits
* Use resistor dividers with low temperature coefficients to maintain output voltage accuracy
* Evaluate the peak current limit and PWM switching characteristics to ensure compatibility with load transients and start-up conditions

Proper consideration of these parameters ensures reliable operation and maximizes efficiency and performance.

## Conclusion

The STMicroelectronics L4975A is a versatile, high-efficiency monolithic step-down regulator with integrated power MOSFET, adjustable output, and comprehensive protection features. Its wide input voltage range, 3 A output capability, PWM operation, and thermal protection make it well-suited for automotive, industrial, and embedded system applications. The compact package, high efficiency, and integrated safeguards allow designers to implement reliable, space-efficient power supplies with minimal external components while ensuring stable and robust operation under a wide range of conditions.
L4975A Compare Parts
  • L4975A vs L4978D
  • L4975A vs L4978
  • L4975A vs L4976D013TR
  • L4975A vs L4976D
  • L4975A vs L4976
  • L4975A vs L4974A
  • L4975A vs L4973V5.1
  • L4975A vs L4973V3.3
  • L4975A vs L4973D5.1-013TR
  • L4975A vs L4973D5.1
  • L4975A vs L4973D3.3-013TR
  • L4975A vs L4973D3.3
  • L4975A vs L4972AD013TR
  • L4975A vs L4972AD
  • L4975A vs L4971D013TR
  • L4975A vs L4971D
  • L4975A vs L4971
  • L4975A vs L4970A
  • L4975A vs L4964HT
  • L4975A vs L4964
  • L4975A vs L4963W
  • L4975A vs L4963D013TR
  • L4975A vs L4963D
  • L4975A vs L4962/A
  • L4975A FAQ
    Q1: What is the input voltage range of the STMicroelectronics L4975A?
    A: The L4975A operates with an input voltage range from 8V to 40V, making it suitable for automotive and industrial applications requiring robust voltage regulation.

    Q2: What is the maximum output current of the STMicroelectronics L4975A?
    A: The L4975A can deliver up to 2.5A of continuous output current, depending on thermal management and PCB layout considerations.

    Q3: How does the STMicroelectronics L4975A regulate output voltage?
    A: It uses a linear voltage regulation architecture with an internal reference and error amplifier, providing accurate and stable output voltage across load and input variations.

    Q4: What protection features are included in the STMicroelectronics L4975A?
    A: The L4975A integrates overcurrent protection, thermal shutdown, and safe-area protection to prevent device damage under fault conditions and enhance reliability.

    Q5: How is the STMicroelectronics L4975A enabled or disabled?
    A: The device can be enabled or disabled via the EN/INH pin. Applying a high logic signal enables the regulator, while a low logic level disables it, allowing flexible power sequencing.

    Q6: What is the typical dropout voltage of the STMicroelectronics L4975A?
    A: The L4975A has a typical dropout voltage of 1.5V at full load, ensuring regulated output even when input voltage is only slightly above the desired output.

    Q7: What is the operating temperature range of the STMicroelectronics L4975A?
    A: The device operates reliably over a junction temperature range of –40°C to +125°C, making it suitable for harsh automotive and industrial environments.

    Q8: Does the STMicroelectronics L4975A include short-circuit protection?
    A: Yes, the L4975A provides short-circuit protection with automatic recovery, preventing damage during fault conditions while maintaining system safety.

    Q9: How is the output voltage of the STMicroelectronics L4975A adjusted?
    A: The output voltage can be set using an external resistor divider connected to the feedback pin, allowing precise regulation for a wide range of applications.

    Q10: What is the typical quiescent current of the STMicroelectronics L4975A?
    A: The L4975A has a typical quiescent current of around 8 mA, enabling efficient operation while minimizing unnecessary power consumption in standby conditions.

    Q11: How does the STMicroelectronics L4975A handle thermal management?
    A: The L4975A includes thermal shutdown circuitry and requires proper heatsinking or PCB copper area to dissipate heat generated during high-current operation, ensuring safe junction temperatures.

    Q12: Is the STMicroelectronics L4975A suitable for automotive applications?
    A: Yes, its wide input range, thermal protection, and robust regulation features make it suitable for automotive electronics, including battery-powered and 12V/24V bus systems.

    Q13: Can the STMicroelectronics L4975A be used in multi-output systems?
    A: Yes, multiple L4975A devices can be used in parallel with proper decoupling and current sharing techniques to provide independent regulated outputs for complex systems.

    Q14: What is the output voltage accuracy of the STMicroelectronics L4975A?
    A: The device provides output voltage accuracy within ±2% over specified input voltage and temperature ranges, ensuring precise voltage delivery to sensitive circuits.

    Q15: How does the STMicroelectronics L4975A respond to input voltage fluctuations?
    A: The L4975A maintains stable output voltage through its internal regulation loop, compensating for input voltage variations and providing consistent performance under unstable supply conditions.

    Q16: Does the STMicroelectronics L4975A feature soft-start functionality?
    A: Yes, the L4975A incorporates an internal soft-start circuit that limits inrush current and prevents output overshoot during power-up.

    Q17: What package options are available for the STMicroelectronics L4975A?
    A: The L4975A is typically available in a TO-220 or DPAK package, providing convenient mounting options and effective thermal dissipation.

    Q18: Can the STMicroelectronics L4975A operate at high ambient temperatures?
    A: Yes, with proper heatsinking, the L4975A can operate in environments up to 125°C ambient, making it suitable for industrial and automotive power supply designs.

    Q19: How fast is the transient response of the STMicroelectronics L4975A?
    A: The L4975A provides fast transient response to load changes due to its linear regulation design, minimizing voltage dips or overshoot during sudden load steps.

    Q20: What applications are best suited for the STMicroelectronics L4975A?
    A: It is ideal for automotive power supplies, industrial control systems, battery chargers, and general-purpose 5V to 24V regulated linear voltage applications requiring up to 2.5A output.
    Customer Reviews
    4.95 out of 5.00 stars from 134 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class