☰
L4976
L4976
Active
Description:  IC REG BUCK ADJUSTABLE 1A 8DIP
Manufacturer:  STMicroelectronics
Datasheet:   L4976 Datasheet
History Price: Active
In Stock: 19120
L4976 Specification
Specification
Part No
L4976
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
8V
Voltage - Input (Max)
55V
Voltage - Output (Min/Fixed)
0.5V
Voltage - Output (Max)
50V
Current - Output
1A
Frequency - Switching
100kHz ~ 300kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
L4976 PDF Datasheet
L4976 Related Parts
L4962/A
L4962/A
STMicroelectronics
IC REG BUCK ADJ 1.5A 16DIP
L4963D
L4963D
STMicroelectronics
IC REG BUCK ADJUSTABLE 1.5A 20SO
L4963D013TR
L4963D013TR
STMicroelectronics
IC REG BUCK ADJUSTABLE 1.5A 20SO
L4963W
L4963W
STMicroelectronics
IC REG BUCK ADJ 1.5A 18DIP
L4964
L4964
STMicroelectronics
IC REG BUCK ADJ 4A 15MULTIWATT
L4964HT
L4964HT
STMicroelectronics
IC REG BUCK ADJ 4A 15MULTIWATT
L4970A
L4970A
STMicroelectronics
IC REG BUCK ADJ 10A 15MULTIWATT
L4971
L4971
STMicroelectronics
IC REG BUCK ADJUSTABLE 1.5A 8DIP
L4971D
L4971D
STMicroelectronics
IC REG BUCK ADJ 1.5A 16SOIC
L4971D013TR
L4971D013TR
STMicroelectronics
IC REG BUCK ADJ 1.5A 16SOIC
L4972AD
L4972AD
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 20SO
L4972AD013TR
L4972AD013TR
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 20SO
L4976 Description
The STMicroelectronics L4976 is a versatile and efficient linear voltage regulator designed for a variety of applications, including automotive, industrial, and consumer electronics. This device is known for its high performance, low dropout voltage, and robust features, making it suitable for powering sensitive electronic circuits. Below is a detailed overview of its specifications, features, and applications.

## Key Specifications:

1. Type: Linear Voltage Regulator
2. Input Voltage Range: The L4976 can accept input voltages ranging from 7 V to 40 V, making it suitable for a wide range of power supply applications.
3. Output Voltage: The regulator provides a fixed output voltage of 5 V, with an option for adjustable output voltage configurations.
4. Output Current: Capable of delivering a maximum output current of up to 1.5 A, which is sufficient for many applications requiring moderate power levels.
5. Dropout Voltage: The L4976 features a low dropout voltage of approximately 0.5 V at full load, allowing it to maintain regulation even when the input voltage is close to the output voltage.
6. Temperature Range: The device operates over a wide temperature range, typically from -40°C to +125°C, ensuring reliable performance in various environmental conditions.
7. Line Regulation: Excellent line regulation of around 0.05%/V, which helps maintain a stable output voltage despite variations in input voltage.
8. Load Regulation: Load regulation is typically around 0.1% for a load current change from 0 to 1.5 A, ensuring consistent output voltage under varying load conditions.
9. Protection Features:
- Thermal Shutdown: Integrated thermal protection to prevent damage due to overheating.
- Current Limiting: Built-in current limiting feature to protect the device and the load from excessive current.
- Reverse Polarity Protection: Designed to withstand reverse polarity conditions, enhancing reliability in circuit designs.
10. Package Type: Available in various package options, including TO-220 and DPAK, facilitating easy integration into different designs.

## Features:

- High Efficiency: The L4976 is designed for high efficiency, minimizing power loss and heat generation during operation.
- Simple Design: The linear regulator architecture allows for straightforward circuit design with minimal external components required.
- Low Noise: The device provides low output noise, making it suitable for powering sensitive analog and digital circuits.
- Adjustable Output Option: In addition to the fixed output version, the L4976 can be configured for adjustable output voltage, providing flexibility for different applications.
- Robust Performance: With its wide input voltage range and high output current capability, the L4976 is suitable for a variety of demanding applications.

## Applications:

The STMicroelectronics L4976 is suitable for a wide range of applications, including:

- Automotive Electronics: Used in automotive power supply systems for powering sensors, control units, and infotainment systems.
- Industrial Equipment: Employed in industrial control systems, automation equipment, and process control applications.
- Consumer Electronics: Integrated into consumer devices such as audio equipment, home appliances, and personal electronics.
- Telecommunications: Utilized in communication equipment for stable power supply to critical components.
- Power Supply Circuits: Commonly used in power supply designs where a stable and regulated output voltage is required.

## Conclusion:

The STMicroelectronics L4976 is a high-performance linear voltage regulator that offers versatility, reliability, and efficiency for a wide range of applications. Its low dropout voltage, high output current capability, and robust protection features make it an excellent choice for automotive, industrial, and consumer electronics. With its proven performance and ease of integration, the L4976 is a valuable component for engineers and designers looking to enhance their electronic systems.
L4976 Compare Parts
  • L4976 vs L4978D
  • L4976 vs L4978
  • L4976 vs L4976D013TR
  • L4976 vs L4976D
  • L4976 vs L4975A
  • L4976 vs L4974A
  • L4976 vs L4973V5.1
  • L4976 vs L4973V3.3
  • L4976 vs L4973D5.1-013TR
  • L4976 vs L4973D5.1
  • L4976 vs L4973D3.3-013TR
  • L4976 vs L4973D3.3
  • L4976 vs L4972AD013TR
  • L4976 vs L4972AD
  • L4976 vs L4971D013TR
  • L4976 vs L4971D
  • L4976 vs L4971
  • L4976 vs L4970A
  • L4976 vs L4964HT
  • L4976 vs L4964
  • L4976 vs L4963W
  • L4976 vs L4963D013TR
  • L4976 vs L4963D
  • L4976 vs L4962/A
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class