☰
L4976D
L4976D
Active
Description:  IC REG BUCK ADJUSTABLE 1A 16SOIC
Manufacturer:  STMicroelectronics
Datasheet:   L4976D Datasheet
History Price: $5.86000
In Stock: 17220
L4976D Specification
Specification
Part No
L4976D
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
8V
Voltage - Input (Max)
55V
Voltage - Output (Min/Fixed)
0.5V
Voltage - Output (Max)
50V
Current - Output
1A
Frequency - Switching
100kHz ~ 300kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SO W
L4976D PDF Datasheet
L4976D Related Parts
L4962/A
L4962/A
STMicroelectronics
IC REG BUCK ADJ 1.5A 16DIP
L4963D
L4963D
STMicroelectronics
IC REG BUCK ADJUSTABLE 1.5A 20SO
L4963D013TR
L4963D013TR
STMicroelectronics
IC REG BUCK ADJUSTABLE 1.5A 20SO
L4963W
L4963W
STMicroelectronics
IC REG BUCK ADJ 1.5A 18DIP
L4964
L4964
STMicroelectronics
IC REG BUCK ADJ 4A 15MULTIWATT
L4964HT
L4964HT
STMicroelectronics
IC REG BUCK ADJ 4A 15MULTIWATT
L4970A
L4970A
STMicroelectronics
IC REG BUCK ADJ 10A 15MULTIWATT
L4971
L4971
STMicroelectronics
IC REG BUCK ADJUSTABLE 1.5A 8DIP
L4971D
L4971D
STMicroelectronics
IC REG BUCK ADJ 1.5A 16SOIC
L4971D013TR
L4971D013TR
STMicroelectronics
IC REG BUCK ADJ 1.5A 16SOIC
L4972AD
L4972AD
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 20SO
L4972AD013TR
L4972AD013TR
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 20SO
L4976D Description

The STMicroelectronics L4976D is a versatile and highly efficient step-down (buck) voltage regulator designed for a variety of applications. It is particularly suitable for automotive and industrial systems due to its robust performance, high efficiency, and wide input voltage range. The L4976D features built-in protection mechanisms and is designed to provide stable output voltages while accommodating various load conditions.

## Key Specifications

- Device Type: Step-Down Voltage Regulator
- Input Voltage Range: 8V to 40V
- Output Voltage: Adjustable or Fixed (5V, 12V)
- Output Current: Up to 1.5A
- Switching Frequency: 100 kHz
- Efficiency: Up to 90%
- Temperature Range: -40°C to +125°C
- Protection Features: Over-temperature, over-current, and short-circuit protection
- Package Type: DIP-8, SO-8

## Detailed Specifications

1. Input Voltage Range:
- The L4976D operates over a wide input voltage range of 8V to 40V. This versatility makes it suitable for both automotive power supplies and industrial applications where input voltage can vary significantly.

2. Output Voltage:
- The output voltage can be set between 5V and 12V through external resistors, providing flexibility for various applications. Additionally, a fixed output version is available, making it easy to integrate into designs where a specific output voltage is required.

3. Output Current:
- The regulator can deliver up to 1.5A of continuous output current, making it suitable for powering a range of devices, from microcontrollers to sensors and other peripherals.

4. Switching Frequency:
- Operating at a switching frequency of 100 kHz helps to minimize the size of external components, such as inductors and capacitors, making the design more compact and cost-effective.

5. Efficiency:
- The L4976D boasts high efficiency, with typical values reaching up to 90%. This high efficiency reduces heat generation, which is crucial in automotive and industrial applications where thermal management is a concern.

6. Temperature Range:
- With a temperature operating range of -40°C to +125°C, the L4976D is designed to function reliably in harsh environments, making it suitable for automotive applications where temperature extremes can occur.

7. Protection Features:
- The L4976D incorporates several built-in protection mechanisms:
- Over-temperature Protection: Prevents thermal runaway by shutting down the regulator when the junction temperature exceeds safe limits.
- Over-current Protection: Limits the output current to protect against overload conditions.
- Short-circuit Protection: Safeguards the device during short-circuit conditions, ensuring long-term reliability.

8. Package Type:
- The L4976D is available in both DIP-8 and SO-8 packages, allowing for flexibility in PCB design and ease of integration into various systems. The compact size of the SO-8 package is especially advantageous for space-constrained applications.

## Applications

The L4976D is suitable for a wide range of applications, including:

- Automotive Systems: Powering microcontrollers, sensors, and infotainment systems in vehicles, benefiting from its wide input voltage range and robust thermal performance.

- Industrial Equipment: Used in industrial control systems, PLCs (Programmable Logic Controllers), and other automation devices that require reliable power regulation.

- Consumer Electronics: Can be employed in various consumer devices where efficient power conversion is necessary, such as portable electronics and home appliances.

- Telecommunications: Suitable for powering communication equipment that demands stable voltage regulation under varying load conditions.

## Advantages

- High Efficiency: The ability to operate at high efficiency helps reduce energy consumption and minimizes heat dissipation.

- Wide Input Voltage Range: This feature enhances its versatility, allowing it to be used in different applications without concern for input voltage variations.

- Compact Design: The choice of packages allows for easy integration into existing designs while saving PCB space.

- Robust Protection Features: Built-in protections ensure long-term reliability and reduce the risk of failure in adverse conditions.

## Conclusion

The STMicroelectronics L4976D is a reliable and efficient step-down voltage regulator designed for a variety of demanding applications. With its wide input voltage range, high output current capability, and built-in protection features, it offers a robust solution for automotive, industrial, and consumer electronics. Its high efficiency and compact design further enhance its appeal for engineers looking to implement effective power management solutions. For further details, users should refer to the official STMicroelectronics datasheet for the L4976D.
L4976D Compare Parts
  • L4976D vs L4978D
  • L4976D vs L4978
  • L4976D vs L4976D013TR
  • L4976D vs L4976
  • L4976D vs L4975A
  • L4976D vs L4974A
  • L4976D vs L4973V5.1
  • L4976D vs L4973V3.3
  • L4976D vs L4973D5.1-013TR
  • L4976D vs L4973D5.1
  • L4976D vs L4973D3.3-013TR
  • L4976D vs L4973D3.3
  • L4976D vs L4972AD013TR
  • L4976D vs L4972AD
  • L4976D vs L4971D013TR
  • L4976D vs L4971D
  • L4976D vs L4971
  • L4976D vs L4970A
  • L4976D vs L4964HT
  • L4976D vs L4964
  • L4976D vs L4963W
  • L4976D vs L4963D013TR
  • L4976D vs L4963D
  • L4976D vs L4962/A
  • Customer Reviews
    4.95 out of 5.00 stars from 162 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class