☰
L4976D013TR
L4976D013TR
Active
Description:  IC REG BUCK ADJUSTABLE 1A 16SOIC
Manufacturer:  STMicroelectronics
Datasheet:   L4976D013TR Datasheet
History Price: $5.86000
In Stock: 15800
L4976D013TR Specification
Specification
Part No
L4976D013TR
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
8V
Voltage - Input (Max)
55V
Voltage - Output (Min/Fixed)
0.5V
Voltage - Output (Max)
50V
Current - Output
1A
Frequency - Switching
100kHz ~ 300kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SO W
L4976D013TR PDF Datasheet
L4976D013TR Related Parts
L4962/A
L4962/A
STMicroelectronics
IC REG BUCK ADJ 1.5A 16DIP
L4963D
L4963D
STMicroelectronics
IC REG BUCK ADJUSTABLE 1.5A 20SO
L4963D013TR
L4963D013TR
STMicroelectronics
IC REG BUCK ADJUSTABLE 1.5A 20SO
L4963W
L4963W
STMicroelectronics
IC REG BUCK ADJ 1.5A 18DIP
L4964
L4964
STMicroelectronics
IC REG BUCK ADJ 4A 15MULTIWATT
L4964HT
L4964HT
STMicroelectronics
IC REG BUCK ADJ 4A 15MULTIWATT
L4970A
L4970A
STMicroelectronics
IC REG BUCK ADJ 10A 15MULTIWATT
L4971
L4971
STMicroelectronics
IC REG BUCK ADJUSTABLE 1.5A 8DIP
L4971D
L4971D
STMicroelectronics
IC REG BUCK ADJ 1.5A 16SOIC
L4971D013TR
L4971D013TR
STMicroelectronics
IC REG BUCK ADJ 1.5A 16SOIC
L4972AD
L4972AD
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 20SO
L4972AD013TR
L4972AD013TR
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 20SO
L4976D013TR Compare Parts
  • L4976D013TR vs L4978D
  • L4976D013TR vs L4978
  • L4976D013TR vs L4976D
  • L4976D013TR vs L4976
  • L4976D013TR vs L4975A
  • L4976D013TR vs L4974A
  • L4976D013TR vs L4973V5.1
  • L4976D013TR vs L4973V3.3
  • L4976D013TR vs L4973D5.1-013TR
  • L4976D013TR vs L4973D5.1
  • L4976D013TR vs L4973D3.3-013TR
  • L4976D013TR vs L4973D3.3
  • L4976D013TR vs L4972AD013TR
  • L4976D013TR vs L4972AD
  • L4976D013TR vs L4971D013TR
  • L4976D013TR vs L4971D
  • L4976D013TR vs L4971
  • L4976D013TR vs L4970A
  • L4976D013TR vs L4964HT
  • L4976D013TR vs L4964
  • L4976D013TR vs L4963W
  • L4976D013TR vs L4963D013TR
  • L4976D013TR vs L4963D
  • L4976D013TR vs L4962/A
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class