☰
L6384D
L6384D
Obsolete
Description:  IC GATE DRVR HALF-BRIDGE 8SO
Manufacturer:  STMicroelectronics
Datasheet:   L6384D Datasheet
History Price: Obsolete
In Stock: 14760
L6384D Specification
Specification
Part No
L6384D
Category
PMIC - Gate Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Half-Bridge
Channel Type
Synchronous
Number of Drivers
2
Gate Type
IGBT, N-Channel MOSFET
Voltage - Supply
14.6V ~ 16.6V
Logic Voltage - VIL, VIH
1.5V, 3.6V
Current - Peak Output (Source, Sink)
400mA, 650mA
Input Type
Inverting
High Side Voltage - Max (Bootstrap)
600 V
Rise / Fall Time (Typ)
50ns, 30ns
Operating Temperature
-45 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
L6384D PDF Datasheet
L6384D Related Parts
L6384
L6384
STMicroelectronics
IC GATE DRVR HALF-BRIDG 8MINIDIP
L6384D013TR
L6384D013TR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6384E
L6384E
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8DIP
L6384ED
L6384ED
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6384ED013TR
L6384ED013TR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6385
L6385
STMicroelectronics
IC GATE DRVR HALF-BRIDG 8MINIDIP
L6385D
L6385D
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6385D013TR
L6385D013TR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6385E
L6385E
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8DIP
L6385ED
L6385ED
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6385ED013TR
L6385ED013TR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6386
L6386
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 14DIP
L6384D Description
The STMicroelectronics L6384D is a high-voltage, high-speed gate driver designed for driving power MOSFETs and IGBTs in various applications, including motor control, power supplies, and industrial automation. This device is particularly well-suited for half-bridge and full-bridge configurations, making it a versatile choice for engineers looking to implement efficient power management solutions.

## Key Features

1. High Voltage Capability: The L6384D can operate with a supply voltage of up to 600V, making it suitable for high-voltage applications.

2. High-Speed Operation: The driver is designed for fast switching speeds, which helps to minimize switching losses and improve overall efficiency in power conversion applications.

3. Bootstrap Operation: The L6384D features a bootstrap capability that allows it to drive high-side MOSFETs or IGBTs, enabling efficient half-bridge and full-bridge configurations.

4. Integrated Protection Features: The device includes built-in protection features such as under-voltage lockout (UVLO) for both the high-side and low-side drivers, ensuring safe operation under varying supply conditions.

5. Low Output Impedance: The driver provides low output impedance, which allows for rapid charging and discharging of the gate capacitance, further enhancing switching performance.

6. Logic Level Compatibility: The L6384D is compatible with standard logic levels, making it easy to interface with microcontrollers and digital signal processors.

7. Thermal Shutdown: The device includes thermal shutdown protection, which helps prevent damage due to overheating.

8. Wide Operating Temperature Range: The L6384D operates effectively over a wide temperature range, from -40°C to +125°C, making it suitable for demanding environments.

## Specifications

- Supply Voltage (VCC): 10V to 20V
- High-Side Supply Voltage (VB): Up to 600V
- Output Current (IO): 1.5A (source) / 2A (sink)
- Propagation Delay (tPD): Typically 50 ns
- Rise Time (tr): Typically 20 ns
- Fall Time (tf): Typically 20 ns
- Under-Voltage Lockout (UVLO): 8V (typical) for VCC
- Operating Temperature Range: -40°C to +125°C
- Package Type: SO-8 or DIP-8

## Applications

The L6384D is widely used in various applications, including:

- Motor Control: Ideal for driving power MOSFETs and IGBTs in motor control applications, such as brushless DC motors and stepper motors.
- Power Supplies: Suitable for use in switch-mode power supplies (SMPS), where efficient power conversion is critical.
- Industrial Automation: Used in industrial applications for controlling actuators and other inductive loads.
- Renewable Energy: Can be employed in photovoltaic inverters and other renewable energy systems for efficient power management.

## Conclusion

The STMicroelectronics L6384D is a robust and versatile gate driver that offers high performance and reliability for driving power MOSFETs and IGBTs in various applications. Its high voltage capability, fast switching speeds, and integrated protection features make it an excellent choice for engineers looking to implement efficient power management solutions. The L6384D%27s specifications and features position it as a valuable component in modern power electronics, ensuring precise and efficient operation across a wide range of applications. With its ability to handle demanding conditions and provide reliable performance, the L6384D stands out as a preferred choice for power driver applications.
L6384D Compare Parts
  • L6384D vs L6399D
  • L6384D vs L6398DTR
  • L6384D vs L6398D
  • L6384D vs L6395DTR
  • L6384D vs L6395D
  • L6384D vs L6393DTR
  • L6384D vs L6393D
  • L6384D vs L6392DTR
  • L6384D vs L6392D
  • L6384D vs L6391DTR
  • L6384D vs L6391D
  • L6384D vs L6390DTR
  • L6384D vs L6390D
  • L6384D vs L6389EDTR
  • L6384D vs L6389ED
  • L6384D vs L6388ED013TR
  • L6384D vs L6388ED
  • L6384D vs L6388E
  • L6384D vs L6388D013TR
  • L6384D vs L6388D
  • L6384D vs L6388
  • L6384D vs L6387ED013TR
  • L6384D vs L6387ED
  • L6384D vs L6387E
  • L6384D vs L6387DTR
  • L6384D vs L6387D
  • L6384D vs L6387
  • L6384D vs L6386ED013TR
  • L6384D vs L6386ED
  • L6384D vs L6386E
  • L6384D vs L6386D013TR
  • L6384D vs L6386D
  • L6384D vs L6386ADTR
  • L6384D vs L6386AD
  • L6384D vs L6386
  • L6384D vs L6385ED013TR
  • L6384D vs L6385ED
  • L6384D vs L6385E
  • L6384D vs L6385D013TR
  • L6384D vs L6385D
  • Customer Reviews
    4.95 out of 5.00 stars from 138 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.