☰
L6385ED
L6385ED
Active
Description:  IC GATE DRVR HALF-BRIDGE 8SO
Manufacturer:  STMicroelectronics
Datasheet:   L6385ED Datasheet
History Price: $1.66000
In Stock: 21280
L6385ED Specification
Specification
Part No
L6385ED
Category
PMIC - Gate Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Half-Bridge
Channel Type
Independent
Number of Drivers
2
Gate Type
IGBT, N-Channel MOSFET
Voltage - Supply
17V (Max)
Logic Voltage - VIL, VIH
1.5V, 3.6V
Current - Peak Output (Source, Sink)
400mA, 650mA
Input Type
Inverting
High Side Voltage - Max (Bootstrap)
600 V
Rise / Fall Time (Typ)
50ns, 30ns
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
L6385ED PDF Datasheet
L6385ED Related Parts
L6384
L6384
STMicroelectronics
IC GATE DRVR HALF-BRIDG 8MINIDIP
L6384D
L6384D
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6384D013TR
L6384D013TR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6384E
L6384E
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8DIP
L6384ED
L6384ED
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6384ED013TR
L6384ED013TR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6385
L6385
STMicroelectronics
IC GATE DRVR HALF-BRIDG 8MINIDIP
L6385D
L6385D
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6385D013TR
L6385D013TR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6385E
L6385E
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8DIP
L6385ED013TR
L6385ED013TR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6386
L6386
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 14DIP
L6385ED Description
The STMicroelectronics L6385ED is a high-voltage, high-speed gate driver designed for driving N-channel MOSFETs and IGBTs in various applications, including power converters, motor drives, and industrial systems. This device is particularly well-suited for half-bridge and full-bridge configurations, making it a versatile choice for engineers looking to optimize their power management solutions. Below is a detailed introduction to the L6385ED, including its specifications, features, and typical applications.

## Overview

The L6385ED is a dual-channel gate driver that can drive two independent power switches. It is designed to provide high peak current capability, fast switching speeds, and robust protection features, making it ideal for high-frequency applications. The device operates with a wide supply voltage range and is capable of driving high-side and low-side switches efficiently.

## Key Specifications

1. Supply Voltage (VCC): The L6385ED operates with a supply voltage range of 10V to 20V, allowing it to be used in various applications that require different voltage levels.

2. Output Current: The driver can deliver a peak output current of up to 1.5A for both the high-side and low-side outputs. This high current capability ensures fast charging and discharging of the gate capacitance of the power switches, leading to reduced switching losses.

3. Propagation Delay: The typical propagation delay time for the L6385ED is around 50 ns, which is crucial for applications requiring fast switching. This low delay time helps improve the overall efficiency of the power conversion process.

4. Rise and Fall Times: The rise and fall times of the output signals are typically around 20 ns and 30 ns, respectively. These fast transition times contribute to the efficient operation of the power switches and minimize the risk of shoot-through conditions.

5. Input Voltage Range: The input voltage range for the logic control signals is from 3V to 15V, making the L6385ED compatible with various control circuits and microcontrollers.

6. Bootstrap Supply Voltage: The device features a bootstrap supply voltage capability, allowing it to drive high-side MOSFETs effectively. The bootstrap capacitor can be charged during the low-side operation, enabling the high-side driver to function properly.

7. Thermal Protection: The L6385ED includes thermal shutdown protection, which disables the driver in case of overheating, ensuring the safety and reliability of the system.

8. Package Type: The L6385ED is available in a compact SO-8 package, which is suitable for surface-mount applications. This small footprint allows for efficient use of PCB space.

## Features

- Dual Channel: The L6385ED features two independent output channels, allowing for the simultaneous driving of high-side and low-side switches in half-bridge or full-bridge configurations.

- High-Speed Operation: With fast rise and fall times, the L6385ED is designed for high-frequency applications, improving the overall efficiency of power conversion systems.

- Robust Protection Features: The device includes built-in protection features such as thermal shutdown and under-voltage lockout (UVLO), enhancing the reliability of the system.

- Flexible Input Logic: The L6385ED can accept a wide range of input logic levels, making it compatible with various control circuits and microcontrollers.

## Applications

The L6385ED is suitable for a wide range of applications, including:

- Power Converters: It is commonly used in DC-DC converters, AC-DC converters, and other power conversion systems where efficient switching is required.

- Motor Drives: The driver is ideal for driving brushless DC motors, stepper motors, and other types of electric motors, providing precise control and high efficiency.

- Industrial Systems: The L6385ED can be used in industrial automation systems, robotics, and other applications requiring reliable and efficient power management.

- Renewable Energy Systems: The driver is also applicable in solar inverters and other renewable energy systems, where efficient power conversion is essential.

## Conclusion

The STMicroelectronics L6385ED is a high-performance gate driver that offers a combination of high-speed operation, robust protection features, and flexibility for various applications. With its ability to drive N-channel MOSFETs and IGBTs efficiently, it is an excellent choice for engineers looking to enhance the performance and reliability of their power management solutions. Whether used in power converters, motor drives, or industrial systems, the L6385ED continues to be a trusted component in the electronics industry, providing essential functionality in a wide range of applications.
L6385ED Compare Parts
  • L6385ED vs L6399D
  • L6385ED vs L6398DTR
  • L6385ED vs L6398D
  • L6385ED vs L6395DTR
  • L6385ED vs L6395D
  • L6385ED vs L6393DTR
  • L6385ED vs L6393D
  • L6385ED vs L6392DTR
  • L6385ED vs L6392D
  • L6385ED vs L6391DTR
  • L6385ED vs L6391D
  • L6385ED vs L6390DTR
  • L6385ED vs L6390D
  • L6385ED vs L6389EDTR
  • L6385ED vs L6389ED
  • L6385ED vs L6388ED013TR
  • L6385ED vs L6388ED
  • L6385ED vs L6388E
  • L6385ED vs L6388D013TR
  • L6385ED vs L6388D
  • L6385ED vs L6388
  • L6385ED vs L6387ED013TR
  • L6385ED vs L6387ED
  • L6385ED vs L6387E
  • L6385ED vs L6387DTR
  • L6385ED vs L6387D
  • L6385ED vs L6387
  • L6385ED vs L6386ED013TR
  • L6385ED vs L6386ED
  • L6385ED vs L6386E
  • L6385ED vs L6386D013TR
  • L6385ED vs L6386D
  • L6385ED vs L6386ADTR
  • L6385ED vs L6386AD
  • L6385ED vs L6386
  • L6385ED vs L6385ED013TR
  • L6385ED vs L6385E
  • L6385ED vs L6385D013TR
  • L6385ED vs L6385D
  • L6385ED vs L6385
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase