☰
L6384D013TR
L6384D013TR
Obsolete
Description:  IC GATE DRVR HALF-BRIDGE 8SO
Manufacturer:  STMicroelectronics
Datasheet:   L6384D013TR Datasheet
History Price: Obsolete
In Stock: 28160
L6384D013TR Specification
Specification
Part No
L6384D013TR
Category
PMIC - Gate Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Half-Bridge
Channel Type
Synchronous
Number of Drivers
2
Gate Type
IGBT, N-Channel MOSFET
Voltage - Supply
14.6V ~ 16.6V
Logic Voltage - VIL, VIH
1.5V, 3.6V
Current - Peak Output (Source, Sink)
400mA, 650mA
Input Type
Inverting
High Side Voltage - Max (Bootstrap)
600 V
Rise / Fall Time (Typ)
50ns, 30ns
Operating Temperature
-45 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
L6384D013TR PDF Datasheet
L6384D013TR Related Parts
L6384
L6384
STMicroelectronics
IC GATE DRVR HALF-BRIDG 8MINIDIP
L6384D
L6384D
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6384E
L6384E
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8DIP
L6384ED
L6384ED
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6384ED013TR
L6384ED013TR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6385
L6385
STMicroelectronics
IC GATE DRVR HALF-BRIDG 8MINIDIP
L6385D
L6385D
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6385D013TR
L6385D013TR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6385E
L6385E
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8DIP
L6385ED
L6385ED
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6385ED013TR
L6385ED013TR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6386
L6386
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 14DIP
L6384D013TR Description
The STMicroelectronics L6384D013TR is a high-performance gate driver designed for driving N-channel MOSFETs and IGBTs in various applications, including power converters, motor drives, and industrial systems. This device is particularly known for its ability to provide high-speed switching and robust performance, making it suitable for demanding applications in power electronics.

## Overview

The L6384D013TR is a dual-channel gate driver that can drive two independent power switches. It features a high-voltage capability, allowing it to operate in environments where high voltage levels are present. The device is designed to provide a high peak output current, which is essential for quickly charging and discharging the gate capacitance of power devices, thus improving overall efficiency and performance.

## Key Features

1. Dual Channel Output: The L6384D013TR can drive two independent MOSFETs or IGBTs, making it versatile for various configurations in power electronics.

2. High Voltage Operation: The device can operate with a supply voltage (V_BB) of up to 600V, making it suitable for high-voltage applications.

3. High Peak Output Current: It can deliver a peak output current of up to 2A, allowing for fast switching of power devices, which is crucial for minimizing switching losses.

4. Integrated Bootstrap Function: The L6384D013TR includes an integrated bootstrap circuit, simplifying the design of high-side drivers and reducing the number of external components required.

5. Under-Voltage Lockout (UVLO): The device features UVLO protection for both the high-side and low-side drivers, ensuring that the gate drivers are disabled when the supply voltage is below a certain threshold, thus protecting the power devices from malfunction.

6. Fast Switching Times: The driver is designed for fast rise and fall times, which enhances the efficiency of the power conversion process.

7. Thermal Protection: The L6384D013TR includes thermal shutdown features to protect the device from overheating.

## Specifications

Here are the detailed specifications of the STMicroelectronics L6384D013TR:

- Part Number: L6384D013TR
- Type: Dual-channel gate driver
- Package Type: SO-16 (Surface Mount)
- Supply Voltage (V_BB): 10V to 20V (typical)
- Maximum Operating Voltage (V_BB): 600V
- Output Current (I_OUT): 2A (peak)
- Rise Time (t_r): Typically 20 ns
- Fall Time (t_f): Typically 20 ns
- Under-Voltage Lockout (UVLO):
- High-side UVLO: 9.5V (typical)
- Low-side UVLO: 9.5V (typical)
- Bootstrap Voltage (V_BOOT): Up to 600V
- Operating Temperature Range: -40°C to +125°C
- Thermal Resistance (R_θJA): 50°C/W (junction to ambient)
- Weight: Approximately 0.1 grams

## Applications

The L6384D013TR is suitable for a wide range of applications, including:

- Power Converters: Used in DC-DC converters, AC-DC converters, and inverters for renewable energy systems.
- Motor Drives: Employed in driving brushless DC motors, stepper motors, and other types of electric motors.
- Industrial Automation: Utilized in industrial control systems, robotics, and automation equipment.
- Switching Power Supplies: Commonly found in power supply designs that require efficient switching of power devices.

## Conclusion

The STMicroelectronics L6384D013TR is a highly efficient and versatile gate driver that meets the demands of modern power electronics applications. With its dual-channel capability, high voltage operation, and robust performance features, it is an ideal choice for driving N-channel MOSFETs and IGBTs in various applications. Its integrated protection features and fast switching times contribute to improved efficiency and reliability in power conversion systems, making it a preferred component for engineers and designers in the field of power electronics.
L6384D013TR Compare Parts
  • L6384D013TR vs L6399D
  • L6384D013TR vs L6398DTR
  • L6384D013TR vs L6398D
  • L6384D013TR vs L6395DTR
  • L6384D013TR vs L6395D
  • L6384D013TR vs L6393DTR
  • L6384D013TR vs L6393D
  • L6384D013TR vs L6392DTR
  • L6384D013TR vs L6392D
  • L6384D013TR vs L6391DTR
  • L6384D013TR vs L6391D
  • L6384D013TR vs L6390DTR
  • L6384D013TR vs L6390D
  • L6384D013TR vs L6389EDTR
  • L6384D013TR vs L6389ED
  • L6384D013TR vs L6388ED013TR
  • L6384D013TR vs L6388ED
  • L6384D013TR vs L6388E
  • L6384D013TR vs L6388D013TR
  • L6384D013TR vs L6388D
  • L6384D013TR vs L6388
  • L6384D013TR vs L6387ED013TR
  • L6384D013TR vs L6387ED
  • L6384D013TR vs L6387E
  • L6384D013TR vs L6387DTR
  • L6384D013TR vs L6387D
  • L6384D013TR vs L6387
  • L6384D013TR vs L6386ED013TR
  • L6384D013TR vs L6386ED
  • L6384D013TR vs L6386E
  • L6384D013TR vs L6386D013TR
  • L6384D013TR vs L6386D
  • L6384D013TR vs L6386ADTR
  • L6384D013TR vs L6386AD
  • L6384D013TR vs L6386
  • L6384D013TR vs L6385ED013TR
  • L6384D013TR vs L6385ED
  • L6384D013TR vs L6385E
  • L6384D013TR vs L6385D013TR
  • L6384D013TR vs L6385D
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.