☰
L6385D
L6385D
Obsolete
Description:  IC GATE DRVR HALF-BRIDGE 8SO
Manufacturer:  STMicroelectronics
Datasheet:   L6385D Datasheet
History Price: Obsolete
In Stock: 22680
L6385D Specification
Specification
Part No
L6385D
Category
PMIC - Gate Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Half-Bridge
Channel Type
Independent
Number of Drivers
2
Gate Type
IGBT, N-Channel MOSFET
Voltage - Supply
17V (Max)
Logic Voltage - VIL, VIH
1.5V, 3.6V
Current - Peak Output (Source, Sink)
400mA, 650mA
Input Type
Inverting
High Side Voltage - Max (Bootstrap)
600 V
Rise / Fall Time (Typ)
50ns, 30ns
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
L6385D PDF Datasheet
L6385D Related Parts
L6384
L6384
STMicroelectronics
IC GATE DRVR HALF-BRIDG 8MINIDIP
L6384D
L6384D
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6384D013TR
L6384D013TR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6384E
L6384E
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8DIP
L6384ED
L6384ED
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6384ED013TR
L6384ED013TR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6385
L6385
STMicroelectronics
IC GATE DRVR HALF-BRIDG 8MINIDIP
L6385D013TR
L6385D013TR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6385E
L6385E
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8DIP
L6385ED
L6385ED
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6385ED013TR
L6385ED013TR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6386
L6386
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 14DIP
L6385D Compare Parts
  • L6385D vs L6399D
  • L6385D vs L6398DTR
  • L6385D vs L6398D
  • L6385D vs L6395DTR
  • L6385D vs L6395D
  • L6385D vs L6393DTR
  • L6385D vs L6393D
  • L6385D vs L6392DTR
  • L6385D vs L6392D
  • L6385D vs L6391DTR
  • L6385D vs L6391D
  • L6385D vs L6390DTR
  • L6385D vs L6390D
  • L6385D vs L6389EDTR
  • L6385D vs L6389ED
  • L6385D vs L6388ED013TR
  • L6385D vs L6388ED
  • L6385D vs L6388E
  • L6385D vs L6388D013TR
  • L6385D vs L6388D
  • L6385D vs L6388
  • L6385D vs L6387ED013TR
  • L6385D vs L6387ED
  • L6385D vs L6387E
  • L6385D vs L6387DTR
  • L6385D vs L6387D
  • L6385D vs L6387
  • L6385D vs L6386ED013TR
  • L6385D vs L6386ED
  • L6385D vs L6386E
  • L6385D vs L6386D013TR
  • L6385D vs L6386D
  • L6385D vs L6386ADTR
  • L6385D vs L6386AD
  • L6385D vs L6386
  • L6385D vs L6385ED013TR
  • L6385D vs L6385ED
  • L6385D vs L6385E
  • L6385D vs L6385D013TR
  • L6385D vs L6385
  • Customer Reviews
    4.95 out of 5.00 stars from 122 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase