☰
L6591
L6591
Active
Description:  IC OFFLINE SW HALF-BRIDGE 16SO
Manufacturer:  STMicroelectronics
Datasheet:   L6591 Datasheet
History Price: $4.24000
In Stock: 48040
L6591 Specification
Specification
Part No
L6591
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
No
Voltage - Breakdown
-
Topology
Half-Bridge
Voltage - Start Up
14 V
Voltage - Supply (Vcc/Vdd)
8.7V ~ 22V
Duty Cycle
50%
Frequency - Switching
Up to 500kHz
Power (Watts)
-
Fault Protection
Current Limiting, Over Load
Control Features
Frequency Control, Soft Start
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
Mounting Type
Surface Mount
L6591 PDF Datasheet
L6591 Related Parts
L6565D
L6565D
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 8SO
L6565DTR
L6565DTR
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 8SO
L6565N
L6565N
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 8DIP
L6566A
L6566A
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
L6566ATR
L6566ATR
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
L6566B
L6566B
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
L6566BH
L6566BH
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
L6566BHTR
L6566BHTR
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
L6566BTR
L6566BTR
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
L6590AN
L6590AN
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 8DIP
L6590D
L6590D
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
L6590D013TR
L6590D013TR
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
L6591 Description
The STMicroelectronics L6591 is a high-performance integrated circuit designed for use in power supply applications, particularly in the field of switch-mode power supplies (SMPS). This device is known for its versatility, efficiency, and reliability, making it suitable for a wide range of applications, including industrial, consumer electronics, and telecommunications.

## Key Features:

1. High Voltage Capability: The L6591 is designed to operate with a wide input voltage range, typically from 10 V to 30 V, making it suitable for various power supply configurations. Its high voltage tolerance allows it to handle input surges and transients effectively.

2. Integrated PWM Controller: The device features a pulse-width modulation (PWM) controller that enables efficient control of the output voltage. This integrated PWM controller helps optimize the performance of the power supply by adjusting the duty cycle based on load conditions.

3. Current Mode Control: The L6591 employs current mode control, which enhances the stability and transient response of the power supply. This feature allows for better regulation of the output voltage and improved response to load changes.

4. Internal Bootstrap Circuit: The L6591 includes an internal bootstrap circuit that simplifies the design of high-side drivers. This feature eliminates the need for external components, reducing the overall complexity and size of the power supply circuit.

5. Integrated High-Side and Low-Side Drivers: The device incorporates both high-side and low-side gate drivers, allowing for direct control of the power MOSFETs in the switching stage. This integration helps improve efficiency and reduces the number of external components required.

6. Soft-Start Function: The L6591 includes a soft-start feature that gradually ramps up the output voltage during startup. This function helps prevent inrush current and reduces stress on the power supply components, enhancing reliability.

7. Overcurrent Protection: The device is equipped with overcurrent protection mechanisms that help safeguard the power supply against excessive current conditions. This feature is crucial for preventing damage to the circuit and ensuring safe operation.

8. Thermal Shutdown: The L6591 includes a thermal shutdown feature that automatically disables the device in the event of overheating. This protection mechanism helps prevent thermal damage and ensures the longevity of the power supply.

9. Package Type: The L6591 is available in various package types, including DIP and SOIC, which facilitate easy integration into different circuit designs and help save space on printed circuit boards (PCBs).

## Specifications:

- Input Voltage Range: 10 V to 30 V
- Operating Frequency: Up to 100 kHz
- Output Voltage Regulation: ±2%
- Soft-Start Time: Adjustable, typically around 10 ms
- Overcurrent Protection: Integrated with adjustable threshold
- Thermal Shutdown: Integrated with hysteresis
- Package Options: DIP-8, SOIC-8

## Applications:

The STMicroelectronics L6591 is suitable for a variety of applications, including:

- Switch-Mode Power Supplies (SMPS): Used in both isolated and non-isolated topologies for efficient power conversion.
- DC-DC Converters: Ideal for step-down (buck) and step-up (boost) converters in various electronic devices.
- Industrial Power Supplies: Employed in industrial equipment and automation systems requiring reliable power management.
- Consumer Electronics: Used in power adapters, chargers, and other consumer devices that require efficient power conversion.

## Conclusion:

In summary, the STMicroelectronics L6591 is a highly versatile and efficient integrated circuit designed for power supply applications. With its wide input voltage range, integrated PWM controller, and various protection features, it provides a reliable solution for engineers and designers working in the field of power electronics. Its compact design and ease of integration make it an excellent choice for modern electronic applications that demand high performance and reliability.
L6591 Compare Parts
  • L6591 vs L6598D
  • L6591 vs L6598BDTR
  • L6591 vs L6598
  • L6591 vs L6591TR
  • L6591 vs L6590N
  • L6591 vs L6590ED013TR
  • L6591 vs L6590ED
  • L6591 vs L6590D013TR
  • L6591 vs L6590D
  • L6591 vs L6590AN
  • L6591 vs L6566BTR
  • L6591 vs L6566BHTR
  • L6591 vs L6566BH
  • L6591 vs L6566B
  • L6591 vs L6566ATR
  • L6591 vs L6566A
  • L6591 vs L6565N
  • L6591 vs L6565DTR
  • L6591 vs L6565D
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!