☰
L9953TR
L9953TR
Obsolete
Description:  IC DVR DOOR ACTUATOR POWERSO-36
Manufacturer:  STMicroelectronics
Datasheet:   L9953TR Datasheet
History Price: Obsolete
In Stock: 30960
L9953TR Specification
Specification
Part No
L9953TR
Category
PMIC - Power Management - Specialized
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Door Actuator
Current - Supply
7mA
Voltage - Supply
7V ~ 28V
Operating Temperature
-40℃ ~ 150℃
Mounting Type
Surface Mount
Package / Case
PowerSO-36 Exposed Bottom Pad
Supplier Device Package
PowerSO-36
L9953TR PDF Datasheet
L9953TR Related Parts
L9915-CB
L9915-CB
STMicroelectronics
IC REG CTAVR C-TERM MULTIWATT8
L9915B
L9915B
STMicroelectronics
IC REG CTAVR C-TERM MULTIWATT8
L9916
L9916
STMicroelectronics
IC REG SMART AVR MULTIWATT8
L9945
L9945
STMicroelectronics
IC PTS SMART POWER
L9945TR
L9945TR
STMicroelectronics
IC PTS SMART POWER
L9949
L9949
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-20
L9949TR
L9949TR
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-20
L9950
L9950
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
L9950TR
L9950TR
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
L9950XP
L9950XP
STMicroelectronics
IC DOOR ACTUATOR DVR POWERSSO-36
L9950XPTR
L9950XPTR
STMicroelectronics
IC DOOR ACTUATOR DVR POWERSSO-36
L9951
L9951
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
L9953TR Compare Parts
  • L9953TR vs L99PM72PXP
  • L9953TR vs L99PM72GXPTR
  • L9953TR vs L99PM62XPTR
  • L9953TR vs L99PM62XP
  • L9953TR vs L99PM62GXPTR
  • L9953TR vs L99MD02XPTR
  • L9953TR vs L99MD01XPTR
  • L9953TR vs L99MD01XP
  • L9953TR vs L99DZ81EPTR
  • L9953TR vs L99DZ81EP
  • L9953TR vs L99DZ80EPTR
  • L9953TR vs L99DZ80EP
  • L9953TR vs L99DZ70XPTR
  • L9953TR vs L99DZ70XP
  • L9953TR vs L99DZ200TR
  • L9953TR vs L99DZ200GTR
  • L9953TR vs L99DZ120TR
  • L9953TR vs L99DZ100GTR
  • L9953TR vs L99DZ100GPTR
  • L9953TR vs L9954XPTR
  • L9953TR vs L9954XP
  • L9953TR vs L9954TR
  • L9953TR vs L9954LXPTR
  • L9953TR vs L9954
  • L9953TR vs L9953XPTR
  • L9953TR vs L9953XP
  • L9953TR vs L9953LXPTR
  • L9953TR vs L9953LXP
  • L9953TR vs L9953
  • L9953TR vs L9952XPTR
  • L9953TR vs L9952XP
  • L9953TR vs L9952GXPTR
  • L9953TR vs L9952GXP
  • L9953TR vs L9951XPTR
  • L9953TR vs L9951XP
  • L9953TR vs L9951TR
  • L9953TR vs L9951
  • L9953TR vs L9950XPTR
  • L9953TR vs L9950XP
  • L9953TR vs L9950TR
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping