☰
L9954XP
L9954XP
Active
Description:  IC DVR DOOR ACTUATOR POWERSSO-36
Manufacturer:  STMicroelectronics
Datasheet:   L9954XP Datasheet
History Price: Active
In Stock: 14480
L9954XP Specification
Specification
Part No
L9954XP
Category
PMIC - Power Management - Specialized
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Automotive
Current - Supply
7mA
Voltage - Supply
7V ~ 28V
Operating Temperature
-40℃ ~ 150℃
Mounting Type
Surface Mount
Package / Case
PowerSSO-36 Exposed Bottom Pad
Supplier Device Package
PowerSSO-36
L9954XP PDF Datasheet
L9954XP Related Parts
L9915-CB
L9915-CB
STMicroelectronics
IC REG CTAVR C-TERM MULTIWATT8
L9915B
L9915B
STMicroelectronics
IC REG CTAVR C-TERM MULTIWATT8
L9916
L9916
STMicroelectronics
IC REG SMART AVR MULTIWATT8
L9945
L9945
STMicroelectronics
IC PTS SMART POWER
L9945TR
L9945TR
STMicroelectronics
IC PTS SMART POWER
L9949
L9949
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-20
L9949TR
L9949TR
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-20
L9950
L9950
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
L9950TR
L9950TR
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
L9950XP
L9950XP
STMicroelectronics
IC DOOR ACTUATOR DVR POWERSSO-36
L9950XPTR
L9950XPTR
STMicroelectronics
IC DOOR ACTUATOR DVR POWERSSO-36
L9951
L9951
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
L9954XP Compare Parts
  • L9954XP vs L99PM72PXP
  • L9954XP vs L99PM72GXPTR
  • L9954XP vs L99PM62XPTR
  • L9954XP vs L99PM62XP
  • L9954XP vs L99PM62GXPTR
  • L9954XP vs L99MD02XPTR
  • L9954XP vs L99MD01XPTR
  • L9954XP vs L99MD01XP
  • L9954XP vs L99DZ81EPTR
  • L9954XP vs L99DZ81EP
  • L9954XP vs L99DZ80EPTR
  • L9954XP vs L99DZ80EP
  • L9954XP vs L99DZ70XPTR
  • L9954XP vs L99DZ70XP
  • L9954XP vs L99DZ200TR
  • L9954XP vs L99DZ200GTR
  • L9954XP vs L99DZ120TR
  • L9954XP vs L99DZ100GTR
  • L9954XP vs L99DZ100GPTR
  • L9954XP vs L9954XPTR
  • L9954XP vs L9954TR
  • L9954XP vs L9954LXPTR
  • L9954XP vs L9954
  • L9954XP vs L9953XPTR
  • L9954XP vs L9953XP
  • L9954XP vs L9953TR
  • L9954XP vs L9953LXPTR
  • L9954XP vs L9953LXP
  • L9954XP vs L9953
  • L9954XP vs L9952XPTR
  • L9954XP vs L9952XP
  • L9954XP vs L9952GXPTR
  • L9954XP vs L9952GXP
  • L9954XP vs L9951XPTR
  • L9954XP vs L9951XP
  • L9954XP vs L9951TR
  • L9954XP vs L9951
  • L9954XP vs L9950XPTR
  • L9954XP vs L9950XP
  • L9954XP vs L9950TR
  • Customer Reviews
    4.95 out of 5.00 stars from 182 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping