☰
LM324N
LM324N
Active
Description:  IC OPAMP GP 4 CIRCUIT 14DIP
Manufacturer:  Texas Instruments
Datasheet:   LM324N Datasheet
History Price: $0.44000
In Stock: 22980
LM324N Specification
Specification
Part No
LM324N
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
LinCMOS
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
4
Output Type
-
Slew Rate
-
Gain Bandwidth Product
1.2 MHz
-3db Bandwidth
-
Current - Input Bias
45 nA
Voltage - Input Offset
2 mV
Current - Supply
1.5mA
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
32 V
Operating Temperature
0 ℃ ~ 70 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
LM324N Related Parts
LM301AD
LM301AD
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AD
LM301AD
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADG
LM301ADG
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2
LM301ADR2
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2G
LM301ADR2G
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADT
LM301ADT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AN
LM301AN
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN
LM301AN
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN/NOPB
LM301AN/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301ANG
LM301ANG
onsemi
IC OPAMP GP 1 CIRCUIT 8DIP
LM307J
LM307J
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 8CERDIP
LM3080N
LM3080N
Texas Instruments
IC OP TRANSCONDUCTIVE AMP 8DIP
LM324N Description
The LM324N is a widely used integrated circuit (IC) that consists of a quad operational amplifier (op-amp) in a single package. This versatile IC is designed for a variety of analog signal processing applications due to its low cost, ease of use, and reliable performance. The LM324N is produced by Texas Instruments and other semiconductor manufacturers, and it finds use in both commercial and industrial circuits.

## 1. Overview

The LM324N integrates four independent, high-gain, internally frequency-compensated operational amplifiers into a single package. It operates with a single power supply voltage, making it convenient for a range of applications. The LM324N is typically available in an 14-pin Dual-In-Line Package (DIP) but is also offered in surface-mount packages such as the SOIC (Small Outline Integrated Circuit).

## 2. Key Features

- Quad Operational Amplifier: The LM324N contains four op-amps in one package, which saves space and reduces the cost compared to using separate op-amp ICs.
- Single Supply Operation: It can operate from a single power supply voltage, which simplifies design and reduces the number of components required.
- Wide Supply Voltage Range: The LM324N operates over a wide supply voltage range from 3V to 32V, making it flexible for various applications.
- Internal Frequency Compensation: The op-amps are internally compensated for unity gain, which simplifies circuit design and ensures stable operation.
- Low Input Offset Voltage: The IC features a low input offset voltage, which is crucial for accurate signal amplification.
- Low Noise: It exhibits low noise characteristics, enhancing the performance in signal processing tasks.

## 3. Electrical Characteristics

- Supply Voltage: Operates with a single supply voltage ranging from 3V to 32V.
- Input Offset Voltage: Typically 2mV, ensuring minimal deviation from expected signal levels.
- Input Bias Current: Typically 20nA, which helps in achieving accurate signal amplification.
- Common-Mode Rejection Ratio (CMRR): Typically 100 dB, indicating high rejection of unwanted noise and interference.
- Gain-Bandwidth Product: Typically 1MHz, which defines the frequency range over which the op-amp can operate effectively.

## 4. Pin Configuration

The LM324N is available in a 14-pin DIP package with the following pin configuration:

1. Offset Null (Pin 1): Used for offset voltage adjustment; connected to an external potentiometer for fine-tuning.
2. Inverting Input (Pin 2): The inverting input of the first op-amp.
3. Non-Inverting Input (Pin 3): The non-inverting input of the first op-amp.
4. Output (Pin 4): The output of the first op-amp.
5. Inverting Input (Pin 5): The inverting input of the second op-amp.
6. Non-Inverting Input (Pin 6): The non-inverting input of the second op-amp.
7. Output (Pin 7): The output of the second op-amp.
8. V- (Pin 8): The negative power supply terminal.
9. Inverting Input (Pin 9): The inverting input of the third op-amp.
10. Non-Inverting Input (Pin 10): The non-inverting input of the third op-amp.
11. Output (Pin 11): The output of the third op-amp.
12. Inverting Input (Pin 12): The inverting input of the fourth op-amp.
13. Non-Inverting Input (Pin 13): The non-inverting input of the fourth op-amp.
14. Output (Pin 14): The output of the fourth op-amp.

## 5. Applications

The LM324N is used in a wide range of applications due to its versatility and ease of use:

- Signal Amplification: Used to amplify low-level signals in various electronic devices and systems.
- Active Filters: Implemented in low-pass, high-pass, band-pass, and band-stop filters to filter out unwanted frequencies.
- Analog Computation: Utilized in analog computations such as addition, subtraction, integration, and differentiation in analog computing systems.
- Voltage Followers: Configured as voltage followers to buffer signals and prevent loading effects.
- Oscillators: Employed in designing oscillators and waveform generators for various applications.
- Comparator Circuits: Used in comparator configurations for voltage level detection and signal comparison.

## 6. Design Considerations

- Power Supply Decoupling: To ensure stable operation, it%27s crucial to decouple the power supply with appropriate bypass capacitors close to the IC’s power supply pins.
- Input Offset Voltage Adjustment: For precision applications, offset nulling might be necessary to correct for any offset voltage discrepancies.
- Thermal Management: Proper heat dissipation techniques should be employed, especially in high-power applications, to prevent overheating of the IC.

## 7. Summary

The LM324N is a versatile quad operational amplifier IC that offers a range of features suitable for numerous analog signal processing applications. Its single-supply operation, internal frequency compensation, and broad supply voltage range make it an attractive choice for both novice and experienced designers. With its capability to handle various tasks such as amplification, filtering, and analog computation, the LM324N remains a popular choice in the electronics industry.
LM324N Compare Parts
  • LM324N vs LM3900N
  • LM324N vs LM3900MX
  • LM324N vs LM3900M
  • LM324N vs LM3900DR
  • LM324N vs LM3900D
  • LM324N vs LM359N/NOPB
  • LM324N vs LM359MX/NOPB
  • LM324N vs LM359MX
  • LM324N vs LM359M/NOPB
  • LM324N vs LM359M
  • LM324N vs LM358YDT
  • LM324N vs LM358WST
  • LM324N vs LM358WPT
  • LM324N vs LM358WDT
  • LM324N vs LM358WDT
  • LM324N vs LM358TPX/NOPB
  • LM324N vs LM358TPX
  • LM324N vs LM358TP/NOPB
  • LM324N vs LM358ST
  • LM324N vs LM358ST
  • LM324N vs LM358SNG
  • LM324N vs LM358S-13
  • LM324N vs LM358QT
  • LM324N vs LM358PWRG4-JF
  • LM324N vs LM358PWRG4
  • LM324N vs LM358PWRG3
  • LM324N vs LM358PWR
  • LM324N vs LM358PWR
  • LM324N vs LM358PW
  • LM324N vs LM358PT
  • LM324N vs LM358PSR
  • LM324N vs LM358PE4
  • LM324N vs LM358PE3
  • LM324N vs LM358P
  • LM324N vs LM358NG
  • LM324N vs LM358N/NOPB
  • LM324N vs LM358N/NOPB
  • LM324N vs LM358N
  • LM324N vs LM358N
  • LM324N vs LM358N
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.