Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments LM346N
LM346N
Discontinued
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 4 CIRCUIT 16DIP
Manufacturer:
Texas Instruments
Datasheet:
LM346N Datasheet
History Price: Discontinued at Digi-Key
In Stock: 27320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LM346N Specification
Specification
Part No
LM346N
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
4
Output Type
-
Slew Rate
0.4V/μs
Gain Bandwidth Product
1.2 MHz
-3db Bandwidth
-
Current - Input Bias
50 nA
Voltage - Input Offset
500 μV
Current - Supply
1.4mA (x4 Channels)
Current - Output / Channel
20 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
44 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-DIP
LM346N PDF Datasheet
LM346N Datasheet
Click and Download: LM346N Datasheet
LM346N Related Parts
LM301AD
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AD
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADG
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2G
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AN
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301ANG
onsemi
IC OPAMP GP 1 CIRCUIT 8DIP
LM307J
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 8CERDIP
LM3080N
Texas Instruments
IC OP TRANSCONDUCTIVE AMP 8DIP
LM346N Compare Parts
LM346N vs LM3900N
LM346N vs LM3900MX
LM346N vs LM3900M
LM346N vs LM3900DR
LM346N vs LM3900D
LM346N vs LM359N/NOPB
LM346N vs LM359MX/NOPB
LM346N vs LM359MX
LM346N vs LM359M/NOPB
LM346N vs LM359M
LM346N vs LM358YDT
LM346N vs LM358WST
LM346N vs LM358WPT
LM346N vs LM358WDT
LM346N vs LM358WDT
LM346N vs LM358TPX/NOPB
LM346N vs LM358TPX
LM346N vs LM358TP/NOPB
LM346N vs LM358ST
LM346N vs LM358ST
LM346N vs LM358SNG
LM346N vs LM358S-13
LM346N vs LM358QT
LM346N vs LM358PWRG4-JF
LM346N vs LM358PWRG4
LM346N vs LM358PWRG3
LM346N vs LM358PWR
LM346N vs LM358PWR
LM346N vs LM358PW
LM346N vs LM358PT
LM346N vs LM358PSR
LM346N vs LM358PE4
LM346N vs LM358PE3
LM346N vs LM358P
LM346N vs LM358NG
LM346N vs LM358N/NOPB
LM346N vs LM358N/NOPB
LM346N vs LM358N
LM346N vs LM358N
LM346N vs LM358N
Customer Reviews
4.95 out of 5.00 stars from 123 customer reviews from all over the world
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.