☰
LM348N
LM348N
Active
Description:  IC OPAMP GP 4 CIRCUIT 14DIP
Manufacturer:  Texas Instruments
Datasheet:   LM348N Datasheet
History Price: $0.61000
In Stock: 36840
LM348N Specification
Specification
Part No
LM348N
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
4
Output Type
-
Slew Rate
0.5V/μs
Gain Bandwidth Product
1 MHz
-3db Bandwidth
-
Current - Input Bias
30 nA
Voltage - Input Offset
1 mV
Current - Supply
2.4mA (x4 Channels)
Current - Output / Channel
25 mA
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
LM348N PDF Datasheet
LM348N Related Parts
LM301AD
LM301AD
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AD
LM301AD
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADG
LM301ADG
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2
LM301ADR2
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2G
LM301ADR2G
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADT
LM301ADT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AN
LM301AN
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN
LM301AN
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN/NOPB
LM301AN/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301ANG
LM301ANG
onsemi
IC OPAMP GP 1 CIRCUIT 8DIP
LM307J
LM307J
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 8CERDIP
LM3080N
LM3080N
Texas Instruments
IC OP TRANSCONDUCTIVE AMP 8DIP
LM348N Description
Introduction to STMicroelectronics LM348N

The STMicroelectronics LM348N is a versatile quad operational amplifier designed for a wide range of applications, including signal conditioning, filtering, and amplification. This device is characterized by its high performance, low noise, and wide supply voltage range, making it suitable for both consumer electronics and industrial applications. The LM348N is particularly valued for its ease of use and reliability in various circuit configurations.

Key Specifications

1. Number of Amplifiers: The LM348N features four independent, high-gain, internally frequency-compensated operational amplifiers in a single package. This quad configuration allows for compact designs while providing multiple amplification stages in one IC.

2. Supply Voltage Range: It operates over a broad supply voltage range from ±3V to ±15V (or a single supply from 6V to 30V). This flexibility makes it suitable for various power supply configurations in different applications.

3. Input Voltage Range: The input common-mode voltage range extends from V- (negative supply) to V+ (positive supply), which allows the op-amp to handle signals that swing close to the power rails without distortion.

4. Output Voltage Swing: The output can swing within 1V of the power supply rails under typical load conditions, providing a high output dynamic range that is essential for many applications requiring precise signal reproduction.

5. Gain Bandwidth Product: The LM348N has a gain bandwidth product of approximately 1 MHz, which indicates its capability to amplify signals across a wide frequency range while maintaining stability.

6. Slew Rate: It features a slew rate of about 0.5 V/µs, allowing it to respond quickly to changes in input signals, which is crucial for applications involving fast signal processing.

7. Input Offset Voltage: The typical input offset voltage is around 2 mV, ensuring minimal error in amplification and enhancing precision in measurement applications.

8. Power Consumption: With low quiescent current consumption per amplifier (around 500 µA), the LM348N is energy-efficient, making it suitable for battery-operated devices as well as low-power applications.

9. Temperature Range: The operational temperature range of the LM348N spans from -40°C to +125°C, enabling reliable operation in harsh environments often encountered in industrial settings.

10. Package Options: The device is available in several package types including DIP-14 and SOIC-14, providing flexibility for designers regarding PCB layout and space constraints.

11. Noise Performance: It offers low noise characteristics with a typical voltage noise density of 30 nV/√Hz at 1 kHz, making it ideal for audio and precision measurement applications where signal integrity is paramount.

12. Phase Margin: The phase margin typically exceeds 60 degrees at unity gain configuration, contributing to stable operation across various feedback configurations.

13. Applications Versatility: The LM348N can be used in various configurations such as integrators, differentiators, active filters, and comparators due to its flexible design parameters.

14. Feedback Configuration: It supports both inverting and non-inverting feedback configurations easily due to its standard pinout design.

Applications

The versatility of the LM348N makes it suitable for a wide range of applications:

- Audio Equipment: Used in audio amplifiers and mixers where low noise and high fidelity are required.
- Signal Conditioning: Ideal for processing sensor outputs or conditioning signals before analog-to-digital conversion.
- Active Filters: Employed in designing active filter circuits for frequency selection and signal shaping.
- Instrumentation Amplifiers: Can be configured as part of instrumentation amplifiers used in medical devices or data acquisition systems.
- Industrial Control Systems: Utilized in control loops where precise analog signal manipulation is necessary.
- Consumer Electronics: Found in devices such as televisions and radios where signal amplification is required for better performance.

Conclusion

The STMicroelectronics LM348N operational amplifier provides an excellent combination of performance characteristics that make it suitable for diverse applications across multiple industries. Its quad configuration allows engineers to implement multiple functions within a single IC footprint while maintaining high efficiency and reliability. With features such as wide supply voltage range, low noise operation, and versatile application potential, the LM348N remains a popular choice among designers looking to enhance their electronic systems with dependable analog processing capabilities.
LM348N Compare Parts
  • LM348N vs LM3900N
  • LM348N vs LM3900MX
  • LM348N vs LM3900M
  • LM348N vs LM3900DR
  • LM348N vs LM3900D
  • LM348N vs LM359N/NOPB
  • LM348N vs LM359MX/NOPB
  • LM348N vs LM359MX
  • LM348N vs LM359M/NOPB
  • LM348N vs LM359M
  • LM348N vs LM358YDT
  • LM348N vs LM358WST
  • LM348N vs LM358WPT
  • LM348N vs LM358WDT
  • LM348N vs LM358WDT
  • LM348N vs LM358TPX/NOPB
  • LM348N vs LM358TPX
  • LM348N vs LM358TP/NOPB
  • LM348N vs LM358ST
  • LM348N vs LM358ST
  • LM348N vs LM358SNG
  • LM348N vs LM358S-13
  • LM348N vs LM358QT
  • LM348N vs LM358PWRG4-JF
  • LM348N vs LM358PWRG4
  • LM348N vs LM358PWRG3
  • LM348N vs LM358PWR
  • LM348N vs LM358PWR
  • LM348N vs LM358PW
  • LM348N vs LM358PT
  • LM348N vs LM358PSR
  • LM348N vs LM358PE4
  • LM348N vs LM358PE3
  • LM348N vs LM358P
  • LM348N vs LM358NG
  • LM348N vs LM358N/NOPB
  • LM348N vs LM358N/NOPB
  • LM348N vs LM358N
  • LM348N vs LM358N
  • LM348N vs LM358N
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.