☰
STEF05DHPUR
STEF05DHPUR
Active
Description:  IC ELECTRONIC FUSE 10DFN
Manufacturer:  STMicroelectronics
Datasheet:   STEF05DHPUR Datasheet
History Price: $0.56790
In Stock: 24840
STEF05DHPUR Specification
Specification
Part No
STEF05DHPUR
Category
PMIC - Current Regulation/Management
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Electronic Fuse
Sensing Method
-
Accuracy
-
Voltage - Input
3.1V ~ 10V
Current - Output
3.6A
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
10-VFDFN Exposed Pad
Supplier Device Package
10-DFN (3x3)
STEF05DHPUR Related Parts
STEF01FTR
STEF01FTR
STMicroelectronics
IC ELECTRONIC FUSE 5% 14HTSSOP
STEF033AJR
STEF033AJR
STMicroelectronics
IC ELECTRONIC FUSE 9FLIPCHIP
STEF033APUR
STEF033APUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF033JR
STEF033JR
STMicroelectronics
IC ELECTRONIC FUSE 9FLIPCHIP
STEF033PUR
STEF033PUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05DPUR
STEF05DPUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05LAJR
STEF05LAJR
STMicroelectronics
IC ELECTRONIC FUSE 9FLIPCHIP
STEF05LAPUR
STEF05LAPUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05LJR
STEF05LJR
STMicroelectronics
IC ELECTRONIC FUSE 9FLIPCHIP
STEF05LPUR
STEF05LPUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05PUR
STEF05PUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF12EPUR
STEF12EPUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05DHPUR Description
The STMicroelectronics STEF05DHPUR is a dual-channel electronic fuse (eFuse) device designed to provide integrated protection and power management for 5 V power rails. It combines current limiting, thermal shutdown, short-circuit protection, and controlled output switching within a single integrated circuit. The device is intended for protecting sensitive downstream electronics from overcurrent and fault conditions while maintaining stable power distribution in compact and high-reliability systems. It is implemented in a small-footprint DFN package optimized for thermal performance and PCB space efficiency.

## Device Function and Classification

The STEF05DHPUR belongs to the category of electronic fuse (eFuse) power distribution switches. Unlike discrete fuse elements, it provides resettable protection with integrated control circuitry and power MOSFET switching elements. The device is specifically designed for dual-channel operation, enabling independent protection of two separate power outputs from a single input supply.

Each channel integrates a power MOSFET switch controlled by internal protection logic. The device continuously monitors load current and junction temperature, and it actively limits output current under fault conditions. In the event of severe overcurrent or short-circuit conditions, the device transitions into a controlled current-limiting mode or shuts down depending on fault duration and thermal conditions.

The STEF05DHPUR is optimized for 5 V power distribution systems, making it suitable for USB power rails, peripheral power management, and embedded system power protection architectures.

## Absolute Maximum Ratings

The STEF05DHPUR is characterized by a defined set of absolute maximum ratings that ensure safe operation. The input supply voltage range defines the maximum allowable voltage applied to the VIN pin relative to ground. This rating ensures safe operation within standard 5 V rail systems, including transient conditions within specified limits.

The output current per channel is defined under both continuous and fault conditions, with internal current limiting circuitry ensuring that the device does not exceed safe operating boundaries. The device also specifies a maximum junction temperature (TJ) to prevent thermal overstress of the internal MOSFETs and control circuitry.

Electrostatic discharge (ESD) protection levels are defined according to standard human-body model (HBM) and charged-device model (CDM) conditions, ensuring robustness during manufacturing and handling. The device also includes defined thermal shutdown thresholds that protect the silicon die from overheating under sustained fault conditions.

## Electrical Characteristics

The electrical performance of the STEF05DHPUR is defined by parameters related to on-state resistance, current limiting accuracy, quiescent current consumption, and control logic thresholds.

The on-resistance (RDS(on)) of the integrated power switches determines conduction losses during normal operation. This parameter is specified under defined load conditions and gate drive equivalent internal control conditions. Low on-resistance is critical for minimizing voltage drop across the switch during normal operation.

The device includes precision current limiting functionality, where the current limit threshold is internally defined and tightly controlled across temperature and process variations. This feature ensures that load current remains within safe limits during fault conditions such as short circuits or excessive inrush currents.

Quiescent current (IQ) represents the device’s internal power consumption under no-load or standby conditions. This parameter is particularly important in battery-powered or energy-efficient systems where standby power consumption must be minimized.

The logic control interface defines enable/disable thresholds for each channel, allowing external microcontrollers or system controllers to independently control power delivery to downstream loads.

## Protection Features and Functional Behavior

The STEF05DHPUR integrates multiple protection mechanisms that operate in coordination to ensure safe power delivery. Overcurrent protection is implemented through continuous current sensing and regulation. When load current exceeds the defined threshold, the device transitions into current limiting mode rather than immediate shutdown, allowing controlled operation under transient overload conditions.

Thermal protection is implemented via an internal temperature sensing mechanism. When the junction temperature exceeds a defined thermal shutdown threshold, the affected channel is disabled to prevent damage. Once the device cools below a recovery threshold, normal operation is automatically restored.

Short-circuit protection is a key functional feature. In the event of a direct output-to-ground fault, the device limits current to a safe level and manages power dissipation internally. The dual-channel architecture ensures that a fault on one channel does not necessarily disable the second channel, improving system robustness.

Reverse current blocking behavior is also defined, preventing undesired current flow from output back to input under specific operating conditions.

## Dynamic Performance Characteristics

The switching behavior of the STEF05DHPUR is defined by parameters such as turn-on time, turn-off time, and soft-start characteristics. The device typically includes controlled output slew-rate behavior to limit inrush current when powering capacitive loads. This soft-start mechanism reduces electromagnetic interference (EMI) and prevents upstream supply droop.

Propagation delay between enable signal and output response is defined to ensure predictable system-level timing behavior. The internal control loop regulating current limiting also introduces defined dynamic response characteristics, ensuring stable operation under rapidly changing load conditions.

Capacitive load handling capability is an important performance aspect, as the device is designed to drive large output capacitances commonly found in downstream digital and analog subsystems.

## Package and Thermal Design

The STEF05DHPUR is offered in a compact DFN package with exposed thermal pad structure. This package is designed to provide low thermal resistance from junction to PCB, enabling efficient heat dissipation during current limiting operation or sustained load conditions.

The exposed pad must be soldered to a PCB copper area to achieve rated thermal performance. Thermal vias are typically required to distribute heat into internal PCB layers. Junction-to-ambient thermal resistance is strongly dependent on PCB layout and copper area design.

The compact footprint enables integration in space-constrained applications such as embedded boards, industrial controllers, and portable systems.

## Typical Application Domains

The STEF05DHPUR is used in 5 V power distribution systems requiring integrated protection and load switching. Typical applications include USB port power switching and protection, where each port requires independent current limiting and fault isolation.

It is also used in industrial control systems for protecting sensor and actuator supply rails. In embedded systems, it provides protection for microcontroller subsystems, communication modules, and peripheral devices.

Additional applications include hot-plug power distribution, where controlled inrush current and fault isolation are required to prevent system instability during module insertion or removal.

The dual-channel architecture makes it suitable for multi-rail power management in compact systems where multiple loads must be independently protected from a single power source.

## System-Level Considerations

In system design, the STEF05DHPUR replaces discrete fuse, MOSFET, and current-sense resistor combinations, reducing component count and improving reliability. The integrated protection logic simplifies PCB design by eliminating the need for external analog current sensing circuits.

Thermal coupling between channels must be considered in high-load conditions, as simultaneous operation of both channels under fault conditions may increase junction temperature. Proper thermal design and copper spreading are required to maintain safe operating conditions.

The device is particularly effective in systems requiring resettable protection, as it automatically recovers from thermal shutdown without requiring external intervention once fault conditions are removed.

## Conclusion

The STMicroelectronics STEF05DHPUR is a dual-channel integrated electronic fuse (eFuse) designed for protected 5 V power distribution systems. It integrates power switching, current limiting, thermal shutdown, and fault management within a compact DFN package. Its key characteristics include controlled current limiting, soft-start behavior, dual independent channel operation, and robust thermal protection. These features make it suitable for USB power management, industrial subsystem protection, and embedded system power distribution where reliability, integration, and fault tolerance are required design constraints.
STEF05DHPUR Compare Parts
  • STEF05DHPUR vs STEF4SPUR
  • STEF05DHPUR vs STEF12WHPUR
  • STEF05DHPUR vs STEF12PUR
  • STEF05DHPUR vs STEF12H60MPUR
  • STEF05DHPUR vs STEF12EPUR
  • STEF05DHPUR vs STEF05PUR
  • STEF05DHPUR vs STEF05LPUR
  • STEF05DHPUR vs STEF05LJR
  • STEF05DHPUR vs STEF05LAPUR
  • STEF05DHPUR vs STEF05LAJR
  • STEF05DHPUR vs STEF05DPUR
  • STEF05DHPUR vs STEF033PUR
  • STEF05DHPUR vs STEF033JR
  • STEF05DHPUR vs STEF033APUR
  • STEF05DHPUR vs STEF033AJR
  • STEF05DHPUR vs STEF01FTR
  • STEF05DHPUR vs STEF512SRXCPUR
  • STEF05DHPUR vs STEF512SRDBPUR
  • STEF05DHPUR vs STEF512GR
  • STEF05DHPUR vs STEF12WPUR
  • STEF05DHPUR vs STEF12SPUR
  • STEF05DHPUR vs STEF12SGR
  • STEF05DHPUR vs STEF12SAPUR
  • STEF05DHPUR vs STEF12SAGR
  • STEF05DHPUR vs STEF12H60MAPUR
  • STEF05DHPUR vs STEF05WPUR
  • STEF05DHPUR vs STEF05SGR
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class