☰
STEF05LJR
STEF05LJR
Active
Description:  IC ELECTRONIC FUSE 9FLIPCHIP
Manufacturer:  STMicroelectronics
Datasheet:   STEF05LJR Datasheet
History Price: $0.56790
In Stock: 46300
STEF05LJR Specification
Specification
Part No
STEF05LJR
Category
PMIC - Current Regulation/Management
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Electronic Fuse
Sensing Method
-
Accuracy
-
Voltage - Input
4.5V ~ 8V
Current - Output
2.5A
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
9-UFBGA, FCBGA
Supplier Device Package
9-FlipChip (1.19x1.19)
STEF05LJR PDF Datasheet
STEF05LJR Related Parts
STEF01FTR
STEF01FTR
STMicroelectronics
IC ELECTRONIC FUSE 5% 14HTSSOP
STEF033AJR
STEF033AJR
STMicroelectronics
IC ELECTRONIC FUSE 9FLIPCHIP
STEF033APUR
STEF033APUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF033JR
STEF033JR
STMicroelectronics
IC ELECTRONIC FUSE 9FLIPCHIP
STEF033PUR
STEF033PUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05DHPUR
STEF05DHPUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05DPUR
STEF05DPUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05LAJR
STEF05LAJR
STMicroelectronics
IC ELECTRONIC FUSE 9FLIPCHIP
STEF05LAPUR
STEF05LAPUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05LPUR
STEF05LPUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05PUR
STEF05PUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF12EPUR
STEF12EPUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05LJR Compare Parts
  • STEF05LJR vs STEF4SPUR
  • STEF05LJR vs STEF12WHPUR
  • STEF05LJR vs STEF12PUR
  • STEF05LJR vs STEF12H60MPUR
  • STEF05LJR vs STEF12EPUR
  • STEF05LJR vs STEF05PUR
  • STEF05LJR vs STEF05LPUR
  • STEF05LJR vs STEF05LAPUR
  • STEF05LJR vs STEF05LAJR
  • STEF05LJR vs STEF05DPUR
  • STEF05LJR vs STEF05DHPUR
  • STEF05LJR vs STEF033PUR
  • STEF05LJR vs STEF033JR
  • STEF05LJR vs STEF033APUR
  • STEF05LJR vs STEF033AJR
  • STEF05LJR vs STEF01FTR
  • STEF05LJR vs STEF512SRXCPUR
  • STEF05LJR vs STEF512SRDBPUR
  • STEF05LJR vs STEF512GR
  • STEF05LJR vs STEF12WPUR
  • STEF05LJR vs STEF12SPUR
  • STEF05LJR vs STEF12SGR
  • STEF05LJR vs STEF12SAPUR
  • STEF05LJR vs STEF12SAGR
  • STEF05LJR vs STEF12H60MAPUR
  • STEF05LJR vs STEF05WPUR
  • STEF05LJR vs STEF05SGR
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class