☰
STEF05LPUR
STEF05LPUR
Active
Description:  IC ELECTRONIC FUSE 10DFN
Manufacturer:  STMicroelectronics
Datasheet:   STEF05LPUR Datasheet
History Price: $0.56790
In Stock: 48680
STEF05LPUR Specification
Specification
Part No
STEF05LPUR
Category
PMIC - Current Regulation/Management
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Electronic Fuse
Sensing Method
-
Accuracy
-
Voltage - Input
4.5V ~ 8V
Current - Output
3.6A
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
10-VFDFN Exposed Pad
Supplier Device Package
10-DFN (3x3)
STEF05LPUR PDF Datasheet
STEF05LPUR Related Parts
STEF01FTR
STEF01FTR
STMicroelectronics
IC ELECTRONIC FUSE 5% 14HTSSOP
STEF033AJR
STEF033AJR
STMicroelectronics
IC ELECTRONIC FUSE 9FLIPCHIP
STEF033APUR
STEF033APUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF033JR
STEF033JR
STMicroelectronics
IC ELECTRONIC FUSE 9FLIPCHIP
STEF033PUR
STEF033PUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05DHPUR
STEF05DHPUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05DPUR
STEF05DPUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05LAJR
STEF05LAJR
STMicroelectronics
IC ELECTRONIC FUSE 9FLIPCHIP
STEF05LAPUR
STEF05LAPUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05LJR
STEF05LJR
STMicroelectronics
IC ELECTRONIC FUSE 9FLIPCHIP
STEF05PUR
STEF05PUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF12EPUR
STEF12EPUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05LPUR Compare Parts
  • STEF05LPUR vs STEF4SPUR
  • STEF05LPUR vs STEF12WHPUR
  • STEF05LPUR vs STEF12PUR
  • STEF05LPUR vs STEF12H60MPUR
  • STEF05LPUR vs STEF12EPUR
  • STEF05LPUR vs STEF05PUR
  • STEF05LPUR vs STEF05LJR
  • STEF05LPUR vs STEF05LAPUR
  • STEF05LPUR vs STEF05LAJR
  • STEF05LPUR vs STEF05DPUR
  • STEF05LPUR vs STEF05DHPUR
  • STEF05LPUR vs STEF033PUR
  • STEF05LPUR vs STEF033JR
  • STEF05LPUR vs STEF033APUR
  • STEF05LPUR vs STEF033AJR
  • STEF05LPUR vs STEF01FTR
  • STEF05LPUR vs STEF512SRXCPUR
  • STEF05LPUR vs STEF512SRDBPUR
  • STEF05LPUR vs STEF512GR
  • STEF05LPUR vs STEF12WPUR
  • STEF05LPUR vs STEF12SPUR
  • STEF05LPUR vs STEF12SGR
  • STEF05LPUR vs STEF12SAPUR
  • STEF05LPUR vs STEF12SAGR
  • STEF05LPUR vs STEF12H60MAPUR
  • STEF05LPUR vs STEF05WPUR
  • STEF05LPUR vs STEF05SGR
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class