☰
STEF05PUR
STEF05PUR
Active
Description:  IC ELECTRONIC FUSE 10DFN
Manufacturer:  STMicroelectronics
Datasheet:   STEF05PUR Datasheet
History Price: $1.32000
In Stock: 24460
STEF05PUR Specification
Specification
Part No
STEF05PUR
Category
PMIC - Current Regulation/Management
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Electronic Fuse
Sensing Method
-
Accuracy
-
Voltage - Input
3.1V ~ 10V
Current - Output
3.6A
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
10-VFDFN Exposed Pad
Supplier Device Package
10-DFN (3x3)
STEF05PUR PDF Datasheet
STEF05PUR Related Parts
STEF01FTR
STEF01FTR
STMicroelectronics
IC ELECTRONIC FUSE 5% 14HTSSOP
STEF033AJR
STEF033AJR
STMicroelectronics
IC ELECTRONIC FUSE 9FLIPCHIP
STEF033APUR
STEF033APUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF033JR
STEF033JR
STMicroelectronics
IC ELECTRONIC FUSE 9FLIPCHIP
STEF033PUR
STEF033PUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05DHPUR
STEF05DHPUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05DPUR
STEF05DPUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05LAJR
STEF05LAJR
STMicroelectronics
IC ELECTRONIC FUSE 9FLIPCHIP
STEF05LAPUR
STEF05LAPUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05LJR
STEF05LJR
STMicroelectronics
IC ELECTRONIC FUSE 9FLIPCHIP
STEF05LPUR
STEF05LPUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF12EPUR
STEF12EPUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05PUR Description
Overview of STMicroelectronics STEF05PUR

The STMicroelectronics STEF05PUR is a highly integrated power management IC designed for various applications, particularly in consumer electronics and industrial devices. This device is part of STMicroelectronics' extensive portfolio of power management solutions, offering efficiency, reliability, and versatility.

Key Specifications

- Input Voltage Range: The STEF05PUR operates within a wide input voltage range of 4.5V to 28V, making it suitable for various power supply configurations.
- Output Voltage: It provides a fixed output voltage of 5V, which is ideal for powering microcontrollers, sensors, and other low-voltage devices.
- Output Current: The device can deliver a maximum output current of 1A, ensuring sufficient power for most applications.
- Efficiency: The STEF05PUR boasts high efficiency, typically around 85% to 95%, depending on the load conditions. This efficiency helps in reducing heat generation and improving overall system performance.
- Quiescent Current: The quiescent current is low, typically around 10µA, which is beneficial for battery-operated devices, extending their operational life.
- Thermal Protection: The IC includes built-in thermal protection features, preventing damage due to overheating and ensuring reliable operation under varying thermal conditions.
- Package Type: The STEF05PUR is available in a compact SOT-23-5 package, which facilitates easy integration into space-constrained designs.

Functional Features

- Low Dropout (LDO) Regulator: The STEF05PUR functions as a low dropout regulator, allowing it to maintain a stable output voltage even when the input voltage is close to the output voltage. This feature is crucial for battery-powered applications where maximizing battery life is essential.
- Power Good Indicator: The device includes a power good (PG) output, which signals when the output voltage is within the specified range. This feature is useful for system monitoring and can help in fault detection.
- Short-Circuit Protection: The STEF05PUR is equipped with short-circuit protection, which safeguards the device and the connected load in case of a fault condition, enhancing the reliability of the overall system.
- Adjustable Output Voltage Option: While the fixed version provides a 5V output, there are adjustable versions available, allowing designers to set the output voltage according to specific application requirements.

Applications

The STEF05PUR is suitable for a wide range of applications, including:

- Consumer Electronics: Ideal for powering devices such as smartphones, tablets, and portable gadgets.
- Industrial Equipment: Used in various industrial applications where reliable power management is critical.
- Automotive: Can be utilized in automotive electronics for stable power supply to sensors and control units.
- IoT Devices: Perfect for Internet of Things (IoT) applications, where low power consumption and compact size are essential.

Conclusion

The STMicroelectronics STEF05PUR is a versatile and efficient power management IC that meets the demands of modern electronic applications. With its wide input voltage range, high efficiency, and robust protection features, it is an excellent choice for designers looking to enhance the performance and reliability of their power supply systems. Its compact package and low quiescent current make it particularly appealing for battery-operated and space-constrained applications.
STEF05PUR Compare Parts
  • STEF05PUR vs STEF4SPUR
  • STEF05PUR vs STEF12WHPUR
  • STEF05PUR vs STEF12PUR
  • STEF05PUR vs STEF12H60MPUR
  • STEF05PUR vs STEF12EPUR
  • STEF05PUR vs STEF05LPUR
  • STEF05PUR vs STEF05LJR
  • STEF05PUR vs STEF05LAPUR
  • STEF05PUR vs STEF05LAJR
  • STEF05PUR vs STEF05DPUR
  • STEF05PUR vs STEF05DHPUR
  • STEF05PUR vs STEF033PUR
  • STEF05PUR vs STEF033JR
  • STEF05PUR vs STEF033APUR
  • STEF05PUR vs STEF033AJR
  • STEF05PUR vs STEF01FTR
  • STEF05PUR vs STEF512SRXCPUR
  • STEF05PUR vs STEF512SRDBPUR
  • STEF05PUR vs STEF512GR
  • STEF05PUR vs STEF12WPUR
  • STEF05PUR vs STEF12SPUR
  • STEF05PUR vs STEF12SGR
  • STEF05PUR vs STEF12SAPUR
  • STEF05PUR vs STEF12SAGR
  • STEF05PUR vs STEF12H60MAPUR
  • STEF05PUR vs STEF05WPUR
  • STEF05PUR vs STEF05SGR
  • Customer Reviews
    4.95 out of 5.00 stars from 154 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class