☰
STM32C031K6T6
STM32C031K6T6
Active
Description:  IC MCU 32BIT 32KB FLASH 32LQFP
Manufacturer:  STMicroelectronics
History Price: $2.37000
In Stock: 39280
STM32C031K6T6 Specification
Specification
Part No
STM32C031K6T6
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
STM32C0
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M0+
Core Size
32-Bit
Speed
48MHz
Connectivity
I2C, IrDA, LINbus, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O
30
Program Memory Size
32KB (32K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
12K x 8
Voltage - Supply (Vcc/Vdd)
2V ~ 3.6V
Data Converters
A/D 18x12b SAR
Oscillator Type
External, Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
32-LQFP
Supplier Device Package
32-LQFP (7x7)
STM32C031K6T6 Related Parts
STM32C011F4P6
STM32C011F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C011F4U6TR
STM32C011F4U6TR
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20UFQFPN
STM32C011F6P6
STM32C011F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32C011F6U6TR
STM32C011F6U6TR
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20UFQFPN
STM32C011J4M6
STM32C011J4M6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 8SO
STM32C011J6M6
STM32C011J6M6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 8SO
STM32C031C4T6
STM32C031C4T6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48LQFP
STM32C031C4U6
STM32C031C4U6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48UFQFPN
STM32C031C6T6
STM32C031C6T6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48LQFP
STM32C031C6U6
STM32C031C6U6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48UFQFPN
STM32C031F4P6
STM32C031F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C031F6P6
STM32C031F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32C031K6T6 Description
The STMicroelectronics STM32C031K6T6 is a member of the STM32 family of microcontrollers, which are based on the ARM Cortex-M0+ core. This microcontroller is designed for a wide range of applications, including consumer electronics, industrial automation, and IoT devices. Below is a detailed overview of its specifications, features, and potential applications.

## Key Specifications

1. Core Architecture:
- Core: ARM Cortex-M0+
- Core Frequency: Up to 48 MHz
- Flash Memory: 32 KB
- SRAM: 8 KB

2. Operating Voltage:
- Voltage Range: 2.0 V to 3.6 V

3. Temperature Range:
- Operating Temperature: -40 °C to +85 °C (industrial grade)

4. I/O Ports:
- GPIOs: Up to 32 general-purpose I/O pins
- Alternate Functions: Each GPIO can serve multiple functions, including timers, communication interfaces, and analog inputs.

5. Timers:
- General-Purpose Timers: 2 x 16-bit timers
- Basic Timer: 1 x 16-bit basic timer
- Watchdog Timer: Independent watchdog timer for system reliability

6. Communication Interfaces:
- USART: 1 x USART for serial communication
- I2C: 1 x I2C interface for connecting to peripherals
- SPI: 1 x SPI interface for high-speed data transfer

7. Analog Features:
- ADC: 12-bit Analog-to-Digital Converter with up to 16 channels
- DAC: 12-bit Digital-to-Analog Converter (optional, depending on the variant)

8. Power Management:
- Low Power Modes: Various low-power modes to extend battery life in portable applications
- Sleep Mode: Reduces power consumption during idle periods

9. Development Support:
- Development Tools: Compatible with various development environments, including STM32CubeIDE, Keil MDK, and IAR Embedded Workbench.
- Libraries: STM32 HAL (Hardware Abstraction Layer) and LL (Low Layer) libraries for easier development.

10. Package Type:
- Package: LQFP (Low-Profile Quad Flat Package)
- Pin Count: 32 pins

## Features

- Performance: The STM32C031K6T6 offers a good balance of performance and power efficiency, making it suitable for battery-operated devices.
- Flexibility: With multiple communication interfaces and GPIOs, it can be easily integrated into various systems and applications.
- Robustness: The industrial temperature range and low power consumption make it ideal for harsh environments and energy-sensitive applications.
- Ecosystem: The STM32 family benefits from a large ecosystem of development tools, libraries, and community support, facilitating rapid prototyping and development.

## Applications

The STM32C031K6T6 microcontroller is suitable for a wide range of applications, including but not limited to:

- Consumer Electronics: Smart home devices, wearables, and remote controls.
- Industrial Automation: Sensors, actuators, and control systems.
- IoT Devices: Smart meters, environmental monitoring, and connected devices.
- Automotive: Basic control systems and sensor interfaces.

## Conclusion

The STMicroelectronics STM32C031K6T6 microcontroller is a versatile and efficient solution for various embedded applications. Its combination of performance, low power consumption, and extensive development support makes it an attractive choice for engineers and developers looking to create innovative products in the rapidly evolving technology landscape.
STM32C031K6T6 Compare Parts
  • STM32C031K6T6 vs STM8TL53C4U6
  • STM32C031K6T6 vs STM8TL52G4U6
  • STM32C031K6T6 vs STM8TL52F4P6TR
  • STM32C031K6T6 vs STM8S903K3U6TR
  • STM32C031K6T6 vs STM8S903K3U6
  • STM32C031K6T6 vs STM8S903K3U3TR
  • STM32C031K6T6 vs STM8S903K3U3
  • STM32C031K6T6 vs STM8S903K3T6CTR
  • STM32C031K6T6 vs STM8S903K3T6C
  • STM32C031K6T6 vs STM8S903K3T3CTR
  • STM32C031K6T6 vs STM8S903K3T3C
  • STM32C031K6T6 vs STM8S903K3B6
  • STM32C031K6T6 vs STM8S903F3U6TR
  • STM32C031K6T6 vs STM8S903F3U3TR
  • STM32C031K6T6 vs STM8S903F3P6TR
  • STM32C031K6T6 vs STM8S903F3P6
  • STM32C031K6T6 vs STM8S903F3P3
  • STM32C031K6T6 vs STM8S903F3M6TR
  • STM32C031K6T6 vs STM8S903F3M6
  • STM32C031K6T6 vs STM8S903F3M3TR
  • STM32C031K6T6 vs STM8S903F3M3
  • STM32C031K6T6 vs STM8S208S6T6C
  • STM32C031K6T6 vs STM8S208S6T3C
  • STM32C031K6T6 vs STM8S208RBT6
  • STM32C031K6T6 vs STM8S208RBT3
  • STM32C031K6T6 vs STM8S208R8T6
  • STM32C031K6T6 vs STM8S208MBT6B
  • STM32C031K6T6 vs STM8S208CBT6TR
  • STM32C031K6T6 vs STM8S208CBT6
  • STM32C031K6T6 vs STM8S208C8T6TR
  • STM32C031K6T6 vs STM8S208C8T6
  • STM32C031K6T6 vs STM8S208C6T6TR
  • STM32C031K6T6 vs STM8S208C6T6
  • STM32C031K6T6 vs STM8S208C6T3
  • STM32C031K6T6 vs STM8S207SBT6C
  • STM32C031K6T6 vs STM8S207SBT3C
  • STM32C031K6T6 vs STM8S207S8T6CTR
  • STM32C031K6T6 vs STM8S207S8T6C
  • STM32C031K6T6 vs STM8S207S8T3CTR
  • STM32C031K6T6 vs STM8S207S8T3C
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet