☰
STM32F072CBT6
STM32F072CBT6
Active
Description:  IC MCU 32BIT 128KB FLASH 48LQFP
Manufacturer:  STMicroelectronics
History Price: $5.86000
In Stock: 13280
STM32F072CBT6 Specification
Specification
Part No
STM32F072CBT6
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
STM32F0
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M0
Core Size
32-Bit Single-Core
Speed
48MHz
Connectivity
CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals
DMA, I2S, POR, PWM, WDT
Number of I/O
37
Program Memory Size
128KB (128K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
16K x 8
Voltage - Supply (Vcc/Vdd)
1.65V ~ 3.6V
Data Converters
A/D 10x12b; D/A 2x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
48-LQFP
Supplier Device Package
48-LQFP (7x7)
STM32F072CBT6 PDF Datasheet
STM32F072CBT6 Related Parts
STM32C011F4P6
STM32C011F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C011F4U6TR
STM32C011F4U6TR
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20UFQFPN
STM32C011F6P6
STM32C011F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32C011F6U6TR
STM32C011F6U6TR
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20UFQFPN
STM32C011J4M6
STM32C011J4M6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 8SO
STM32C011J6M6
STM32C011J6M6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 8SO
STM32C031C4T6
STM32C031C4T6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48LQFP
STM32C031C4U6
STM32C031C4U6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48UFQFPN
STM32C031C6T6
STM32C031C6T6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48LQFP
STM32C031C6U6
STM32C031C6U6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48UFQFPN
STM32C031F4P6
STM32C031F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C031F6P6
STM32C031F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32F072CBT6 Description
The STM32F072CBT6 is part of the STM32 F0 series of microcontrollers from STMicroelectronics, designed to provide an optimized balance of performance, peripherals, and power efficiency for a wide variety of applications. The STM32F072CBT6 offers ARM Cortex-M0 processing power, with features such as low power consumption, a broad range of peripheral interfaces, and compatibility with different development environments. It is designed to meet the needs of a variety of embedded applications, including industrial, automotive, consumer electronics, and communication systems.

## Key Specifications

## Core and Performance

* Core: The STM32F072CBT6 is built around the ARM Cortex-M0 core, a low-power, high-efficiency processor that operates at up to 48 MHz. This core provides a solid balance of processing power while maintaining low energy consumption, making it suitable for a wide range of embedded applications.
* Flash Memory: The microcontroller features 128KB of Flash memory, which is used to store program code, bootloaders, and other critical data. This allows for flexible and scalable application development.
* RAM: The STM32F072CBT6 is equipped with 16KB of SRAM, providing sufficient memory for runtime data storage and stack management during program execution.
* CPU Features: The ARM Cortex-M0 core features nested vector interrupt controller (NVIC), advanced debugging options, and low-latency interrupt handling, which enhances the responsiveness and performance of real-time embedded systems.

## Peripherals

* GPIOs: The microcontroller comes with 37 general-purpose I/O pins. These pins can be configured for a variety of functions, including digital input, output, and alternate functions like communication interfaces and analog inputs.

* Timers: It has advanced control timers as well as general-purpose timers. The general-purpose timers are useful for PWM (pulse-width modulation) generation, event counting, and time-based delays. The advanced control timers are particularly well-suited for motor control applications, where precise timing is critical.

* Communication Interfaces:

* USART/UART: The STM32F072CBT6 includes two USART/UART interfaces, which allow serial communication with other devices, such as sensors, displays, or other microcontrollers.
* I2C: There are two I2C interfaces, enabling communication with peripherals like EEPROMs, sensors, or other microcontrollers using the I2C protocol.
* SPI: The device includes two SPI interfaces for high-speed communication with peripherals like ADCs, DACs, or memory devices.
* CAN: It supports Controller Area Network (CAN) communication, a robust protocol commonly used in automotive and industrial applications.
* USB: The STM32F072CBT6 includes a full-speed USB 2.0 device interface, allowing direct connection to USB hosts or peripherals for communication or power supply.

* Analog:

* ADC: The microcontroller includes a 12-bit analog-to-digital converter (ADC), capable of sampling up to 1 million samples per second (1 Msps). This ADC allows high-resolution analog measurements, useful in sensor applications.
* DAC: A 12-bit digital-to-analog converter (DAC) is also available on the STM32F072CBT6, enabling the generation of analog signals for audio applications, control systems, or signal conditioning.

## Power Management

* Low Power Operation: The STM32F072CBT6 is designed with low-power modes that help optimize energy consumption for battery-powered and portable applications. The device includes sleep, stop, and standby modes, which reduce the power consumption during periods of inactivity, making it ideal for energy-efficient systems.
* Voltage Range: It operates with a core voltage range of 2.0V to 3.6V and I/O voltage range of 1.8V to 3.6V, providing flexibility in terms of power supply.
* Power Consumption: In Run mode, the typical current consumption is low, making it suitable for applications requiring extended battery life or low-energy systems.

## Security and Reliability

* Watchdog Timers: The STM32F072CBT6 includes both independent watchdog and window watchdog timers, which help ensure the reliability and robustness of the system by resetting the microcontroller in case of software failure or unexpected behavior.
* Brown-Out Reset (BOR): The microcontroller includes a brown-out reset feature, which detects low supply voltage and ensures that the device operates correctly by performing a reset when voltage levels drop below a predefined threshold.

## Development and Debugging

* Development Tools: The STM32F072CBT6 is supported by a wide range of development tools, including the STM32Cube software, which provides a comprehensive suite of libraries, middleware, and configuration tools for rapid application development. Additionally, the device is supported by third-party development environments like IAR Embedded Workbench and Keil MDK.
* Debugging Features: The microcontroller includes Serial Wire Debug (SWD), which offers advanced debugging and trace capabilities for developers to monitor and debug their applications efficiently.

## Package and Pinout

* Package Type: The STM32F072CBT6 is available in a LQFP-48 package, which is a surface-mount package with 48 pins. This package is designed to provide a balance between I/O options and PCB space, making it suitable for a variety of applications requiring a moderate number of I/O pins.
* Pinout: The microcontroller's 48 pins provide a rich selection of I/O options, including analog, digital, communication interfaces, and power supply pins.

## Temperature Range

* The STM32F072CBT6 operates across a wide temperature range of -40°C to +85°C, making it suitable for both consumer and industrial applications that require reliable operation under varying environmental conditions.

## Key Features

1. ARM Cortex-M0 Core:

* The ARM Cortex-M0 core offers a balance of processing power and energy efficiency, operating at up to 48 MHz and capable of handling a wide range of embedded applications.

2. Rich Peripherals:

* The STM32F072CBT6 includes a comprehensive suite of peripherals, including USART, I2C, SPI, CAN, USB, ADC, DAC, and timers. This makes it suitable for a variety of communication, sensor, and control applications.

3. Low Power Operation:

* With various low-power modes and a typical 1.5mA current consumption in run mode, the STM32F072CBT6 is optimized for power-sensitive applications, such as battery-operated devices and portable systems.

4. Analog Capabilities:

* The presence of a 12-bit ADC and a 12-bit DAC allows the STM32F072CBT6 to interface with a wide range of analog sensors and generate analog outputs, making it suitable for applications in signal processing, audio, and control systems.

5. Wide I/O Voltage Range:

* The microcontroller supports a wide I/O voltage range from 1.8V to 3.6V, making it compatible with various logic levels and power supply configurations, increasing its flexibility in different designs.

6. Robust Security Features:

* Integrated watchdog timers and brown-out reset enhance the reliability and robustness of the STM32F072CBT6, providing automatic recovery from software malfunctions or unstable power conditions.

7. Rich Debugging and Development Support:

* The STM32F072CBT6 is supported by STM32CubeMX, a powerful tool for peripheral configuration and code generation, and has advanced debugging capabilities via Serial Wire Debug (SWD) for efficient development.

8. Package Options:

* Available in the LQFP-48 package, the STM32F072CBT6 provides a good balance of pin count and space efficiency, making it suitable for both compact and moderately complex designs.

## Applications

The STM32F072CBT6 is ideal for a wide range of applications, including:

1. Industrial Automation:

* The microcontroller can be used in industrial systems for motor control, process control, and monitoring applications, thanks to its rich set of peripherals and communication interfaces.

2. Consumer Electronics:

* The STM32F072CBT6 is suitable for applications such as smart home devices, consumer appliances, and portable electronics where low power consumption and compact design are essential.

3. Automotive:

* Its support for CAN communication and extended temperature range makes it an excellent choice for automotive applications, such as control modules and in-vehicle communication.

4. IoT Devices:

* With its low power features and broad communication interfaces, the STM32F072CBT6 is well-suited for Internet of Things (IoT) devices, enabling efficient data exchange and remote monitoring.

5. Embedded Systems:

* The STM32F072CBT6 is ideal for embedded control systems in areas such as sensor interfaces, signal processing, audio applications, and control systems.

6. Medical Devices:

* The STM32F072CBT6 can be used in medical instruments and health monitoring systems where low power, analog-to-digital conversion, and reliable performance are important.

## Conclusion

The STM32F072CBT6 microcontroller from STMicroelectronics is a highly versatile and power-efficient solution designed for a broad range of embedded applications. With its ARM Cortex-M0 core, rich peripheral set, low power consumption, and robust development tools, the STM32F072CBT6 is well-suited for industrial, automotive, consumer electronics, and IoT applications. The device’s 128KB Flash memory, 16KB SRAM, and support for multiple communication interfaces provide flexibility for designing cost-effective and feature-rich embedded systems. Its comprehensive set of features makes it an excellent choice for developers seeking a reliable and efficient solution for their next embedded design.
STM32F072CBT6 Compare Parts
  • STM32F072CBT6 vs STM8TL53C4U6
  • STM32F072CBT6 vs STM8TL52G4U6
  • STM32F072CBT6 vs STM8TL52F4P6TR
  • STM32F072CBT6 vs STM8S903K3U6TR
  • STM32F072CBT6 vs STM8S903K3U6
  • STM32F072CBT6 vs STM8S903K3U3TR
  • STM32F072CBT6 vs STM8S903K3U3
  • STM32F072CBT6 vs STM8S903K3T6CTR
  • STM32F072CBT6 vs STM8S903K3T6C
  • STM32F072CBT6 vs STM8S903K3T3CTR
  • STM32F072CBT6 vs STM8S903K3T3C
  • STM32F072CBT6 vs STM8S903K3B6
  • STM32F072CBT6 vs STM8S903F3U6TR
  • STM32F072CBT6 vs STM8S903F3U3TR
  • STM32F072CBT6 vs STM8S903F3P6TR
  • STM32F072CBT6 vs STM8S903F3P6
  • STM32F072CBT6 vs STM8S903F3P3
  • STM32F072CBT6 vs STM8S903F3M6TR
  • STM32F072CBT6 vs STM8S903F3M6
  • STM32F072CBT6 vs STM8S903F3M3TR
  • STM32F072CBT6 vs STM8S903F3M3
  • STM32F072CBT6 vs STM8S208S6T6C
  • STM32F072CBT6 vs STM8S208S6T3C
  • STM32F072CBT6 vs STM8S208RBT6
  • STM32F072CBT6 vs STM8S208RBT3
  • STM32F072CBT6 vs STM8S208R8T6
  • STM32F072CBT6 vs STM8S208MBT6B
  • STM32F072CBT6 vs STM8S208CBT6TR
  • STM32F072CBT6 vs STM8S208CBT6
  • STM32F072CBT6 vs STM8S208C8T6TR
  • STM32F072CBT6 vs STM8S208C8T6
  • STM32F072CBT6 vs STM8S208C6T6TR
  • STM32F072CBT6 vs STM8S208C6T6
  • STM32F072CBT6 vs STM8S208C6T3
  • STM32F072CBT6 vs STM8S207SBT6C
  • STM32F072CBT6 vs STM8S207SBT3C
  • STM32F072CBT6 vs STM8S207S8T6CTR
  • STM32F072CBT6 vs STM8S207S8T6C
  • STM32F072CBT6 vs STM8S207S8T3CTR
  • STM32F072CBT6 vs STM8S207S8T3C
  • STM32F072CBT6 FAQ
    Q1: What is the STMicroelectronics STM32F072CBT6?
    A1: The STM32F072CBT6 is a microcontroller from the STM32 family, based on an ARM Cortex-M0 core, designed for a wide range of embedded applications requiring low power consumption and rich peripheral integration.

    Q2: What is the core of the STM32F072CBT6?
    A2: The STM32F072CBT6 is built around the ARM Cortex-M0 core, which is an ultra-low-power 32-bit processor optimized for efficiency and performance in embedded systems.

    Q3: How much flash memory does the STM32F072CBT6 have?
    A3: The STM32F072CBT6 features 128KB of flash memory, providing ample storage for code and application data in various embedded projects.

    Q4: How much RAM is available on the STM32F072CBT6?
    A4: The STM32F072CBT6 comes with 16KB of SRAM, offering sufficient space for temporary data storage during program execution.

    Q5: What is the maximum clock speed of the STM32F072CBT6?
    A5: The STM32F072CBT6 operates at a maximum clock speed of 48 MHz, providing a good balance between performance and power consumption for most embedded applications.

    Q6: Does the STM32F072CBT6 support USB connectivity?
    A6: Yes, the STM32F072CBT6 supports USB 2.0 Full-Speed (FS) connectivity, making it suitable for USB-based applications such as communication with peripherals or host devices.

    Q7: How many general-purpose input/output (GPIO) pins are available on the STM32F072CBT6?
    A7: The STM32F072CBT6 has up to 37 GPIO pins, allowing for flexible interfacing with external devices and peripherals in various applications.

    Q8: What communication interfaces are supported by the STM32F072CBT6?
    A8: The STM32F072CBT6 supports multiple communication interfaces, including I2C, SPI, USART, and USB, enabling it to communicate with a wide range of external devices.

    Q9: What is the power supply voltage range of the STM32F072CBT6?
    A9: The STM32F072CBT6 operates within a power supply voltage range of 2.4V to 3.6V, making it suitable for battery-powered and low-voltage systems.

    Q10: Does the STM32F072CBT6 support low-power modes?
    A10: Yes, the STM32F072CBT6 supports several low-power modes, such as Sleep and Stop modes, to optimize energy consumption during idle periods.

    Q11: What is the operating temperature range of the STM32F072CBT6?
    A11: The STM32F072CBT6 has an operating temperature range of -40°C to +85°C, making it suitable for use in industrial and automotive environments.

    Q12: What is the maximum number of timers supported by the STM32F072CBT6?
    A12: The STM32F072CBT6 supports up to 14 timers, including advanced control timers, general-purpose timers, and basic timers, allowing for precise time management in applications.

    Q13: How many ADC channels does the STM32F072CBT6 have?
    A13: The STM32F072CBT6 includes a 12-bit analog-to-digital converter (ADC) with up to 16 channels, providing high-precision analog-to-digital conversion for various sensor interfacing tasks.

    Q14: Can the STM32F072CBT6 be used for motor control applications?
    A14: Yes, the STM32F072CBT6 is capable of handling motor control applications due to its advanced timers and PWM (pulse-width modulation) capabilities.

    Q15: Does the STM32F072CBT6 have an internal oscillator?
    A15: Yes, the STM32F072CBT6 features an internal 8 MHz high-speed external oscillator (HSE) and a low-speed external oscillator (LSE), providing flexibility for clock generation.

    Q16: How does the STM32F072CBT6 handle interrupts?
    A16: The STM32F072CBT6 supports nested vector interrupt controllers (NVIC), allowing for efficient interrupt handling with priority management for multiple interrupt sources.

    Q17: Is the STM32F072CBT6 suitable for automotive applications?
    A17: Yes, the STM32F072CBT6 can be used in automotive applications, especially in low-power, control, and monitoring systems, due to its reliability and temperature range.

    Q18: Does the STM32F072CBT6 include a watchdog timer?
    A18: Yes, the STM32F072CBT6 includes an independent watchdog timer (IWDG), which can be used to recover from software faults or unresponsive systems.

    Q19: What is the package type for the STM32F072CBT6?
    A19: The STM32F072CBT6 is available in a 48-pin LQFP package, which provides a balance between I/O capacity and ease of integration in compact designs.

    Q20: What is the purpose of the DMA controller in the STM32F072CBT6?
    A20: The STM32F072CBT6 features a direct memory access (DMA) controller, allowing efficient data transfers between memory and peripherals without involving the CPU, improving system performance and reducing power consumption.
    Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet