☰
STM32F072RBT6
STM32F072RBT6
Active
Description:  IC MCU 32BIT 128KB FLASH 64LQFP
Manufacturer:  STMicroelectronics
History Price: $6.23000
In Stock: 49380
STM32F072RBT6 Specification
Specification
Part No
STM32F072RBT6
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
STM32F0
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M0
Core Size
32-Bit Single-Core
Speed
48MHz
Connectivity
CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals
DMA, I2S, POR, PWM, WDT
Number of I/O
51
Program Memory Size
128KB (128K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
16K x 8
Voltage - Supply (Vcc/Vdd)
1.65V ~ 3.6V
Data Converters
A/D 19x12b; D/A 1x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
64-LQFP
Supplier Device Package
64-LQFP (10x10)
STM32F072RBT6 PDF Datasheet
STM32F072RBT6 Related Parts
STM32C011F4P6
STM32C011F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C011F4U6TR
STM32C011F4U6TR
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20UFQFPN
STM32C011F6P6
STM32C011F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32C011F6U6TR
STM32C011F6U6TR
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20UFQFPN
STM32C011J4M6
STM32C011J4M6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 8SO
STM32C011J6M6
STM32C011J6M6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 8SO
STM32C031C4T6
STM32C031C4T6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48LQFP
STM32C031C4U6
STM32C031C4U6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48UFQFPN
STM32C031C6T6
STM32C031C6T6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48LQFP
STM32C031C6U6
STM32C031C6U6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48UFQFPN
STM32C031F4P6
STM32C031F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C031F6P6
STM32C031F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32F072RBT6 Description
Certainly! Here is a comprehensive introduction to the STM32F072RBT6 microcontroller:

---

## In-Depth Overview of STM32F072RBT6 Microcontroller

The STM32F072RBT6 is a versatile and efficient microcontroller from STMicroelectronics, part of the STM32F0 series. This series is known for its low power consumption, high performance, and affordability, making it suitable for a wide range of applications in consumer electronics, industrial control, and more.

## Core and Performance

1. ARM Cortex-M0 Core:
- The STM32F072RBT6 is powered by an ARM Cortex-M0 core, which operates at a maximum clock speed of 48 MHz. The Cortex-M0 core is designed for efficient performance in low-power applications. It offers a good balance between performance and power efficiency, supporting 32-bit processing with a simplified instruction set.

2. Memory Architecture:
- Flash Memory: The microcontroller is equipped with 128 KB of Flash memory. This non-volatile memory is used to store firmware, application code, and other critical data. The Flash memory size allows for the storage of moderately complex applications and code.
- SRAM: The STM32F072RBT6 features 16 KB of Static RAM (SRAM). This fast-access memory is used for storing data and variables during program execution. The ample SRAM ensures efficient data handling and performance.

## Peripherals and Interfaces

1. Timers:
- The STM32F072RBT6 includes several timers, including basic timers, general-purpose timers, and advanced-control timers. These timers are essential for generating precise time delays, PWM signals for motor control, and measuring time intervals.

2. Analog-to-Digital Converter (ADC):
- The microcontroller is equipped with a 12-bit ADC. This ADC is used for converting analog signals into digital values, which is crucial for interfacing with analog sensors and processing analog inputs in various applications.

3. Digital-to-Analog Converter (DAC):
- The STM32F072RBT6 includes a 12-bit DAC. This peripheral converts digital values into analog signals, which can be used for generating analog outputs such as control signals or waveform outputs.

4. Communication Interfaces:
- USART/UART: The STM32F072RBT6 features up to two Universal Synchronous/Asynchronous Receiver Transmitter (USART) interfaces. These interfaces support serial communication with other devices, making it suitable for communication protocols and serial data transfer.
- SPI (Serial Peripheral Interface): The microcontroller includes one SPI interface. This high-speed communication interface is used for connecting with peripherals like sensors, memory devices, and displays.
- I2C (Inter-Integrated Circuit): It provides up to two I2C interfaces. These interfaces are used for connecting with I2C-compatible devices such as sensors and EEPROMs, allowing for efficient communication and data exchange.
- USB: The STM32F072RBT6 features a full-speed USB 2.0 interface, enabling communication with USB peripherals and supporting data transfer between the microcontroller and external USB devices.

5. General-Purpose I/O (GPIO):
- The microcontroller includes up to 37 GPIO pins. These pins can be configured as input or output, and they support various functions such as digital signal processing, interfacing with external devices, and controlling peripherals.

6. External Interrupts:
- The STM32F072RBT6 supports external interrupts, which can be used to respond to external events or signals. This feature is important for applications that require real-time responses to external stimuli.

## Advanced Features

1. Watchdog Timers:
- The microcontroller includes a window watchdog and a independent watchdog. These watchdog timers are used to ensure system reliability by resetting the microcontroller if it fails to respond to the expected periodic signals, thereby preventing system hangs.

2. Real-Time Clock (RTC):
- The STM32F072RBT6 features a real-time clock (RTC) with a backup battery supply. The RTC maintains accurate time and date information even when the main power supply is off, which is useful for time-stamping and scheduling tasks.

3. Power Management:
- The microcontroller supports various low-power modes, including sleep and stop modes, to minimize power consumption. These modes are essential for battery-operated and energy-efficient applications.

4. On-Chip Debugging and Programming:
- The STM32F072RBT6 supports on-chip debugging and programming through the Serial Wire Debug (SWD) interface. This feature facilitates development and troubleshooting by allowing real-time debugging and code upload.

## Package and Power

1. Package:
- The STM32F072RBT6 is available in a 48-pin LQFP (Low-profile Quad Flat Package). This package provides a compact and efficient form factor, suitable for integration into various electronic designs while offering a sufficient number of I/O pins for peripheral connectivity.

2. Power Supply:
- The microcontroller operates within a voltage range of 2.0V to 3.6V. It is designed to operate efficiently at low voltages, contributing to its overall low power consumption and suitability for battery-powered applications.

## Development and Tools

1. Development Environment:
- STMicroelectronics provides a comprehensive development ecosystem for the STM32F072RBT6, including the STM32CubeMX configuration tool and STM32CubeIDE development environment. These tools simplify the configuration, code generation, and debugging processes, enhancing the development experience.

2. Software Libraries:
- The STM32F072RBT6 is supported by the STM32Cube HAL (Hardware Abstraction Layer) and middleware libraries. These libraries provide ready-to-use drivers and code examples for various peripherals, facilitating efficient software development and reducing time-to-market.

## Applications

The STM32F072RBT6 microcontroller is suitable for a broad range of applications due to its versatility and performance. Some of its potential applications include:

1. Consumer Electronics:
- It can be used in various consumer electronics such as home appliances, smart devices, and wearables, providing functionality and control with minimal power consumption.

2. Industrial Control:
- The microcontroller is ideal for industrial automation systems, process control, and data acquisition, offering robust performance and reliable operation in demanding environments.

3. Automotive:
- It is suitable for automotive applications where low power consumption and reliable performance are essential, such as in vehicle control systems and infotainment devices.

4. Medical Devices:
- The STM32F072RBT6 can be used in medical equipment and monitoring systems, providing accurate data processing and real-time control.

5. Communication Systems:
- It supports various communication interfaces, making it suitable for network devices, wireless communication, and IoT applications.

## Summary

The STM32F072RBT6 microcontroller is a robust and versatile device that combines the efficiency of an ARM Cortex-M0 core with a comprehensive set of peripherals and memory resources. Its low power consumption, extensive peripheral set, and strong development tools make it an excellent choice for a wide range of applications. Whether used in consumer electronics, industrial systems, automotive control, or medical devices, the STM32F072RBT6 offers reliable performance and flexibility for designing sophisticated embedded systems.

---

If you have further questions or need additional details about the STM32F072RBT6, feel free to ask!
STM32F072RBT6 Compare Parts
  • STM32F072RBT6 vs STM8TL53C4U6
  • STM32F072RBT6 vs STM8TL52G4U6
  • STM32F072RBT6 vs STM8TL52F4P6TR
  • STM32F072RBT6 vs STM8S903K3U6TR
  • STM32F072RBT6 vs STM8S903K3U6
  • STM32F072RBT6 vs STM8S903K3U3TR
  • STM32F072RBT6 vs STM8S903K3U3
  • STM32F072RBT6 vs STM8S903K3T6CTR
  • STM32F072RBT6 vs STM8S903K3T6C
  • STM32F072RBT6 vs STM8S903K3T3CTR
  • STM32F072RBT6 vs STM8S903K3T3C
  • STM32F072RBT6 vs STM8S903K3B6
  • STM32F072RBT6 vs STM8S903F3U6TR
  • STM32F072RBT6 vs STM8S903F3U3TR
  • STM32F072RBT6 vs STM8S903F3P6TR
  • STM32F072RBT6 vs STM8S903F3P6
  • STM32F072RBT6 vs STM8S903F3P3
  • STM32F072RBT6 vs STM8S903F3M6TR
  • STM32F072RBT6 vs STM8S903F3M6
  • STM32F072RBT6 vs STM8S903F3M3TR
  • STM32F072RBT6 vs STM8S903F3M3
  • STM32F072RBT6 vs STM8S208S6T6C
  • STM32F072RBT6 vs STM8S208S6T3C
  • STM32F072RBT6 vs STM8S208RBT6
  • STM32F072RBT6 vs STM8S208RBT3
  • STM32F072RBT6 vs STM8S208R8T6
  • STM32F072RBT6 vs STM8S208MBT6B
  • STM32F072RBT6 vs STM8S208CBT6TR
  • STM32F072RBT6 vs STM8S208CBT6
  • STM32F072RBT6 vs STM8S208C8T6TR
  • STM32F072RBT6 vs STM8S208C8T6
  • STM32F072RBT6 vs STM8S208C6T6TR
  • STM32F072RBT6 vs STM8S208C6T6
  • STM32F072RBT6 vs STM8S208C6T3
  • STM32F072RBT6 vs STM8S207SBT6C
  • STM32F072RBT6 vs STM8S207SBT3C
  • STM32F072RBT6 vs STM8S207S8T6CTR
  • STM32F072RBT6 vs STM8S207S8T6C
  • STM32F072RBT6 vs STM8S207S8T3CTR
  • STM32F072RBT6 vs STM8S207S8T3C
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet