☰
STM32F378CCT6
STM32F378CCT6
Active
Description:  IC MCU 32BIT 256KB FLASH 48LQFP
Manufacturer:  STMicroelectronics
History Price: $5.02545
In Stock: 24800
STM32F378CCT6 Specification
Specification
Part No
STM32F378CCT6
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
STM32F3
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M4F
Core Size
32-Bit Single-Core
Speed
72MHz
Connectivity
CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals
DMA, POR, PWM, WDT
Number of I/O
35
Program Memory Size
256KB (256K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
32K x 8
Voltage - Supply (Vcc/Vdd)
1.65V ~ 3.6V
Data Converters
A/D 16x12b, 21x16b; D/A 3x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
48-LQFP
Supplier Device Package
48-LQFP (7x7)
STM32F378CCT6 PDF Datasheet
STM32F378CCT6 Related Parts
STM32C011F4P6
STM32C011F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C011F4U6TR
STM32C011F4U6TR
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20UFQFPN
STM32C011F6P6
STM32C011F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32C011F6U6TR
STM32C011F6U6TR
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20UFQFPN
STM32C011J4M6
STM32C011J4M6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 8SO
STM32C011J6M6
STM32C011J6M6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 8SO
STM32C031C4T6
STM32C031C4T6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48LQFP
STM32C031C4U6
STM32C031C4U6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48UFQFPN
STM32C031C6T6
STM32C031C6T6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48LQFP
STM32C031C6U6
STM32C031C6U6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48UFQFPN
STM32C031F4P6
STM32C031F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C031F6P6
STM32C031F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32F378CCT6 Description
The STMicroelectronics STM32F378CCT6 is a member of the STM32 family of microcontrollers, which are based on the ARM Cortex-M core architecture. This specific model is designed for a wide range of applications, including industrial control, consumer electronics, and IoT devices. The STM32F378CCT6 is particularly notable for its rich set of features, including advanced connectivity options, a powerful processing core, and a variety of peripherals that make it suitable for complex applications.

## Specifications

1. Core Architecture:
- Core: ARM Cortex-M4
- Core Speed: Up to 168 MHz
- Flash Memory: 512 KB of Flash memory for program storage
- SRAM: 128 KB of SRAM for data storage
- Floating Point Unit (FPU): Single-precision FPU for efficient mathematical computations

2. Power Supply:
- Operating Voltage: 1.7V to 3.6V, allowing for low-power applications
- Power Consumption: Low power consumption modes, including Sleep and Stop modes, to extend battery life in portable applications

3. Connectivity:
- USB: USB 2.0 Full Speed (12 Mbps) with on-chip PHY
- I2C: Up to 3 I2C interfaces for connecting to various peripherals
- SPI: Up to 3 SPI interfaces for high-speed data communication
- UART: Up to 5 USART interfaces for serial communication
- CAN: 1 CAN interface for automotive and industrial applications
- SDIO: SDIO interface for SD card connectivity

4. Analog Features:
- ADC: 3 x 12-bit ADCs with up to 1.2 MSPS conversion rate, supporting up to 16 channels
- DAC: 2 x 12-bit DACs for analog output
- Comparators: 2 analog comparators for signal processing

5. Timers:
- General Purpose Timers: 4 general-purpose timers for PWM generation and timing applications
- Advanced Control Timers: 2 advanced control timers for motor control applications
- Real-Time Clock (RTC): Integrated RTC for timekeeping applications

6. Digital I/O:
- GPIO: Up to 80 GPIO pins, configurable for various functions, including input, output, and alternate functions
- Interrupts: External interrupts for responsive applications

7. Security Features:
- Cryptographic Acceleration: Hardware support for cryptographic algorithms, enhancing security in communication
- Secure Boot: Support for secure boot mechanisms to ensure firmware integrity

8. Development and Debugging:
- Debug Interface: SWD (Serial Wire Debug) interface for programming and debugging
- Development Tools: Compatible with various development environments, including STM32CubeIDE and Keil MDK

9. Package:
- Package Type: LQFP (Low-profile Quad Flat Package)
- Package Size: 64 pins, suitable for compact designs

10. Temperature Range:
- Operating Temperature: -40°C to +85°C, making it suitable for industrial applications

## Applications

The STM32F378CCT6 microcontroller is versatile and can be used in various applications, including:

- Industrial Automation: Control systems, motor drivers, and sensor interfaces.
- Consumer Electronics: Smart home devices, wearables, and portable gadgets.
- IoT Solutions: Smart sensors, gateways, and connected devices.
- Automotive: CAN communication for vehicle control systems.

## Conclusion

The STMicroelectronics STM32F378CCT6 microcontroller is a powerful and flexible solution for a wide range of applications. With its ARM Cortex-M4 core, extensive connectivity options, and rich set of peripherals, it is well-suited for both complex and resource-constrained environments. Its low power consumption, security features, and robust performance make it an excellent choice for developers looking to create innovative and efficient embedded systems.
STM32F378CCT6 Compare Parts
  • STM32F378CCT6 vs STM8TL53C4U6
  • STM32F378CCT6 vs STM8TL52G4U6
  • STM32F378CCT6 vs STM8TL52F4P6TR
  • STM32F378CCT6 vs STM8S903K3U6TR
  • STM32F378CCT6 vs STM8S903K3U6
  • STM32F378CCT6 vs STM8S903K3U3TR
  • STM32F378CCT6 vs STM8S903K3U3
  • STM32F378CCT6 vs STM8S903K3T6CTR
  • STM32F378CCT6 vs STM8S903K3T6C
  • STM32F378CCT6 vs STM8S903K3T3CTR
  • STM32F378CCT6 vs STM8S903K3T3C
  • STM32F378CCT6 vs STM8S903K3B6
  • STM32F378CCT6 vs STM8S903F3U6TR
  • STM32F378CCT6 vs STM8S903F3U3TR
  • STM32F378CCT6 vs STM8S903F3P6TR
  • STM32F378CCT6 vs STM8S903F3P6
  • STM32F378CCT6 vs STM8S903F3P3
  • STM32F378CCT6 vs STM8S903F3M6TR
  • STM32F378CCT6 vs STM8S903F3M6
  • STM32F378CCT6 vs STM8S903F3M3TR
  • STM32F378CCT6 vs STM8S903F3M3
  • STM32F378CCT6 vs STM8S208S6T6C
  • STM32F378CCT6 vs STM8S208S6T3C
  • STM32F378CCT6 vs STM8S208RBT6
  • STM32F378CCT6 vs STM8S208RBT3
  • STM32F378CCT6 vs STM8S208R8T6
  • STM32F378CCT6 vs STM8S208MBT6B
  • STM32F378CCT6 vs STM8S208CBT6TR
  • STM32F378CCT6 vs STM8S208CBT6
  • STM32F378CCT6 vs STM8S208C8T6TR
  • STM32F378CCT6 vs STM8S208C8T6
  • STM32F378CCT6 vs STM8S208C6T6TR
  • STM32F378CCT6 vs STM8S208C6T6
  • STM32F378CCT6 vs STM8S208C6T3
  • STM32F378CCT6 vs STM8S207SBT6C
  • STM32F378CCT6 vs STM8S207SBT3C
  • STM32F378CCT6 vs STM8S207S8T6CTR
  • STM32F378CCT6 vs STM8S207S8T6C
  • STM32F378CCT6 vs STM8S207S8T3CTR
  • STM32F378CCT6 vs STM8S207S8T3C
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet