☰
STM32F767BIT6
STM32F767BIT6
Active
Description:  IC MCU 32BIT 2MB FLASH 208LQFP
Manufacturer:  STMicroelectronics
History Price: $23.22000
In Stock: 4760
STM32F767BIT6 Specification
Specification
Part No
STM32F767BIT6
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
STM32F7
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M7
Core Size
32-Bit Single-Core
Speed
216MHz
Connectivity
CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, UART/USART, USB OTG
Peripherals
Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O
159
Program Memory Size
2MB (2M x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
512K x 8
Voltage - Supply (Vcc/Vdd)
1.7V ~ 3.6V
Data Converters
A/D 24x12b; D/A 2x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
208-LQFP
Supplier Device Package
208-LQFP (28x28)
STM32F767BIT6 PDF Datasheet
STM32F767BIT6 Related Parts
STM32C011F4P6
STM32C011F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C011F4U6TR
STM32C011F4U6TR
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20UFQFPN
STM32C011F6P6
STM32C011F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32C011F6U6TR
STM32C011F6U6TR
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20UFQFPN
STM32C011J4M6
STM32C011J4M6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 8SO
STM32C011J6M6
STM32C011J6M6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 8SO
STM32C031C4T6
STM32C031C4T6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48LQFP
STM32C031C4U6
STM32C031C4U6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48UFQFPN
STM32C031C6T6
STM32C031C6T6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48LQFP
STM32C031C6U6
STM32C031C6U6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48UFQFPN
STM32C031F4P6
STM32C031F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C031F6P6
STM32C031F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32F767BIT6 Description
The STM32F767BIT6 is a powerful microcontroller from STMicroelectronics, part of the STM32F7 series. Known for its high performance and extensive feature set, this microcontroller is based on the ARM Cortex-M7 core. It’s designed for applications requiring significant processing power and advanced peripheral integration. Here’s a detailed overview of its features, benefits, and potential applications:

## Overview

The STM32F767BIT6 microcontroller stands out for its high performance, providing a balance between processing power and energy efficiency. It integrates a powerful ARM Cortex-M7 core and offers a broad array of peripherals and memory options. This makes it suitable for demanding applications in various fields, including industrial control, consumer electronics, and more.

## Key Features

1. Processor and Memory:
- ARM Cortex-M7 Core: The STM32F767BIT6 features a 32-bit ARM Cortex-M7 core running at up to 216 MHz. This core provides high computational power with its dual-cycle hardware floating-point unit and advanced signal processing capabilities.
- Flash Memory: It includes 512 KB of Flash memory for storing code and data. This substantial memory space allows for complex applications and firmware.
- RAM: The microcontroller has 256 KB of SRAM, which is divided into two blocks: 128 KB of main SRAM and 128 KB of backup SRAM, providing ample space for runtime data and stack management.

2. Performance:
- The ARM Cortex-M7 core features a high-performance pipeline architecture, including a Harvard architecture with separate instruction and data caches, leading to enhanced processing speeds and efficiency.
- It supports a floating-point unit (FPU) and a digital signal processor (DSP) for complex calculations and signal processing tasks.

3. Clock System:
- Internal Oscillators: The STM32F767BIT6 includes internal oscillators, such as the high-speed internal (HSI) and low-speed internal (LSI) oscillators.
- External Oscillator Support: It supports external oscillators, including high-speed external (HSE) crystals and low-speed external (LSE) crystals, for high precision clocking requirements.

4. Peripherals:
- GPIOs: It provides up to 80 general-purpose input/output (GPIO) pins, configurable for various digital interfacing tasks.
- Timers: The microcontroller features several timers, including advanced-control timers, general-purpose timers, and basic timers, useful for generating precise timing and pulse-width modulation (PWM) signals.
- USART/UART: It includes multiple USART/UART interfaces for serial communication, supporting both synchronous and asynchronous modes.
- I2C and SPI: The STM32F767BIT6 supports multiple I2C and SPI interfaces for communication with peripheral devices, such as sensors and memory chips.
- ADC and DAC: It features a 12-bit Analog-to-Digital Converter (ADC) for high-resolution analog signal conversion and a 12-bit Digital-to-Analog Converter (DAC) for generating analog signals from digital values.
- CAN: The microcontroller includes two CAN controllers for automotive and industrial network communication.
- USB: It has a full-speed USB OTG (On-The-Go) interface for USB connectivity, which allows for direct connection with USB devices.

5. Analog Features:
- Comparators: The STM32F767BIT6 includes analog comparators for voltage level detection and monitoring.
- Operational Amplifiers: It integrates operational amplifiers for various signal conditioning tasks.

6. Security Features:
- The microcontroller features secure firmware update capabilities, read-out protection, and other security features to ensure the integrity of the code and data.

7. Package and Operating Conditions:
- Package: The STM32F767BIT6 is available in a 100-pin LQFP (Low-profile Quad Flat Package) package, providing a compact and versatile form factor.
- Operating Temperature Range: It operates over a temperature range of -40°C to +85°C, suitable for various environmental conditions.

## Applications

1. Industrial Automation:
- The STM32F767BIT6 is ideal for industrial control systems requiring high performance and real-time processing, such as programmable logic controllers (PLCs) and motor control applications.

2. Consumer Electronics:
- Its high performance and extensive peripheral set make it suitable for advanced consumer electronics, including high-definition displays, audio processing, and smart home devices.

3. Medical Devices:
- The microcontroller’s analog capabilities and high processing power are beneficial for medical monitoring equipment, such as diagnostic devices and portable health monitors.

4. Automotive Applications:
- With its CAN controllers and robust performance, it can be used in automotive systems for communication and control tasks.

5. IoT Devices:
- The STM32F767BIT6 is suitable for Internet of Things (IoT) applications where high processing power and advanced connectivity are needed, including smart sensors and connected devices.

## Benefits

1. High Performance:
- The ARM Cortex-M7 core and substantial memory capacity provide excellent processing power, making it suitable for demanding applications.

2. Versatility:
- The extensive peripheral set and communication interfaces offer flexibility and integration options for various applications, reducing the need for additional external components.

3. Energy Efficiency:
- Despite its high performance, the microcontroller incorporates power-saving features and low-power modes to enhance energy efficiency.

4. Development Support:
- STMicroelectronics offers comprehensive development tools, including software libraries, evaluation boards, and technical documentation to facilitate development and prototyping.

5. Reliability:
- The STM32F767BIT6 is designed for reliable operation in a range of environments, ensuring robust performance in critical applications.

## Conclusion

The STM32F767BIT6 microcontroller from STMicroelectronics delivers high performance and versatility, combining a powerful ARM Cortex-M7 core with a rich set of peripherals and memory options. Its extensive feature set makes it a strong choice for a wide range of applications, from industrial control to consumer electronics and IoT devices. With its focus on performance, flexibility, and development support, the STM32F767BIT6 is well-suited for advanced and demanding projects.
STM32F767BIT6 Compare Parts
  • STM32F767BIT6 vs STM8TL53C4U6
  • STM32F767BIT6 vs STM8TL52G4U6
  • STM32F767BIT6 vs STM8TL52F4P6TR
  • STM32F767BIT6 vs STM8S903K3U6TR
  • STM32F767BIT6 vs STM8S903K3U6
  • STM32F767BIT6 vs STM8S903K3U3TR
  • STM32F767BIT6 vs STM8S903K3U3
  • STM32F767BIT6 vs STM8S903K3T6CTR
  • STM32F767BIT6 vs STM8S903K3T6C
  • STM32F767BIT6 vs STM8S903K3T3CTR
  • STM32F767BIT6 vs STM8S903K3T3C
  • STM32F767BIT6 vs STM8S903K3B6
  • STM32F767BIT6 vs STM8S903F3U6TR
  • STM32F767BIT6 vs STM8S903F3U3TR
  • STM32F767BIT6 vs STM8S903F3P6TR
  • STM32F767BIT6 vs STM8S903F3P6
  • STM32F767BIT6 vs STM8S903F3P3
  • STM32F767BIT6 vs STM8S903F3M6TR
  • STM32F767BIT6 vs STM8S903F3M6
  • STM32F767BIT6 vs STM8S903F3M3TR
  • STM32F767BIT6 vs STM8S903F3M3
  • STM32F767BIT6 vs STM8S208S6T6C
  • STM32F767BIT6 vs STM8S208S6T3C
  • STM32F767BIT6 vs STM8S208RBT6
  • STM32F767BIT6 vs STM8S208RBT3
  • STM32F767BIT6 vs STM8S208R8T6
  • STM32F767BIT6 vs STM8S208MBT6B
  • STM32F767BIT6 vs STM8S208CBT6TR
  • STM32F767BIT6 vs STM8S208CBT6
  • STM32F767BIT6 vs STM8S208C8T6TR
  • STM32F767BIT6 vs STM8S208C8T6
  • STM32F767BIT6 vs STM8S208C6T6TR
  • STM32F767BIT6 vs STM8S208C6T6
  • STM32F767BIT6 vs STM8S208C6T3
  • STM32F767BIT6 vs STM8S207SBT6C
  • STM32F767BIT6 vs STM8S207SBT3C
  • STM32F767BIT6 vs STM8S207S8T6CTR
  • STM32F767BIT6 vs STM8S207S8T6C
  • STM32F767BIT6 vs STM8S207S8T3CTR
  • STM32F767BIT6 vs STM8S207S8T3C
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet