☰
STM8AF6223PCAU
STM8AF6223PCAU
Not For New Designs
Description:  IC MCU 8BIT 8KB FLASH 20TSSOP
Manufacturer:  STMicroelectronics
History Price: $2.71000
In Stock: 33600
STM8AF6223PCAU Specification
Specification
Part No
STM8AF6223PCAU
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100, STM8A
Packaging
Tube
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
STM8A
Core Size
8-Bit
Speed
16MHz
Connectivity
I2C, LINbus, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
16
Program Memory Size
8KB (8K x 8)
Program Memory Type
FLASH
EEPROM Size
640 x 8
RAM Size
1K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
Data Converters
A/D 7x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
20-TSSOP
STM8AF6223PCAU PDF Datasheet
STM8AF6223PCAU Related Parts
STM32C011F4P6
STM32C011F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C011F4U6TR
STM32C011F4U6TR
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20UFQFPN
STM32C011F6P6
STM32C011F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32C011F6U6TR
STM32C011F6U6TR
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20UFQFPN
STM32C011J4M6
STM32C011J4M6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 8SO
STM32C011J6M6
STM32C011J6M6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 8SO
STM32C031C4T6
STM32C031C4T6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48LQFP
STM32C031C4U6
STM32C031C4U6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48UFQFPN
STM32C031C6T6
STM32C031C6T6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48LQFP
STM32C031C6U6
STM32C031C6U6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48UFQFPN
STM32C031F4P6
STM32C031F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C031F6P6
STM32C031F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM8AF6223PCAU Compare Parts
  • STM8AF6223PCAU vs STM8TL53C4U6
  • STM8AF6223PCAU vs STM8TL52G4U6
  • STM8AF6223PCAU vs STM8TL52F4P6TR
  • STM8AF6223PCAU vs STM8S903K3U6TR
  • STM8AF6223PCAU vs STM8S903K3U6
  • STM8AF6223PCAU vs STM8S903K3U3TR
  • STM8AF6223PCAU vs STM8S903K3U3
  • STM8AF6223PCAU vs STM8S903K3T6CTR
  • STM8AF6223PCAU vs STM8S903K3T6C
  • STM8AF6223PCAU vs STM8S903K3T3CTR
  • STM8AF6223PCAU vs STM8S903K3T3C
  • STM8AF6223PCAU vs STM8S903K3B6
  • STM8AF6223PCAU vs STM8S903F3U6TR
  • STM8AF6223PCAU vs STM8S903F3U3TR
  • STM8AF6223PCAU vs STM8S903F3P6TR
  • STM8AF6223PCAU vs STM8S903F3P6
  • STM8AF6223PCAU vs STM8S903F3P3
  • STM8AF6223PCAU vs STM8S903F3M6TR
  • STM8AF6223PCAU vs STM8S903F3M6
  • STM8AF6223PCAU vs STM8S903F3M3TR
  • STM8AF6223PCAU vs STM8S903F3M3
  • STM8AF6223PCAU vs STM8S208S6T6C
  • STM8AF6223PCAU vs STM8S208S6T3C
  • STM8AF6223PCAU vs STM8S208RBT6
  • STM8AF6223PCAU vs STM8S208RBT3
  • STM8AF6223PCAU vs STM8S208R8T6
  • STM8AF6223PCAU vs STM8S208MBT6B
  • STM8AF6223PCAU vs STM8S208CBT6TR
  • STM8AF6223PCAU vs STM8S208CBT6
  • STM8AF6223PCAU vs STM8S208C8T6TR
  • STM8AF6223PCAU vs STM8S208C8T6
  • STM8AF6223PCAU vs STM8S208C6T6TR
  • STM8AF6223PCAU vs STM8S208C6T6
  • STM8AF6223PCAU vs STM8S208C6T3
  • STM8AF6223PCAU vs STM8S207SBT6C
  • STM8AF6223PCAU vs STM8S207SBT3C
  • STM8AF6223PCAU vs STM8S207S8T6CTR
  • STM8AF6223PCAU vs STM8S207S8T6C
  • STM8AF6223PCAU vs STM8S207S8T3CTR
  • STM8AF6223PCAU vs STM8S207S8T3C
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet