☰
STM8S207CBT6TR
STM8S207CBT6TR
Active
Description:  IC MCU 8BIT 128KB FLASH 48LQFP
Manufacturer:  STMicroelectronics
History Price: $4.40000
In Stock: 43520
STM8S207CBT6TR Specification
Specification
Part No
STM8S207CBT6TR
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
STM8S
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
STM8
Core Size
8-Bit
Speed
24MHz
Connectivity
I2C, IrDA, LINbus, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
38
Program Memory Size
128KB (128K x 8)
Program Memory Type
FLASH
EEPROM Size
2K x 8
RAM Size
6K x 8
Voltage - Supply (Vcc/Vdd)
2.95V ~ 5.5V
Data Converters
A/D 10x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
-
STM8S207CBT6TR PDF Datasheet
STM8S207CBT6TR Related Parts
STM32C011F4P6
STM32C011F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C011F4U6TR
STM32C011F4U6TR
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20UFQFPN
STM32C011F6P6
STM32C011F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32C011F6U6TR
STM32C011F6U6TR
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20UFQFPN
STM32C011J4M6
STM32C011J4M6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 8SO
STM32C011J6M6
STM32C011J6M6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 8SO
STM32C031C4T6
STM32C031C4T6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48LQFP
STM32C031C4U6
STM32C031C4U6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48UFQFPN
STM32C031C6T6
STM32C031C6T6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48LQFP
STM32C031C6U6
STM32C031C6U6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48UFQFPN
STM32C031F4P6
STM32C031F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C031F6P6
STM32C031F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM8S207CBT6TR Compare Parts
  • STM8S207CBT6TR vs STM8TL53C4U6
  • STM8S207CBT6TR vs STM8TL52G4U6
  • STM8S207CBT6TR vs STM8TL52F4P6TR
  • STM8S207CBT6TR vs STM8S903K3U6TR
  • STM8S207CBT6TR vs STM8S903K3U6
  • STM8S207CBT6TR vs STM8S903K3U3TR
  • STM8S207CBT6TR vs STM8S903K3U3
  • STM8S207CBT6TR vs STM8S903K3T6CTR
  • STM8S207CBT6TR vs STM8S903K3T6C
  • STM8S207CBT6TR vs STM8S903K3T3CTR
  • STM8S207CBT6TR vs STM8S903K3T3C
  • STM8S207CBT6TR vs STM8S903K3B6
  • STM8S207CBT6TR vs STM8S903F3U6TR
  • STM8S207CBT6TR vs STM8S903F3U3TR
  • STM8S207CBT6TR vs STM8S903F3P6TR
  • STM8S207CBT6TR vs STM8S903F3P6
  • STM8S207CBT6TR vs STM8S903F3P3
  • STM8S207CBT6TR vs STM8S903F3M6TR
  • STM8S207CBT6TR vs STM8S903F3M6
  • STM8S207CBT6TR vs STM8S903F3M3TR
  • STM8S207CBT6TR vs STM8S903F3M3
  • STM8S207CBT6TR vs STM8S208S6T6C
  • STM8S207CBT6TR vs STM8S208S6T3C
  • STM8S207CBT6TR vs STM8S208RBT6
  • STM8S207CBT6TR vs STM8S208RBT3
  • STM8S207CBT6TR vs STM8S208R8T6
  • STM8S207CBT6TR vs STM8S208MBT6B
  • STM8S207CBT6TR vs STM8S208CBT6TR
  • STM8S207CBT6TR vs STM8S208CBT6
  • STM8S207CBT6TR vs STM8S208C8T6TR
  • STM8S207CBT6TR vs STM8S208C8T6
  • STM8S207CBT6TR vs STM8S208C6T6TR
  • STM8S207CBT6TR vs STM8S208C6T6
  • STM8S207CBT6TR vs STM8S208C6T3
  • STM8S207CBT6TR vs STM8S207SBT6C
  • STM8S207CBT6TR vs STM8S207SBT3C
  • STM8S207CBT6TR vs STM8S207S8T6CTR
  • STM8S207CBT6TR vs STM8S207S8T6C
  • STM8S207CBT6TR vs STM8S207S8T3CTR
  • STM8S207CBT6TR vs STM8S207S8T3C
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet