☰
STNRG011TR
STNRG011TR
Active
Description:  SO 20 .30 TO JEDEC M
Manufacturer:  STMicroelectronics
Datasheet:   STNRG011TR Datasheet
History Price: $4.30000
In Stock: 30000
STNRG011TR Specification
Specification
Part No
STNRG011TR
Category
PMIC - Power Management - Specialized
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Power Supply Controller
Current - Supply
500μA
Voltage - Supply
9.5V ~ 19V
Operating Temperature
-40℃ ~ 150℃ (TJ)
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SO
STNRG011TR PDF Datasheet
STNRG011TR Related Parts
STNRG011
STNRG011
STMicroelectronics
SO 20 .30 TO JEDEC M
STNRG288A
STNRG288A
STMicroelectronics
DIGITAL CONTROLLER FOR POWER CON
STNRG288ATR
STNRG288ATR
STMicroelectronics
IC PWM DGTL CTLR 28TSSOP
STNRG328A
STNRG328A
STMicroelectronics
IC PWM DGTL CTLR 32VFQFPN
STNRG328ATR
STNRG328ATR
STMicroelectronics
IC PWM DGTL CTLR 32VFQFPN
STNRG388A
STNRG388A
STMicroelectronics
IC PWM DGTL CTLR 38TSSOP
STNRG388ATR
STNRG388ATR
STMicroelectronics
IC PWM DGTL CTLR 38TSSOP
STNRGPF01
STNRGPF01
STMicroelectronics
PFC DIGITAL CONTROLLER 38TSSOP
STNRGPF01TR
STNRGPF01TR
STMicroelectronics
PFC DIGITAL CONTROLLER 38TSSOP
STNRGPF02TR
STNRGPF02TR
STMicroelectronics
TWO-CHANNEL INTERLEAVED CCM PFC
STNRGPF12
STNRGPF12
STMicroelectronics
TWO-CHANNEL INTERLEAVED CCM PFC
STNRGPF12TR
STNRGPF12TR
STMicroelectronics
TWO-CHANNEL INTERLEAVED CCM PF
STNRG011TR Compare Parts
  • STNRG011TR vs STNRGPF12
  • STNRG011TR vs STNRGPF02TR
  • STNRG011TR vs STNRGPF01TR
  • STNRG011TR vs STNRGPF01
  • STNRG011TR vs STNRG388ATR
  • STNRG011TR vs STNRG388A
  • STNRG011TR vs STNRG328ATR
  • STNRG011TR vs STNRG328A
  • STNRG011TR vs STNRG288ATR
  • STNRG011TR vs STNRG288A
  • STNRG011TR vs STNRG011
  • STNRG011TR vs STNRGPF02
  • STNRG011TR vs STNRG328STR
  • STNRG011TR vs STNRG328S
  • STNRG011TR vs STNRG011ATR
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend