☰
STNRG328A
STNRG328A
Active
Description:  IC PWM DGTL CTLR 32VFQFPN
Manufacturer:  STMicroelectronics
Datasheet:   STNRG328A Datasheet
History Price: $5.59020
In Stock: 39640
STNRG328A Specification
Specification
Part No
STNRG328A
Category
PMIC - Power Management - Specialized
Manufacturer
STMicroelectronics
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
PWM Generator
Current - Supply
100mA
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40℃ ~ 105℃
Mounting Type
Surface Mount
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-VFQFPN (5x5)
STNRG328A PDF Datasheet
STNRG328A Related Parts
STNRG011
STNRG011
STMicroelectronics
SO 20 .30 TO JEDEC M
STNRG011TR
STNRG011TR
STMicroelectronics
SO 20 .30 TO JEDEC M
STNRG288A
STNRG288A
STMicroelectronics
DIGITAL CONTROLLER FOR POWER CON
STNRG288ATR
STNRG288ATR
STMicroelectronics
IC PWM DGTL CTLR 28TSSOP
STNRG328ATR
STNRG328ATR
STMicroelectronics
IC PWM DGTL CTLR 32VFQFPN
STNRG388A
STNRG388A
STMicroelectronics
IC PWM DGTL CTLR 38TSSOP
STNRG388ATR
STNRG388ATR
STMicroelectronics
IC PWM DGTL CTLR 38TSSOP
STNRGPF01
STNRGPF01
STMicroelectronics
PFC DIGITAL CONTROLLER 38TSSOP
STNRGPF01TR
STNRGPF01TR
STMicroelectronics
PFC DIGITAL CONTROLLER 38TSSOP
STNRGPF02TR
STNRGPF02TR
STMicroelectronics
TWO-CHANNEL INTERLEAVED CCM PFC
STNRGPF12
STNRGPF12
STMicroelectronics
TWO-CHANNEL INTERLEAVED CCM PFC
STNRGPF12TR
STNRGPF12TR
STMicroelectronics
TWO-CHANNEL INTERLEAVED CCM PF
STNRG328A Compare Parts
  • STNRG328A vs STNRGPF12
  • STNRG328A vs STNRGPF02TR
  • STNRG328A vs STNRGPF01TR
  • STNRG328A vs STNRGPF01
  • STNRG328A vs STNRG388ATR
  • STNRG328A vs STNRG388A
  • STNRG328A vs STNRG328ATR
  • STNRG328A vs STNRG288ATR
  • STNRG328A vs STNRG288A
  • STNRG328A vs STNRG011TR
  • STNRG328A vs STNRG011
  • STNRG328A vs STNRGPF02
  • STNRG328A vs STNRG328STR
  • STNRG328A vs STNRG328S
  • STNRG328A vs STNRG011ATR
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend