☰
STNRG288A
STNRG288A
Obsolete
Description:  DIGITAL CONTROLLER FOR POWER CON
Manufacturer:  STMicroelectronics
Datasheet:   STNRG288A Datasheet
History Price: $4.49000
In Stock: 46640
STNRG288A Specification
Specification
Part No
STNRG288A
Category
PMIC - Power Management - Specialized
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
PWM Generator
Current - Supply
100mA
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40℃ ~ 105℃
Mounting Type
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
STNRG288A PDF Datasheet
STNRG288A Related Parts
STNRG011
STNRG011
STMicroelectronics
SO 20 .30 TO JEDEC M
STNRG011TR
STNRG011TR
STMicroelectronics
SO 20 .30 TO JEDEC M
STNRG288ATR
STNRG288ATR
STMicroelectronics
IC PWM DGTL CTLR 28TSSOP
STNRG328A
STNRG328A
STMicroelectronics
IC PWM DGTL CTLR 32VFQFPN
STNRG328ATR
STNRG328ATR
STMicroelectronics
IC PWM DGTL CTLR 32VFQFPN
STNRG388A
STNRG388A
STMicroelectronics
IC PWM DGTL CTLR 38TSSOP
STNRG388ATR
STNRG388ATR
STMicroelectronics
IC PWM DGTL CTLR 38TSSOP
STNRGPF01
STNRGPF01
STMicroelectronics
PFC DIGITAL CONTROLLER 38TSSOP
STNRGPF01TR
STNRGPF01TR
STMicroelectronics
PFC DIGITAL CONTROLLER 38TSSOP
STNRGPF02TR
STNRGPF02TR
STMicroelectronics
TWO-CHANNEL INTERLEAVED CCM PFC
STNRGPF12
STNRGPF12
STMicroelectronics
TWO-CHANNEL INTERLEAVED CCM PFC
STNRGPF12TR
STNRGPF12TR
STMicroelectronics
TWO-CHANNEL INTERLEAVED CCM PF
STNRG288A Compare Parts
  • STNRG288A vs STNRGPF12
  • STNRG288A vs STNRGPF02TR
  • STNRG288A vs STNRGPF01TR
  • STNRG288A vs STNRGPF01
  • STNRG288A vs STNRG388ATR
  • STNRG288A vs STNRG388A
  • STNRG288A vs STNRG328ATR
  • STNRG288A vs STNRG328A
  • STNRG288A vs STNRG288ATR
  • STNRG288A vs STNRG011TR
  • STNRG288A vs STNRG011
  • STNRG288A vs STNRGPF02
  • STNRG288A vs STNRG328STR
  • STNRG288A vs STNRG328S
  • STNRG288A vs STNRG011ATR
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend