☰
STNRGPF01
STNRGPF01
Obsolete
Description:  PFC DIGITAL CONTROLLER 38TSSOP
Manufacturer:  STMicroelectronics
Datasheet:   STNRGPF01 Datasheet
History Price: $7.70000
In Stock: 38560
STNRGPF01 Specification
Specification
Part No
STNRGPF01
Category
PMIC - Power Management - Specialized
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Digital Power Controller
Current - Supply
28mA
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40℃ ~ 105℃
Mounting Type
Surface Mount
Package / Case
38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package
38-TSSOP
STNRGPF01 PDF Datasheet
STNRGPF01 Related Parts
STNRG011
STNRG011
STMicroelectronics
SO 20 .30 TO JEDEC M
STNRG011TR
STNRG011TR
STMicroelectronics
SO 20 .30 TO JEDEC M
STNRG288A
STNRG288A
STMicroelectronics
DIGITAL CONTROLLER FOR POWER CON
STNRG288ATR
STNRG288ATR
STMicroelectronics
IC PWM DGTL CTLR 28TSSOP
STNRG328A
STNRG328A
STMicroelectronics
IC PWM DGTL CTLR 32VFQFPN
STNRG328ATR
STNRG328ATR
STMicroelectronics
IC PWM DGTL CTLR 32VFQFPN
STNRG388A
STNRG388A
STMicroelectronics
IC PWM DGTL CTLR 38TSSOP
STNRG388ATR
STNRG388ATR
STMicroelectronics
IC PWM DGTL CTLR 38TSSOP
STNRGPF01TR
STNRGPF01TR
STMicroelectronics
PFC DIGITAL CONTROLLER 38TSSOP
STNRGPF02TR
STNRGPF02TR
STMicroelectronics
TWO-CHANNEL INTERLEAVED CCM PFC
STNRGPF12
STNRGPF12
STMicroelectronics
TWO-CHANNEL INTERLEAVED CCM PFC
STNRGPF12TR
STNRGPF12TR
STMicroelectronics
TWO-CHANNEL INTERLEAVED CCM PF
STNRGPF01 Compare Parts
  • STNRGPF01 vs STNRGPF12
  • STNRGPF01 vs STNRGPF02TR
  • STNRGPF01 vs STNRGPF01TR
  • STNRGPF01 vs STNRG388ATR
  • STNRGPF01 vs STNRG388A
  • STNRGPF01 vs STNRG328ATR
  • STNRGPF01 vs STNRG328A
  • STNRGPF01 vs STNRG288ATR
  • STNRGPF01 vs STNRG288A
  • STNRGPF01 vs STNRG011TR
  • STNRGPF01 vs STNRG011
  • STNRGPF01 vs STNRGPF02
  • STNRGPF01 vs STNRG328STR
  • STNRGPF01 vs STNRG328S
  • STNRGPF01 vs STNRG011ATR
  • Customer Reviews
    4.95 out of 5.00 stars from 162 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend