2U3838E18QDBVRG4Q1
2U3838E18QDBVRG4Q1
Obsolete
Description:  IC SUPERVISOR 1 CHANNEL SOT23-5
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 32800
2U3838E18QDBVRG4Q1 Specification
Specification
Part No
2U3838E18QDBVRG4Q1
Category
PMIC - Supervisors
Manufacturer
Texas Instruments
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
Voltage - Threshold
1.71V
Output
Open Drain or Open Collector
Reset
Active Low
Reset Timeout
100ms Minimum
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
2U3838E18QDBVRG4Q1 PDF Datasheet
2U3838E18QDBVRG4Q1 Related Parts
2U3809K33QDBVRG4Q1
2U3809K33QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
2U3809L30QDBVRG4Q1
2U3809L30QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
2U3820-50QDBVRG4Q1
2U3820-50QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3823-25QDBVRG4Q1
2U3823-25QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3823-30QDBVRG4Q1
2U3823-30QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3823-33QDBVRG4Q1
2U3823-33QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3823-50QDBVRG4Q1
2U3823-50QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3824-25QDBVRG4Q1
2U3824-25QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3824-33QDBVRG4Q1
2U3824-33QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3824-50QDBVRG4Q1
2U3824-50QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3825-33QDBVRG4Q1
2U3825-33QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3836E18QDBVRG4Q1
2U3836E18QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3838E18QDBVRG4Q1 Compare Parts
  • 2U3838E18QDBVRG4Q1 vs 2U3838K33QDBVRG4Q1
  • 2U3838E18QDBVRG4Q1 vs 2U3838J25QDBVRG4Q1
  • 2U3838E18QDBVRG4Q1 vs 2U3837L30QDBVRG4Q1
  • 2U3838E18QDBVRG4Q1 vs 2U3837K33QDBVRG4Q1
  • 2U3838E18QDBVRG4Q1 vs 2U3837J25QDBVRG4Q1
  • 2U3838E18QDBVRG4Q1 vs 2U3837E18QDBVRG4Q1
  • 2U3838E18QDBVRG4Q1 vs 2U3836L30QDBVRG4Q1
  • 2U3838E18QDBVRG4Q1 vs 2U3836K33QDBVRG4Q1
  • 2U3838E18QDBVRG4Q1 vs 2U3836J25QDBVRG4Q1
  • 2U3838E18QDBVRG4Q1 vs 2U3836H30QDBVRG4Q1
  • 2U3838E18QDBVRG4Q1 vs 2U3836E18QDBVRG4Q1
  • 2U3838E18QDBVRG4Q1 vs 2U3825-33QDBVRG4Q1
  • 2U3838E18QDBVRG4Q1 vs 2U3824-50QDBVRG4Q1
  • 2U3838E18QDBVRG4Q1 vs 2U3824-33QDBVRG4Q1
  • 2U3838E18QDBVRG4Q1 vs 2U3824-25QDBVRG4Q1
  • 2U3838E18QDBVRG4Q1 vs 2U3823-50QDBVRG4Q1
  • 2U3838E18QDBVRG4Q1 vs 2U3823-33QDBVRG4Q1
  • 2U3838E18QDBVRG4Q1 vs 2U3823-30QDBVRG4Q1
  • 2U3838E18QDBVRG4Q1 vs 2U3823-25QDBVRG4Q1
  • 2U3838E18QDBVRG4Q1 vs 2U3820-50QDBVRG4Q1
  • 2U3838E18QDBVRG4Q1 vs 2U3809L30QDBVRG4Q1
  • 2U3838E18QDBVRG4Q1 vs 2U3809K33QDBVRG4Q1
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.