5962-85155182A
5962-85155182A
Active
Description:  TIBPAL16R8-10M HIGH-PERFORMANCE
Manufacturer:  Texas Instruments
History Price: $94.78000
In Stock: 16000
5962-85155182A Specification
Specification
Part No
5962-85155182A
Category
Embedded - PLDs (Programmable Logic Device)
Manufacturer
Texas Instruments
Series
IMPACT-X PAL
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Programmable Type
PAL
Number of Macrocells
-
Voltage - Input
4.75V ~ 5.25V
Speed
-
Mounting Type
Surface Mount
Package / Case
20-CLCC
Supplier Device Package
20-LCCC (8.89x8.89)
5962-85155182A PDF Datasheet
5962-85155182A Related Parts
5962-85155012A
5962-85155012A
Texas Instruments
TIBPAL16L8-20M HIGH-PERFORMANCE
5962-85155022A
5962-85155022A
Texas Instruments
TIBPAL16R8-20M HIGH-PERFORMANCE
5962-8515502RA
5962-8515502RA
Texas Instruments
TIBPAL16R8-20M HIGH-PERFORMANCE
5962-8515504RA
5962-8515504RA
Texas Instruments
TIBPAL16R4-20M HIGH-PERFORMANCE
5962-85155052A
5962-85155052A
Texas Instruments
TIBPAL16L8-30M LOW-POWER HIGH-PE
5962-8515506RA
5962-8515506RA
Texas Instruments
TIBPAL16R8-30M LOW-POWER HIGH-PE
5962-8515508RA
5962-8515508RA
Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE
5962-8515509RA
5962-8515509RA
Texas Instruments
OT PLD, 15NS, PAL-TYPE, TTL
5962-8515509SA
5962-8515509SA
Texas Instruments
OT PLD, 15NS, PAL-TYPE, TTL
5962-85155102A
5962-85155102A
Texas Instruments
OT PLD, 12NS, PAL-TYPE, TTL
5962-8515510RA
5962-8515510RA
Texas Instruments
OT PLD, 12NS, PAL-TYPE, TTL
5962-8515511SA
5962-8515511SA
Texas Instruments
OT PLD, 15NS, PAL-TYPE, TTL
5962-85155182A Description
The Texas Instruments 5962-85155182A is a high-performance operational amplifier (op-amp) designed for use in military and aerospace applications. This device is part of the TI's military-grade product line, ensuring reliability and robustness in demanding environments. Below is a detailed overview of the 5962-85155182A, including its specifications and parameters.

## Overview

The 5962-85155182A is a precision, low-noise operational amplifier that offers high gain and wide bandwidth. It is designed to operate in a variety of applications, including signal conditioning, data acquisition systems, and instrumentation. The op-amp is characterized by its low offset voltage, low bias current, and high common-mode rejection ratio (CMRR), making it suitable for high-precision applications.

## Key Specifications

1. General Characteristics:
- Type: Precision Operational Amplifier
- Package Type: Dual-in-line Package (DIP) or Flatpack, depending on the specific variant.
- Temperature Range: Military grade, typically from -55°C to +125°C, ensuring reliable operation in extreme conditions.

2. Electrical Specifications:
- Supply Voltage: Dual supply operation from ±5 V to ±15 V, allowing flexibility in various circuit designs.
- Input Offset Voltage: Typically 50 µV, ensuring high precision in signal amplification.
- Input Bias Current: Typically 10 nA, which minimizes the impact on the input signal.
- Common-Mode Rejection Ratio (CMRR): Typically 100 dB, providing excellent rejection of common-mode signals.
- Power Supply Rejection Ratio (PSRR): Typically 100 dB, ensuring stable performance despite variations in supply voltage.

3. Performance Characteristics:
- Gain-Bandwidth Product: Typically 1 MHz, allowing for high-speed applications while maintaining gain.
- Slew Rate: Typically 0.5 V/µs, which is adequate for many audio and signal processing applications.
- Output Voltage Swing: Typically ±12 V with a ±15 V supply, providing a wide output range for various applications.
- Output Current: Capable of sourcing or sinking up to 20 mA, making it suitable for driving loads directly.

4. Noise Performance:
- Voltage Noise Density: Typically 10 nV/√Hz at 1 kHz, ensuring low noise operation in sensitive applications.
- Current Noise Density: Typically 0.1 pA/√Hz, contributing to the overall low noise performance of the amplifier.

## Features

- High Precision: The 5962-85155182A is designed for applications requiring high accuracy and low drift over temperature.
- Robust Design: Built to meet military specifications, ensuring reliability in harsh environments and applications.
- Wide Supply Range: The ability to operate over a wide supply voltage range makes it versatile for different circuit configurations.
- Low Power Consumption: Designed to operate efficiently, making it suitable for battery-powered applications.

## Applications

The Texas Instruments 5962-85155182A is widely used in various applications, including:

- Military and Aerospace: Ideal for use in avionics, radar systems, and other military applications where reliability is critical.
- Instrumentation: Used in precision measurement systems, data acquisition systems, and medical instrumentation.
- Signal Conditioning: Employed in applications requiring amplification of low-level signals, such as sensors and transducers.
- Audio Processing: Suitable for high-fidelity audio applications, including mixers and amplifiers.

## Conclusion

The Texas Instruments 5962-85155182A operational amplifier is a high-performance, precision device designed for demanding military and aerospace applications. With its impressive specifications, including low noise, high precision, and robust design, it is an ideal choice for engineers and designers seeking reliable performance in critical applications. Whether in instrumentation, signal conditioning, or military systems, the 5962-85155182A stands out as a dependable solution for operational amplification needs.
5962-85155182A Compare Parts
  • 5962-85155182A vs 5962-89841113A
  • 5962-85155182A vs 5962-89841053A
  • 5962-85155182A vs 5962-89841023A
  • 5962-85155182A vs 5962-89839142A
  • 5962-85155182A vs 5962-8867808RA
  • 5962-85155182A vs 5962-8767104KA
  • 5962-85155182A vs 5962-87671043A
  • 5962-85155182A vs 5962-87539043A
  • 5962-85155182A vs 5962-8753902LA
  • 5962-85155182A vs 5962-87539013A
  • 5962-85155182A vs 5962-8605301KA
  • 5962-85155182A vs 5962-8515519SA
  • 5962-85155182A vs 5962-8515515RA
  • 5962-85155182A vs 5962-8515513RA
  • 5962-85155182A vs 5962-8515512SA
  • 5962-85155182A vs 5962-8515512RA
  • 5962-85155182A vs 5962-8515511SA
  • 5962-85155182A vs 5962-8515510RA
  • 5962-85155182A vs 5962-85155102A
  • 5962-85155182A vs 5962-8515509SA
  • 5962-85155182A vs 5962-8515509RA
  • 5962-85155182A vs 5962-8515508RA
  • 5962-85155182A vs 5962-8515506RA
  • 5962-85155182A vs 5962-85155052A
  • 5962-85155182A vs 5962-8515504RA
  • 5962-85155182A vs 5962-8515502RA
  • 5962-85155182A vs 5962-85155022A
  • 5962-85155182A vs 5962-85155012A
  • 5962-85155182A vs 5962-8767104LA
  • 5962-85155182A vs 5962-87671043A
  • 5962-85155182A vs 5962-87671013A
  • 5962-85155182A vs 5962-8515521RA
  • 5962-85155182A vs 5962-8515518SA
  • 5962-85155182A vs 5962-8515518RA
  • 5962-85155182A vs 5962-8515516RA
  • 5962-85155182A vs 5962-85155162A
  • 5962-85155182A vs 5962-8515515RA
  • 5962-85155182A vs 5962-85155152A
  • 5962-85155182A vs 5962-8515512SA
  • 5962-85155182A vs 5962-8515512RA
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement